E+E Elektronik Datasheets for Hygrometers and Humidity Measurement Instruments

Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more

Product Name Notes
Based on the high-end humidity sensor HC1000 and HC101, HC109 was developed to meet the demands of automatic assembly lines for mass production at a competitive price. Typical applications are...
EE046 condensation monitor helps prevent condensation on chilled beams and other critical cold spots and is appropriate for mounting onto plane surfaces and on pipes with max. 50 mm (2")...
EE210 Outdoor is optimized for outdoor and meteorological applications. In addition to precise measurement of relative humidity and temperature, the sensor calculates additional parameters such as dew point, frost point...
EE31 is optimized for reliable humidity and temperature measurement in demanding industrial applications up to 180°C (356°F). In addition to precise measurement of relative humidity and temperature, the transmitter calculates...
EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point,...
EE371 is dedicated for accurate and reliable monitoring of the dew point temperature (Td) in the range -60...60 °C Td (-76...140 °F Td), with pressure rating up to 100 bar...
HC103M2 is a capacitive humidity sensor with very short response time even at very low temperature. By this, the sensor is ideal for accurate measurement in the upper atmosphere with...
HC201 is the ideal solution for large volume cost-effective applications in indoor climate control. For the range of 20...90% RH, linear approximation is possible, errors will be lower than ±
Highly accurate, long term stable humidity and temperature room sensor for residential and commercial HVAC. The very stylish EE10 enclosure is available in European and US size and in several...
HMC03M is optimized for short response time even at very low temperature in the upper atmosphere. It combines on a silicon substrate a capacitive relative humidity sensor and a heating...
Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure.
Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E...
The compact EE040 humidity and temperature sensor offers high accuracy and long term stability at an outstanding price / performance ratio. EE040 is dedicated for cost effective measurement of the...
The EE03 is an accurate humidity and temperature digital sensor with serial two-wire interface and a simple E2 protocol. Originally designed for the automotive industry, EE03 can be used as...
The EE060 and EE061 are compact humidity and temperature probes with excellent price/performance ratio, optimized for OEM applications. EE060 features voltage outputs (0-1/5/10 V) for humidity and temperature, as well...
The EE07 digital probe is available in polycarbonate and stainlees steel enclosure and measures accurately humidity and temperature over a wide temperature range. With the choice of appropriate filter cap...
The EE072 probe measures accurately and reliably relative humidity (RH) and temperature (T) and calculates all other humidity related parameters. It is the ideal choice for demanding process and climate...
The EE100Ex intrinsically safe sensor is dedicated for measurement of relative humidity [RH] and temperature [T] in explosion hazard areas. It complies with the ATEX (Europe) and IECEx (international) classifications...
The EE1900 module is designed for highly accurate measurement of relative humidity (RH) or dew point temperature (Td) in climate chambers and other demanding applications. The humidity sensor is particularly...
The EE1950 dew point module is dedicated for applications with continuous high humidity and condensing conditions. With excellent temperature compensation across the working range -70°C to 180°C (-94 to 356...
The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E...
The EE211 is dedicated for accurate and long term stable measurement under continuous high humidity (>85 % RH) and condensing conditions in demanding climate control. It features a heated humidity...
The EE23 is a cost optimised, reliable transmitter for industrial and high-end climate control applications in the range -40...180 °C (-40...356 °F). It measures accurately relative humidity (RH) and temperature...
The EE35 dew point and temperature transmitter is ideal for accurate measurement of low dew point teperature in demanding applications such as drying processes or compressed air monitoring. Integrated Auto-Calibration:...
The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application. The humidity...
The high accuracy humidity and temperature module EE99-1 fulfills the specific requirements of climate chambers. The high-end E+E humidity sensor element and outstanding temperature compensation provide excellent performance over the...
The Humlog 20 data logger is ideally suited for climate monitoring in a wide range of applications such as residential and commercial building automation, museums and exhibition halls, clean rooms,...
Well proven humidity sensor element, state-of-the-art ASIC technology and highly accurate humidity and temperature adjustment represent the basis for outstanding performance of the digital humidity and temperature sensor EEH210. The...