E+E Elektronik Digital Humidity and Temperature Module EE03

Description
The EE03 is an accurate humidity and temperature digital sensor with serial two-wire interface and a simple E2 protocol. Originally designed for the automotive industry, EE03 can be used as stand alone device or as plug in module for data loggers, handheld and other devices. Due to its construction EE03 is ideal for monitoring surface humidity and temperature and especially for detecting near-condensation (dew point) conditions. The E+E proprietary sensor coating allows for EE03 to be employed even in aggressive and corrosive environment. Customised versions are possible.
Datasheet
Description
The EE03 is an accurate humidity and temperature digital sensor with serial two-wire interface and a simple E2 protocol. Originally designed for the automotive industry, EE03 can be used as stand alone device or as plug in module for data loggers, handheld and other devices. Due to its construction EE03 is ideal for monitoring surface humidity and temperature and especially for detecting near-condensation (dew point) conditions. The E+E proprietary sensor coating allows for EE03 to be employed even in aggressive and corrosive environment. Customised versions are possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Humidity and Temperature Module - EE03 - E+E Elektronik
Engerwitzdorf, Austria
Digital Humidity and Temperature Module
EE03
Digital Humidity and Temperature Module EE03
The EE03 is an accurate humidity and temperature digital sensor with serial two-wire interface and a simple E2 protocol. Originally designed for the automotive industry, EE03 can be used as stand alone device or as plug in module for data loggers, handheld and other devices. Due to its construction EE03 is ideal for monitoring surface humidity and temperature and especially for detecting near-condensation (dew point) conditions. The E+E proprietary sensor coating allows for EE03 to be employed even in aggressive and corrosive environment. Customised versions are possible.

The EE03 is an accurate humidity and temperature digital sensor with serial two-wire interface and a simple E2 protocol.

Originally designed for the automotive industry, EE03 can be used as stand alone device or as plug in module for data loggers, handheld and other devices. Due to its construction EE03 is ideal for monitoring surface humidity and temperature and especially for detecting near-condensation (dew point) conditions.

The E+E proprietary sensor coating allows for EE03 to be employed even in aggressive and corrosive environment. Customised versions are possible.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE03
Product Name Digital Humidity and Temperature Module
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1558900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Digital hygrometer
View Details
Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details