The E+E Elektronik EE31 Multifunctional Industrial Transmitter is designed for precise measurement of humidity, temperature, dew point, and absolute humidity in industrial environments. It utilizes high-quality capacitive humidity sensor elements and features a modular housing that allows for easy on-site adjustment and calibration without interrupting measurements. The transmitter supports two configurable analogue outputs and a serial RS232 interface, with an optional RS485 module enabling network connections for up to 32 devices. The EE31 is available in various models tailored for specific applications, including wall mounting, duct mounting, and versions with remote sensing probes capable of operating in temperatures up to 180°C (356°F) and pressure-tight applications up to 20 bar (300 psi). Additional features include optional alarm outputs, an integrated display for real-time data visualization, and a protective coating for enhanced durability in harsh environments. The product is suitable for use in regulatory settings and offers flexible configuration options through user-friendly software.
EE31 is optimized for reliable humidity and temperature measurement in demanding industrial applications up to 180°C (356°F). In addition to precise measurement of relative humidity and temperature, the transmitter calculates additional parameters such as dew point, absolute humidity or mixing ratio.
Various models are available including wall, duct and units with remote probe. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 20bar.
The three-part design of rugged enclosure in polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and on a serial interface.
An optional relay output can be used for alarms and process control. The optional proprietary coating protects the sensor elements against corrosive and electrically conductive pollution. The user can freely configure the outputs and perform an adjustment with the optional configuration kit.
Key Features
Typical Applications
| E+E Elektronik | |
|---|---|
| Product Category | Hygrometers and Humidity Measurement Instruments |
| Product Number | EE31 |
| Product Name | Multifunctional Industrial Transmitter |
| Technology | Capacitive |
| Features | Datalogger (optional feature) |
| Variables Measured | Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost point Temp, Specific Enthalpy |
| Form Factor | Transmitter |
| Relative Humidity Range | 0.0 to 100 % |