E+E Elektronik Humidity and Temperature Sensor EE211

Description
The EE211 is dedicated for accurate and long term stable measurement under continuous high humidity (>85 % RH) and condensing conditions in demanding climate control. It features a heated humidity probe and an interchangeable temperature probe. Excellent performance of EE211 even in polluted, aggressive environment is ensured by the combination of completely encapsulated measurement electronics inside the humidity probe and the long-term stable HCT01 sensor with E+E proprietary coating. The EE211 enclosure is rated IP65/NEMA 4, minimizes installation costs and provides outstanding protection against pollution and condensation. All measured and calculated values are available on the Modbus RTU interface whereas two of the values are available on the analogue voltage or current (3-wire) output. Additionally up to three values can be shown simultaneously on the optional illuminated display. With the optional USB configuration adapter the user can set the Modbus RTU interface parameters, the display format, the measured parameters and the output scaling. Furthermore, the user can perform an one or two point humidity and temperature adjustment. The T probe can also be adjusted separate, whereby the reference can be a high accuracy dry block calibrator. Applications Fruit and vegetable storage Cooling, ripening and environmental chambers Green houses, incubators and mushroom industry
Datasheet
Description
The EE211 is dedicated for accurate and long term stable measurement under continuous high humidity (>85 % RH) and condensing conditions in demanding climate control. It features a heated humidity probe and an interchangeable temperature probe. Excellent performance of EE211 even in polluted, aggressive environment is ensured by the combination of completely encapsulated measurement electronics inside the humidity probe and the long-term stable HCT01 sensor with E+E proprietary coating. The EE211 enclosure is rated IP65/NEMA 4, minimizes installation costs and provides outstanding protection against pollution and condensation. All measured and calculated values are available on the Modbus RTU interface whereas two of the values are available on the analogue voltage or current (3-wire) output. Additionally up to three values can be shown simultaneously on the optional illuminated display. With the optional USB configuration adapter the user can set the Modbus RTU interface parameters, the display format, the measured parameters and the output scaling. Furthermore, the user can perform an one or two point humidity and temperature adjustment. The T probe can also be adjusted separate, whereby the reference can be a high accuracy dry block calibrator. Applications Fruit and vegetable storage Cooling, ripening and environmental chambers Green houses, incubators and mushroom industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Sensor - EE211 - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Sensor
EE211
Humidity and Temperature Sensor EE211
The EE211 is dedicated for accurate and long term stable measurement under continuous high humidity (>85 % RH) and condensing conditions in demanding climate control. It features a heated humidity probe and an interchangeable temperature probe. Excellent performance of EE211 even in polluted, aggressive environment is ensured by the combination of completely encapsulated measurement electronics inside the humidity probe and the long-term stable HCT01 sensor with E+E proprietary coating. The EE211 enclosure is rated IP65/NEMA 4, minimizes installation costs and provides outstanding protection against pollution and condensation. All measured and calculated values are available on the Modbus RTU interface whereas two of the values are available on the analogue voltage or current (3-wire) output. Additionally up to three values can be shown simultaneously on the optional illuminated display. With the optional USB configuration adapter the user can set the Modbus RTU interface parameters, the display format, the measured parameters and the output scaling. Furthermore, the user can perform an one or two point humidity and temperature adjustment. The T probe can also be adjusted separate, whereby the reference can be a high accuracy dry block calibrator. Applications Fruit and vegetable storage Cooling, ripening and environmental chambers Green houses, incubators and mushroom industry

The EE211 is dedicated for accurate and long term stable measurement under continuous high humidity (>85 % RH) and condensing conditions in demanding climate control.

It features a heated humidity probe and an interchangeable temperature probe. Excellent performance of EE211 even in polluted, aggressive environment is ensured by the combination of completely encapsulated measurement electronics inside the humidity probe and the long-term stable HCT01 sensor with E+E proprietary coating.

The EE211 enclosure is rated IP65/NEMA 4, minimizes installation costs and provides outstanding protection against pollution and condensation. All measured and calculated values are available on the Modbus RTU interface whereas two of the values are available on the analogue voltage or current (3-wire) output. Additionally up to three values can be shown simultaneously on the optional illuminated display.

With the optional USB configuration adapter the user can set the Modbus RTU interface parameters, the display format, the measured parameters and the output scaling. Furthermore, the user can perform an one or two point humidity and temperature adjustment. The T probe can also be adjusted separate, whereby the reference can be a high accuracy dry block calibrator.

Applications

  • Fruit and vegetable storage
  • Cooling, ripening and environmental chambers
  • Green houses, incubators and mushroom industry
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE211
Product Name Humidity and Temperature Sensor
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1959129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter; Digital
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details