E+E Elektronik Humidity and Temperature Sensor EE310

Description
EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point, absolute humidity and mixing ratio. Various models are available including wall, duct and remote probe. The remote probe can be used up to 180 °C (356 °F) and the pressure tight probe up to 20 bar (290 psi). The design of the enclosure allows easy mounting and maintenance of the unit. EE310 is available with IP65 polycarbonate or stainless steel enclosure. Measured values are available on two analog outputs and on the optional digital interface RS485 with Modbus RTU or Ethernet with Modbus TCP. The state of the art TFT colour display shows up to four measurands simultaneously and offers extensive error diagnostics. The integrated data logging function saves all measured and calculated values. The data can be displayed as graph directly on the device or easily downloaded via USB Interface. An optional relay module can be used for alarms and process control. The E+E proprietary coating protects the sensor elements against corrosive and electrically conductive pollution. Outputs can be freely configured and a humidity and temperature adjustment performed directly via display or with the free EE-PCS software via the USB service interface. Typical applications industrial process monitoring and control food and pharmaceutical industry dryers and humidifiers climate and test chambers clean rooms
Datasheet
Description
EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point, absolute humidity and mixing ratio. Various models are available including wall, duct and remote probe. The remote probe can be used up to 180 °C (356 °F) and the pressure tight probe up to 20 bar (290 psi). The design of the enclosure allows easy mounting and maintenance of the unit. EE310 is available with IP65 polycarbonate or stainless steel enclosure. Measured values are available on two analog outputs and on the optional digital interface RS485 with Modbus RTU or Ethernet with Modbus TCP. The state of the art TFT colour display shows up to four measurands simultaneously and offers extensive error diagnostics. The integrated data logging function saves all measured and calculated values. The data can be displayed as graph directly on the device or easily downloaded via USB Interface. An optional relay module can be used for alarms and process control. The E+E proprietary coating protects the sensor elements against corrosive and electrically conductive pollution. Outputs can be freely configured and a humidity and temperature adjustment performed directly via display or with the free EE-PCS software via the USB service interface. Typical applications industrial process monitoring and control food and pharmaceutical industry dryers and humidifiers climate and test chambers clean rooms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Sensor - EE310 - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Sensor
EE310
Humidity and Temperature Sensor EE310
EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point, absolute humidity and mixing ratio. Various models are available including wall, duct and remote probe. The remote probe can be used up to 180 °C (356 °F) and the pressure tight probe up to 20 bar (290 psi). The design of the enclosure allows easy mounting and maintenance of the unit. EE310 is available with IP65 polycarbonate or stainless steel enclosure. Measured values are available on two analog outputs and on the optional digital interface RS485 with Modbus RTU or Ethernet with Modbus TCP. The state of the art TFT colour display shows up to four measurands simultaneously and offers extensive error diagnostics. The integrated data logging function saves all measured and calculated values. The data can be displayed as graph directly on the device or easily downloaded via USB Interface. An optional relay module can be used for alarms and process control. The E+E proprietary coating protects the sensor elements against corrosive and electrically conductive pollution. Outputs can be freely configured and a humidity and temperature adjustment performed directly via display or with the free EE-PCS software via the USB service interface. Typical applications industrial process monitoring and control food and pharmaceutical industry dryers and humidifiers climate and test chambers clean rooms

EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point, absolute humidity and mixing ratio.

Various models are available including wall, duct and remote probe. The remote probe can be used up to 180 °C (356 °F) and the pressure tight probe up to 20 bar (290 psi). The design of the enclosure allows easy mounting and maintenance of the unit. EE310 is available with IP65 polycarbonate or stainless steel enclosure. Measured values are available on two analog outputs and on the optional digital interface RS485 with Modbus RTU or Ethernet with Modbus TCP.

The state of the art TFT colour display shows up to four measurands simultaneously and offers extensive error diagnostics. The integrated data logging function saves all measured and calculated values. The data can be displayed as graph directly on the device or easily downloaded via USB Interface.

An optional relay module can be used for alarms and process control. The E+E proprietary coating protects the sensor elements against corrosive and electrically conductive pollution. Outputs can be freely configured and a humidity and temperature adjustment performed directly via display or with the free EE-PCS software via the USB service interface.

Typical applications

  • industrial process monitoring and control
  • food and pharmaceutical
  • industry dryers and humidifiers
  • climate and test chambers
  • clean rooms
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE310
Product Name Humidity and Temperature Sensor
Technology Thin Film
Features Datalogger
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2184310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
Relative Humidity Range 50 to 90 %
View Details