E+E Elektronik Condensation Monitor EE046

Description
EE046 condensation monitor helps prevent condensation on chilled beams and other critical cold spots and is appropriate for mounting onto plane surfaces and on pipes with max. 50 mm (2") diameter. Condensation on a surface occurs when the relative humidity (RH) of the air close to the surface reaches 100 % RH. Because of very good thermal coupling with the surface, EE046 measures accurately the RH of the air at surface temperature. The relay output gives an early warning when approaching condensing conditions, before condensation actually happens. It indicates also a power supply failure or a broken cable. A status LED indicates normal operation, condensation danger or power supply failure. The E+E proprietary coating protects the humidity sensor against dust and dirt. Typical Applications Chilled beams Switching cabinets Climate control
Datasheet
Description
EE046 condensation monitor helps prevent condensation on chilled beams and other critical cold spots and is appropriate for mounting onto plane surfaces and on pipes with max. 50 mm (2") diameter. Condensation on a surface occurs when the relative humidity (RH) of the air close to the surface reaches 100 % RH. Because of very good thermal coupling with the surface, EE046 measures accurately the RH of the air at surface temperature. The relay output gives an early warning when approaching condensing conditions, before condensation actually happens. It indicates also a power supply failure or a broken cable. A status LED indicates normal operation, condensation danger or power supply failure. The E+E proprietary coating protects the humidity sensor against dust and dirt. Typical Applications Chilled beams Switching cabinets Climate control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condensation Monitor - EE046 - E+E Elektronik
Engerwitzdorf, Austria
Condensation Monitor
EE046
Condensation Monitor EE046
EE046 condensation monitor helps prevent condensation on chilled beams and other critical cold spots and is appropriate for mounting onto plane surfaces and on pipes with max. 50 mm (2") diameter. Condensation on a surface occurs when the relative humidity (RH) of the air close to the surface reaches 100 % RH. Because of very good thermal coupling with the surface, EE046 measures accurately the RH of the air at surface temperature. The relay output gives an early warning when approaching condensing conditions, before condensation actually happens. It indicates also a power supply failure or a broken cable. A status LED indicates normal operation, condensation danger or power supply failure. The E+E proprietary coating protects the humidity sensor against dust and dirt. Typical Applications Chilled beams Switching cabinets Climate control

EE046 condensation monitor helps prevent condensation on chilled beams and other critical cold spots and is appropriate for mounting onto plane surfaces and on pipes with max. 50 mm (2") diameter.

Condensation on a surface occurs when the relative humidity (RH) of the air close to the surface reaches 100 % RH. Because of very good thermal coupling with the surface, EE046 measures accurately the RH of the air at surface temperature.

The relay output gives an early warning when approaching condensing conditions, before condensation actually happens. It indicates also a power supply failure or a broken cable.

A status LED indicates normal operation, condensation danger or power supply failure. The E+E proprietary coating protects the humidity sensor against dust and dirt.

Typical Applications

  • Chilled beams
  • Switching cabinets
  • Climate control
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Moisture Meters
Product Number EE046
Product Name Condensation Monitor
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Inline Moisture Sensor for Grain - PCE-A-315 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 5 to 40 %
View Details
Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details