E+E Elektronik Humidity and Temperature Room Sensor EE10

Description
Highly accurate, long term stable humidity and temperature room sensor for residential and commercial HVAC. The very stylish EE10 enclosure is available in European and US size and in several colours. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools. The measured data is available on two 4 - 20mA or 0 - 10V outputs, on the Modbus RTU or the BACnet interface, as well as on the optional display. Additionally, EE10 features a passive temperature output.
Datasheet
Description
Highly accurate, long term stable humidity and temperature room sensor for residential and commercial HVAC. The very stylish EE10 enclosure is available in European and US size and in several colours. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools. The measured data is available on two 4 - 20mA or 0 - 10V outputs, on the Modbus RTU or the BACnet interface, as well as on the optional display. Additionally, EE10 features a passive temperature output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Room Sensor - EE10 - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Room Sensor
EE10
Humidity and Temperature Room Sensor EE10
Highly accurate, long term stable humidity and temperature room sensor for residential and commercial HVAC. The very stylish EE10 enclosure is available in European and US size and in several colours. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools. The measured data is available on two 4 - 20mA or 0 - 10V outputs, on the Modbus RTU or the BACnet interface, as well as on the optional display. Additionally, EE10 features a passive temperature output.

Highly accurate, long term stable humidity and temperature room sensor for residential and commercial HVAC.

The very stylish EE10 enclosure is available in European and US size and in several colours. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools.

The measured data is available on two 4 - 20mA or 0 - 10V outputs, on the Modbus RTU or the BACnet interface, as well as on the optional display. Additionally, EE10 features a passive temperature output.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE10
Product Name Humidity and Temperature Room Sensor
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 95 %
Relative Humidity Accuracy 2 to 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Relative Humidity Meter - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Moisture Meters - 1469080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details