E+E Elektronik Modbus RTU Humidity and Temperature Probe EE072

Description
The EE072 probe measures accurately and reliably relative humidity (RH) and temperature (T) and calculates all other humidity related parameters. It is the ideal choice for demanding process and climate control such as in agriculture, life stock, food, pharma or clean rooms. Excellent Measuring Performance The high-end E+E humidity sensing element is protected by the E+E proprietary coating against corrosive and electrically conductive pollution. In combination with a robust sensing head and fully encapsulated electronics, the EE072 provides highly accurate and long-term stable measurements even in harsh and condensing environment. Robust and Versatile With its IP65 stainless steel or polycarbonate enclosure and the wide choice of filter caps, the EE072 tackles even challenging industrial applications. The M12x1 connector and the RS485 interface with Modbus RTU protocol facilitate the design-in of EE072 and minimize installation costs. Configurable and Adjustable The setup and adjustment of the EE072 can be easily performed with an optional adapter and the free EE-PCS Product Configuration Software.
Datasheet
Description
The EE072 probe measures accurately and reliably relative humidity (RH) and temperature (T) and calculates all other humidity related parameters. It is the ideal choice for demanding process and climate control such as in agriculture, life stock, food, pharma or clean rooms. Excellent Measuring Performance The high-end E+E humidity sensing element is protected by the E+E proprietary coating against corrosive and electrically conductive pollution. In combination with a robust sensing head and fully encapsulated electronics, the EE072 provides highly accurate and long-term stable measurements even in harsh and condensing environment. Robust and Versatile With its IP65 stainless steel or polycarbonate enclosure and the wide choice of filter caps, the EE072 tackles even challenging industrial applications. The M12x1 connector and the RS485 interface with Modbus RTU protocol facilitate the design-in of EE072 and minimize installation costs. Configurable and Adjustable The setup and adjustment of the EE072 can be easily performed with an optional adapter and the free EE-PCS Product Configuration Software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modbus RTU Humidity and Temperature Probe - EE072 - E+E Elektronik
Engerwitzdorf, Austria
Modbus RTU Humidity and Temperature Probe
EE072
Modbus RTU Humidity and Temperature Probe EE072
The EE072 probe measures accurately and reliably relative humidity (RH) and temperature (T) and calculates all other humidity related parameters. It is the ideal choice for demanding process and climate control such as in agriculture, life stock, food, pharma or clean rooms. Excellent Measuring Performance The high-end E+E humidity sensing element is protected by the E+E proprietary coating against corrosive and electrically conductive pollution. In combination with a robust sensing head and fully encapsulated electronics, the EE072 provides highly accurate and long-term stable measurements even in harsh and condensing environment. Robust and Versatile With its IP65 stainless steel or polycarbonate enclosure and the wide choice of filter caps, the EE072 tackles even challenging industrial applications. The M12x1 connector and the RS485 interface with Modbus RTU protocol facilitate the design-in of EE072 and minimize installation costs. Configurable and Adjustable The setup and adjustment of the EE072 can be easily performed with an optional adapter and the free EE-PCS Product Configuration Software.

The EE072 probe measures accurately and reliably relative humidity (RH) and temperature (T) and calculates all other humidity related parameters. It is the ideal choice for demanding process and climate control such as in agriculture, life stock, food, pharma or clean rooms.

Excellent Measuring Performance
The high-end E+E humidity sensing element is protected by the E+E proprietary coating against corrosive and electrically conductive pollution. In combination with a robust sensing head and fully encapsulated electronics, the EE072 provides highly accurate and long-term stable measurements even in harsh and condensing environment.

Robust and Versatile
With its IP65 stainless steel or polycarbonate enclosure and the wide choice of filter caps, the EE072 tackles even challenging industrial applications. The M12x1 connector and the RS485 interface with Modbus RTU protocol facilitate the design-in of EE072 and minimize installation costs.

Configurable and Adjustable
The setup and adjustment of the EE072 can be easily performed with an optional adapter and the free EE-PCS Product Configuration Software.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE072
Product Name Modbus RTU Humidity and Temperature Probe
Technology Thin Film
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multi-function Humidity Detector - 5853736 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Relative Humidity Range 1 to 99 %
View Details
Moisture Meters - 1469081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Analog Meter or Gauge
View Details