E+E Elektronik OEM Humidity / Temperature Modules EE99-1

Description
The high accuracy humidity and temperature module EE99-1 fulfills the specific requirements of climate chambers. The high-end E+E humidity sensor element and outstanding temperature compensation provide excellent performance over the broad working range. Pluggable screw terminals allow for quick replacement of the module, leaving the wiring intact. Field adjustment can be easily performed using push-buttons. The proprietary E+E sensor coating protects the sensor and its leads against corrosive and electrically conductive pollution. Key Features Highest measurement accuracy Wide working range Outstanding temperature compensation Sensor protection against pollution and corrosion Durable and heat tolerant Passive temperature sensor Remote sensing probe up to 10m Easy field calibration Easy installation and replacement Applications Environmental chambers Climate chambers Test chambers Dryers Incubators
Datasheet
Description
The high accuracy humidity and temperature module EE99-1 fulfills the specific requirements of climate chambers. The high-end E+E humidity sensor element and outstanding temperature compensation provide excellent performance over the broad working range. Pluggable screw terminals allow for quick replacement of the module, leaving the wiring intact. Field adjustment can be easily performed using push-buttons. The proprietary E+E sensor coating protects the sensor and its leads against corrosive and electrically conductive pollution. Key Features Highest measurement accuracy Wide working range Outstanding temperature compensation Sensor protection against pollution and corrosion Durable and heat tolerant Passive temperature sensor Remote sensing probe up to 10m Easy field calibration Easy installation and replacement Applications Environmental chambers Climate chambers Test chambers Dryers Incubators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Humidity / Temperature Modules - EE99-1 - E+E Elektronik
Engerwitzdorf, Austria
OEM Humidity / Temperature Modules
EE99-1
OEM Humidity / Temperature Modules EE99-1
The high accuracy humidity and temperature module EE99-1 fulfills the specific requirements of climate chambers. The high-end E+E humidity sensor element and outstanding temperature compensation provide excellent performance over the broad working range. Pluggable screw terminals allow for quick replacement of the module, leaving the wiring intact. Field adjustment can be easily performed using push-buttons. The proprietary E+E sensor coating protects the sensor and its leads against corrosive and electrically conductive pollution. Key Features Highest measurement accuracy Wide working range Outstanding temperature compensation Sensor protection against pollution and corrosion Durable and heat tolerant Passive temperature sensor Remote sensing probe up to 10m Easy field calibration Easy installation and replacement Applications Environmental chambers Climate chambers Test chambers Dryers Incubators

The high accuracy humidity and temperature module EE99-1 fulfills the specific requirements of climate chambers.

The high-end E+E humidity sensor element and outstanding temperature compensation provide excellent performance over the broad working range. Pluggable screw terminals allow for quick replacement of the module, leaving the wiring intact. Field adjustment can be easily performed using push-buttons.

The proprietary E+E sensor coating protects the sensor and its leads against corrosive and electrically conductive pollution.

Key Features

  • Highest measurement accuracy
  • Wide working range
  • Outstanding temperature compensation
  • Sensor protection against pollution and corrosion
  • Durable and heat tolerant
  • Passive temperature sensor
  • Remote sensing probe up to 10m
  • Easy field calibration
  • Easy installation and replacement

Applications

  • Environmental chambers
  • Climate chambers
  • Test chambers
  • Dryers
  • Incubators
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE99-1
Product Name OEM Humidity / Temperature Modules
Technology Capacitive
Features Self Calibrating
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1558900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Digital hygrometer
View Details
Humidity Detector - PCE-G1A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details