E+E Elektronik Dew Point Measurement Module EE1950

Description
The EE1950 dew point module is dedicated for applications with continuous high humidity and condensing conditions. With excellent temperature compensation across the working range -70°C to 180°C (-94 to 356 °F), the module is the ideal choice for climate chambers. The outstanding long term stability of the EE1950 under continuous high humidity conditions rests on the innovative, heated E+E humidity and temperature sensing element HMC01. Together with an additional, external temperature sensor, the dew point module is the perfect solution for precise calculation of the relative humidity and for climate chamber control. The proprietary E+E coating protects the sensing element from dust, dirt and corrosive agents. Therefore, the EE1950 performs reliably even in harsh environment. Thanks to the Automatic Sensor ReCovery (ARC) function, the sensor also copes well with chemical contamination. By controlled heating, the chemicals gaze out from the sensing element. The analogue output of the EE1950 can be set to current or voltage. The service interface and the free EE-PCS configuration software allow for output scaling and adjustment. The electronics board is available in two sizes, for easy integration into existing climate and test chambers.
Datasheet
Description
The EE1950 dew point module is dedicated for applications with continuous high humidity and condensing conditions. With excellent temperature compensation across the working range -70°C to 180°C (-94 to 356 °F), the module is the ideal choice for climate chambers. The outstanding long term stability of the EE1950 under continuous high humidity conditions rests on the innovative, heated E+E humidity and temperature sensing element HMC01. Together with an additional, external temperature sensor, the dew point module is the perfect solution for precise calculation of the relative humidity and for climate chamber control. The proprietary E+E coating protects the sensing element from dust, dirt and corrosive agents. Therefore, the EE1950 performs reliably even in harsh environment. Thanks to the Automatic Sensor ReCovery (ARC) function, the sensor also copes well with chemical contamination. By controlled heating, the chemicals gaze out from the sensing element. The analogue output of the EE1950 can be set to current or voltage. The service interface and the free EE-PCS configuration software allow for output scaling and adjustment. The electronics board is available in two sizes, for easy integration into existing climate and test chambers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Measurement Module - EE1950 - E+E Elektronik
Engerwitzdorf, Austria
Dew Point Measurement Module
EE1950
Dew Point Measurement Module EE1950
The EE1950 dew point module is dedicated for applications with continuous high humidity and condensing conditions. With excellent temperature compensation across the working range -70°C to 180°C (-94 to 356 °F), the module is the ideal choice for climate chambers. The outstanding long term stability of the EE1950 under continuous high humidity conditions rests on the innovative, heated E+E humidity and temperature sensing element HMC01. Together with an additional, external temperature sensor, the dew point module is the perfect solution for precise calculation of the relative humidity and for climate chamber control. The proprietary E+E coating protects the sensing element from dust, dirt and corrosive agents. Therefore, the EE1950 performs reliably even in harsh environment. Thanks to the Automatic Sensor ReCovery (ARC) function, the sensor also copes well with chemical contamination. By controlled heating, the chemicals gaze out from the sensing element. The analogue output of the EE1950 can be set to current or voltage. The service interface and the free EE-PCS configuration software allow for output scaling and adjustment. The electronics board is available in two sizes, for easy integration into existing climate and test chambers.

The EE1950 dew point module is dedicated for applications with continuous high humidity and condensing conditions. With excellent temperature compensation across the working range -70°C to 180°C (-94 to 356 °F), the module is the ideal choice for climate chambers.

The outstanding long term stability of the EE1950 under continuous high humidity conditions rests on the innovative, heated E+E humidity and temperature sensing element HMC01.

Together with an additional, external temperature sensor, the dew point module is the perfect solution for precise calculation of the relative humidity and for climate chamber control.

The proprietary E+E coating protects the sensing element from dust, dirt and corrosive agents. Therefore, the EE1950 performs reliably even in harsh environment.

Thanks to the Automatic Sensor ReCovery (ARC) function, the sensor also copes well with chemical contamination. By controlled heating, the chemicals gaze out from the sensing element.

The analogue output of the EE1950 can be set to current or voltage. The service interface and the free EE-PCS configuration software allow for output scaling and adjustment. The electronics board is available in two sizes, for easy integration into existing climate and test chambers.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE1950
Product Name Dew Point Measurement Module
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2769883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Multi-function Humidity Detector - 5853736 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Relative Humidity Range 1 to 99 %
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details