E+E Elektronik Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| EE8915 measures reliably CO2 concentration in harsh environment and complies with the relevant railway standards. Active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independent... | |
| The digital module EE894 measures carbon dioxide (CO2), relative humidity (RH), temperature (T) and ambient pressure (p). Temperature and pressure compensation ensures high CO2 measurement accuracy under changing environmental conditions. | |
| The EE820 measures reliably CO2 concentration in harsh, demanding applications. A multipoint CO2 and temperature factory adjustment leads to excellent accuracy over the entire temperature working range. The EE820 incorporates... | |
| The EE850 is a 3 in 1 duct mounted transmitter ideal for demand controlled ventilation and building automation. It combines CO2, humidity and temperature in an innovative and functional enclosure. | |
| The EE872 reliably measures CO2 concentration up to 5 % (50 000 ppm) in agriculture, life stock barns, hatchers, incubators, green houses or outdoors. The active pressure and temperature compensation... |