The EE35 dew point transmitter from E+E Elektronik is designed for precise dew point measurement in industrial applications, with a measurement range of -60 to 60°C Td (-76 to 140°F Td) and an accuracy of ±2°C (±3.6°F). It features a user-friendly housing and utilizes advanced polymer humidity sensors, ensuring reliable performance even in low humidity conditions. The device includes two configurable analogue outputs for dew point and temperature measurements, and an optional alarm output that can be set via a potentiometer to signal when dew point thresholds are exceeded. The EE35 can be equipped with an optional display for real-time monitoring of measurement values and MIN/MAX data. Its installation options include direct mounting or a ball valve setup, allowing for easy probe maintenance without process interruption. The transmitter is suitable for various applications, including drying processes, air pressure pipelines, and chemical industries.
The EE35 dew point and temperature transmitter is ideal for accurate measurement of low dew point teperature in demanding applications such as drying processes or compressed air monitoring.
Integrated Auto-Calibration:
Best reliability and long term stability are ensured by the auto-calibration procedure in combination with the well proven E+E humidity sensors. The auto-calibration adjusts periodically the EE35 dew point transmitter without disturbing the industrilal process, and leads to an accuracy of ± 2 °C (±3.6 °F) Td down to -60 °C (-76 °F) Td.
Two freely configurable and scalable analogue outputs are available for the measurement values dew point (Td), frost point (Tf) and temperature (T).
An optional relay output provides an alarm signal when the dew point threshold set with a potentiometer is exceeded. The optional display and the associated MIN/MAX values allow for a quick status check in the field.
With the optional ball valve the sensing probe can be mounted and dismounted without process interruption.
| E+E Elektronik | |
|---|---|
| Product Category | Hygrometers and Humidity Measurement Instruments |
| Product Number | EE35 |
| Product Name | Dew Point Transmitter |
| Technology | Capacitive |
| Features | Self Calibrating |
| Variables Measured | DewPoint; Temperature |
| Form Factor | Transmitter |
| Dew Point Range | -76 to 140 F (-60 to 60 C) |