E+E Elektronik Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| A Single Module - 3 Measurands The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). | |
| Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on... | |
| Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E... | |
| The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and... |