E+E Elektronik Datasheets for Humidity Transmitters

Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure.
Humidity Transmitters: Learn more

Product Name Notes
EE04 compact humidity and temperature probe is optimised for OEM applications. It offers high accuracy and long term stability at an outstanding price / performance ratio. The relative humidity output...
EE31 is optimized for reliable humidity and temperature measurement in demanding industrial applications up to 180°C (356°F). In addition to precise measurement of relative humidity and temperature, the transmitter calculates...
EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap...
EE33-M is optimised for reliable humidity and temperature measurement in high-end meteorology applications. A dual heating system prevents condensation on the humidity sensor, on the sensing probe and on the...
Reliable dew point monitoring is essential for minimizing ownership costs of compressed air supply with refrigeration dryers. It allows for condition based planning of the service intervals and for avoiding...
The compact EE355 dew point transmitter with a measuring range down to -60 °C (-76 °F) Td and outstanding price/performance ratio is dedicated for applications in compressed air systems, plastic...
The EE03 is an accurate humidity and temperature digital sensor with serial two-wire interface and a simple E2 protocol. Originally designed for the automotive industry, EE03 can be used as...
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or...
The EE150 humidity and temperature transmitter has been optimised specifically for use in the HVAC and building automation and impresses with an outstanding price/performance ratio. The clever housing concept, the...
The EE220 humidity and temperature transmitter with pluggable, interchangeable probes is optimized for clean room, food and pharmaceutical industry. The EE220 basis unit can accommodate one combined EE07 RH and...
The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and...
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and...
The EE35 dew point and temperature transmitter is ideal for accurate measurement of low dew point teperature in demanding applications such as drying processes or compressed air monitoring. Integrated Auto-Calibration:...
The room wireless transmitter EE245 is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and...