E+E Elektronik OEM Humidity and Temperature Sensor EE040

Description
The compact EE040 humidity and temperature sensor offers high accuracy and long term stability at an outstanding price / performance ratio. EE040 is dedicated for cost effective measurement of the relative humidity (RH) and temperature (T) in OEM applications. The proprietary E+E coating protects the RH sensor against dirt, dust and corrosion, which leads to excellent long-term stability even in polluted environment. The measured data is available on two analogue voltage EE040 outputs. The design of the probe, the plug connection and the mounting flange included in the scope of supply facilitate the design-in, installation and replacement.
Datasheet
Description
The compact EE040 humidity and temperature sensor offers high accuracy and long term stability at an outstanding price / performance ratio. EE040 is dedicated for cost effective measurement of the relative humidity (RH) and temperature (T) in OEM applications. The proprietary E+E coating protects the RH sensor against dirt, dust and corrosion, which leads to excellent long-term stability even in polluted environment. The measured data is available on two analogue voltage EE040 outputs. The design of the probe, the plug connection and the mounting flange included in the scope of supply facilitate the design-in, installation and replacement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Humidity and Temperature Sensor - EE040 - E+E Elektronik
Engerwitzdorf, Austria
OEM Humidity and Temperature Sensor
EE040
OEM Humidity and Temperature Sensor EE040
The compact EE040 humidity and temperature sensor offers high accuracy and long term stability at an outstanding price / performance ratio. EE040 is dedicated for cost effective measurement of the relative humidity (RH) and temperature (T) in OEM applications. The proprietary E+E coating protects the RH sensor against dirt, dust and corrosion, which leads to excellent long-term stability even in polluted environment. The measured data is available on two analogue voltage EE040 outputs. The design of the probe, the plug connection and the mounting flange included in the scope of supply facilitate the design-in, installation and replacement.

The compact EE040 humidity and temperature sensor offers high accuracy and long term stability at an outstanding price / performance ratio.

EE040 is dedicated for cost effective measurement of the relative humidity (RH) and temperature (T) in OEM applications.

The proprietary E+E coating protects the RH sensor against dirt, dust and corrosion, which leads to excellent long-term stability even in polluted environment.

The measured data is available on two analogue voltage EE040 outputs.

The design of the probe, the plug connection and the mounting flange included in the scope of supply facilitate the design-in, installation and replacement.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE040
Product Name OEM Humidity and Temperature Sensor
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1976032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Digital Hygrometer
Relative Humidity Range 99 %
View Details
Handheld Humidity Detector - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details