E+E Elektronik Humidity and Temperature Probe with Digital Output EE07

Description
The EE07 digital probe is available in polycarbonate and stainlees steel enclosure and measures accurately humidity and temperature over a wide temperature range. With the choice of appropriate filter cap EE07 is suitable for a variety of demanding applications. The compact design and M12 connector allow an easy system integration. For meteorology and other outdoor applications, the EE07 can be used with the optional radiation shield. Probe setup and adjustment can be performed with an optional configuration kit. EE07-02 is an EE07 version optimized for very low power consumption, ideal for battery powered measurement devices. Typical Applications Humidifiers and dehumidifiers Meteorology Building automation Artificial snow machines Data loggers, handheld meters Battery powered measurement devices
Datasheet
Description
The EE07 digital probe is available in polycarbonate and stainlees steel enclosure and measures accurately humidity and temperature over a wide temperature range. With the choice of appropriate filter cap EE07 is suitable for a variety of demanding applications. The compact design and M12 connector allow an easy system integration. For meteorology and other outdoor applications, the EE07 can be used with the optional radiation shield. Probe setup and adjustment can be performed with an optional configuration kit. EE07-02 is an EE07 version optimized for very low power consumption, ideal for battery powered measurement devices. Typical Applications Humidifiers and dehumidifiers Meteorology Building automation Artificial snow machines Data loggers, handheld meters Battery powered measurement devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Probe with Digital Output - EE07 - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Probe with Digital Output
EE07
Humidity and Temperature Probe with Digital Output EE07
The EE07 digital probe is available in polycarbonate and stainlees steel enclosure and measures accurately humidity and temperature over a wide temperature range. With the choice of appropriate filter cap EE07 is suitable for a variety of demanding applications. The compact design and M12 connector allow an easy system integration. For meteorology and other outdoor applications, the EE07 can be used with the optional radiation shield. Probe setup and adjustment can be performed with an optional configuration kit. EE07-02 is an EE07 version optimized for very low power consumption, ideal for battery powered measurement devices. Typical Applications Humidifiers and dehumidifiers Meteorology Building automation Artificial snow machines Data loggers, handheld meters Battery powered measurement devices

The EE07 digital probe is available in polycarbonate and stainlees steel enclosure and measures accurately humidity and temperature over a wide temperature range.

With the choice of appropriate filter cap EE07 is suitable for a variety of demanding applications. The compact design and M12 connector allow an easy system integration. For meteorology and other outdoor applications, the EE07 can be used with the optional radiation shield.

Probe setup and adjustment can be performed with an optional configuration kit.

EE07-02 is an EE07 version optimized for very low power consumption, ideal for battery powered measurement devices.

Typical Applications

  • Humidifiers and dehumidifiers
  • Meteorology
  • Building automation
  • Artificial snow machines
  • Data loggers, handheld meters
  • Battery powered measurement devices
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE07
Product Name Humidity and Temperature Probe with Digital Output
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1976032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Digital Hygrometer
Relative Humidity Range 99 %
View Details
Air Humidity Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details