E+E Elektronik Capacitive Humidity Sensor HCT01

Description
The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application. The humidity sensor comes pre-adjusted from the factory thus making a time-consuming humidity adjustment unnecessary. The temperature measurement occurs using a highly precise thin-film element, a must for the exact determination of a dewpoint. The DFN housing of the humidity sensor ensures maximum mechanical sensor protection and facilitates the processing using standard reflow soldering process. A protective film applied to the active humidity sensor surface ensures a protection against contamination such as dust, salt or chemical pollution. Depending on the accuracy requirements and available evaluation electronics, different cost-effective evaluation circuitry is available for the humidity sensor – our specialists will be glad to assist you. Humidity sensor applications: automotive industry climate control data loggers humidity monitoring
Datasheet
Description
The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application. The humidity sensor comes pre-adjusted from the factory thus making a time-consuming humidity adjustment unnecessary. The temperature measurement occurs using a highly precise thin-film element, a must for the exact determination of a dewpoint. The DFN housing of the humidity sensor ensures maximum mechanical sensor protection and facilitates the processing using standard reflow soldering process. A protective film applied to the active humidity sensor surface ensures a protection against contamination such as dust, salt or chemical pollution. Depending on the accuracy requirements and available evaluation electronics, different cost-effective evaluation circuitry is available for the humidity sensor – our specialists will be glad to assist you. Humidity sensor applications: automotive industry climate control data loggers humidity monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Humidity Sensor - HCT01 - E+E Elektronik
Engerwitzdorf, Austria
Capacitive Humidity Sensor
HCT01
Capacitive Humidity Sensor HCT01
The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application. The humidity sensor comes pre-adjusted from the factory thus making a time-consuming humidity adjustment unnecessary. The temperature measurement occurs using a highly precise thin-film element, a must for the exact determination of a dewpoint. The DFN housing of the humidity sensor ensures maximum mechanical sensor protection and facilitates the processing using standard reflow soldering process. A protective film applied to the active humidity sensor surface ensures a protection against contamination such as dust, salt or chemical pollution. Depending on the accuracy requirements and available evaluation electronics, different cost-effective evaluation circuitry is available for the humidity sensor – our specialists will be glad to assist you. Humidity sensor applications: automotive industry climate control data loggers humidity monitoring

The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application.

The humidity sensor comes pre-adjusted from the factory thus making a time-consuming humidity adjustment unnecessary. The temperature measurement occurs using a highly precise thin-film element, a must for the exact determination of a dewpoint.

The DFN housing of the humidity sensor ensures maximum mechanical sensor protection and facilitates the processing using standard reflow soldering process. A protective film applied to the active humidity sensor surface ensures a protection against contamination such as dust, salt or chemical pollution.
Depending on the accuracy requirements and available evaluation electronics, different cost-effective evaluation circuitry is available for the humidity sensor – our specialists will be glad to assist you.

Humidity sensor applications:

  • automotive industry
  • climate control
  • data loggers
  • humidity monitoring
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HCT01
Product Name Capacitive Humidity Sensor
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Relative Humidity Meter - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details
Hygrometers - 2769885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details