E+E Elektronik Digital Humidity and Temperature Sensor EEH210

Description
Well proven humidity sensor element, state-of-the-art ASIC technology and highly accurate humidity and temperature adjustment represent the basis for outstanding performance of the digital humidity and temperature sensor EEH210. The proprietary E+E coating protects the active sensor surface against dirt and corrosion, which leads to excellent long-term stability even in polluted environment. Precise humidity and temperature factory adjustment ensures a high accuracy of ±2% RH and ±0.3 °C (±0.54 °F). The measured values are available on I2C, PWM, PDM and SPIdigital interfaces. The 3 V supply voltage increases the versatility of the digital humidity and temperature sensor. With very small dimensions, the sensor can also be used in applications with space restrictions.
Datasheet
Description
Well proven humidity sensor element, state-of-the-art ASIC technology and highly accurate humidity and temperature adjustment represent the basis for outstanding performance of the digital humidity and temperature sensor EEH210. The proprietary E+E coating protects the active sensor surface against dirt and corrosion, which leads to excellent long-term stability even in polluted environment. Precise humidity and temperature factory adjustment ensures a high accuracy of ±2% RH and ±0.3 °C (±0.54 °F). The measured values are available on I2C, PWM, PDM and SPIdigital interfaces. The 3 V supply voltage increases the versatility of the digital humidity and temperature sensor. With very small dimensions, the sensor can also be used in applications with space restrictions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Humidity and Temperature Sensor - EEH210 - E+E Elektronik
Engerwitzdorf, Austria
Digital Humidity and Temperature Sensor
EEH210
Digital Humidity and Temperature Sensor EEH210
Well proven humidity sensor element, state-of-the-art ASIC technology and highly accurate humidity and temperature adjustment represent the basis for outstanding performance of the digital humidity and temperature sensor EEH210. The proprietary E+E coating protects the active sensor surface against dirt and corrosion, which leads to excellent long-term stability even in polluted environment. Precise humidity and temperature factory adjustment ensures a high accuracy of ±2% RH and ±0.3 °C (±0.54 °F). The measured values are available on I2C, PWM, PDM and SPIdigital interfaces. The 3 V supply voltage increases the versatility of the digital humidity and temperature sensor. With very small dimensions, the sensor can also be used in applications with space restrictions.

Well proven humidity sensor element, state-of-the-art ASIC technology and highly accurate humidity and temperature adjustment represent the basis for outstanding performance of the digital humidity and temperature sensor EEH210.

The proprietary E+E coating protects the active sensor surface against dirt and corrosion, which leads to excellent long-term stability even in polluted environment.

Precise humidity and temperature factory adjustment ensures a high accuracy of ±2% RH and ±0.3 °C (±0.54 °F). The measured values are available on I2C, PWM, PDM and SPIdigital interfaces.

The 3 V supply voltage increases the versatility of the digital humidity and temperature sensor. With very small dimensions, the sensor can also be used in applications with space restrictions.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EEH210
Product Name Digital Humidity and Temperature Sensor
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2068913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Wall mounted
Operating Temp 23 to 122 F (-5 to 50 C)
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
Relative Humidity Range 50 to 90 %
View Details