E+E Elektronik Dew Point Sensor EE371

Description
EE371 is dedicated for accurate and reliable monitoring of the dew point temperature (Td) in the range -60...60 °C Td (-76...140 °F Td), with pressure rating up to 100 bar (1 450 psi). It is ideal for compressed air systems and industrial process control. Besides Td, the device measures also frost point temperature (Tf) or volume concentration (Wv). The EE371 features the innovative, monolithic E+E HMC01 humidity and temperature sensing element. In combination with a sophisticated auto-calibration procedure, this leads to accuracy better than ±2°C Td (±3.6 °F Td) and to excellent long term stability. The robust metal enclosure, the swirling front-end, various process connections and sampling options allow for easy and comfortable design-in, mounting and operation. The measured data is available on two freely configurable voltage or current outputs as well as on the LCD display. An optional adapter and the free EE-PCS Product Configuration Software facilitate easy configuration and adjustment of the EE371.
Datasheet
Description
EE371 is dedicated for accurate and reliable monitoring of the dew point temperature (Td) in the range -60...60 °C Td (-76...140 °F Td), with pressure rating up to 100 bar (1 450 psi). It is ideal for compressed air systems and industrial process control. Besides Td, the device measures also frost point temperature (Tf) or volume concentration (Wv). The EE371 features the innovative, monolithic E+E HMC01 humidity and temperature sensing element. In combination with a sophisticated auto-calibration procedure, this leads to accuracy better than ±2°C Td (±3.6 °F Td) and to excellent long term stability. The robust metal enclosure, the swirling front-end, various process connections and sampling options allow for easy and comfortable design-in, mounting and operation. The measured data is available on two freely configurable voltage or current outputs as well as on the LCD display. An optional adapter and the free EE-PCS Product Configuration Software facilitate easy configuration and adjustment of the EE371.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Sensor - EE371 - E+E Elektronik
Engerwitzdorf, Austria
Dew Point Sensor
EE371
Dew Point Sensor EE371
EE371 is dedicated for accurate and reliable monitoring of the dew point temperature (Td) in the range -60...60 °C Td (-76...140 °F Td), with pressure rating up to 100 bar (1 450 psi). It is ideal for compressed air systems and industrial process control. Besides Td, the device measures also frost point temperature (Tf) or volume concentration (Wv). The EE371 features the innovative, monolithic E+E HMC01 humidity and temperature sensing element. In combination with a sophisticated auto-calibration procedure, this leads to accuracy better than ±2°C Td (±3.6 °F Td) and to excellent long term stability. The robust metal enclosure, the swirling front-end, various process connections and sampling options allow for easy and comfortable design-in, mounting and operation. The measured data is available on two freely configurable voltage or current outputs as well as on the LCD display. An optional adapter and the free EE-PCS Product Configuration Software facilitate easy configuration and adjustment of the EE371.

EE371 is dedicated for accurate and reliable monitoring of the dew point temperature (Td) in the range -60...60 °C Td (-76...140 °F Td), with pressure rating up to 100 bar (1 450 psi). It is ideal for compressed air systems and industrial process control. Besides Td, the device measures also frost point temperature (Tf) or volume concentration (Wv).

The EE371 features the innovative, monolithic E+E HMC01 humidity and temperature sensing element. In combination with a sophisticated auto-calibration procedure, this leads to accuracy better than ±2°C Td (±3.6 °F Td) and to excellent long term stability.

The robust metal enclosure, the swirling front-end, various process connections and sampling options allow for easy and comfortable design-in, mounting and operation. The measured data is available on two freely configurable voltage or current outputs as well as on the LCD display.

An optional adapter and the free EE-PCS Product Configuration Software facilitate easy configuration and adjustment of the EE371.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE371
Product Name Dew Point Sensor
Technology Capacitive
Features Self Calibrating
Variables Measured DewPoint; Volume Concentration
Form Factor Sensor
Dew Point Range -76 to 140 F (-60 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1651486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Analogue
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Multi-function Humidity Detector - 5853736 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Relative Humidity Range 1 to 99 %
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
View Details