E+E Elektronik Intrinsically Safe Humidity and Temperature Sensor EE100Ex

Description
The EE100Ex intrinsically safe sensor is dedicated for measurement of relative humidity [RH] and temperature [T] in explosion hazard areas. It complies with the ATEX (Europe) and IECEx (international) classifications for application in gas up to Zone 1. Measurement Performance With the very robust sensing head, the proprietary sensor protection and the encapsulated measurement electronics inside the probe, the EE100Ex stands for best accuracy and long term stability. Reliable in Harsh Environment Due to the robust metal IP65 enclosure and the wide choice of filter caps, the EE100Ex performs reliably in demanding applications such as utility tunnels, hazardous storage rooms or pharmaceutical industry. Power Supply and Outputs Besides measurement of relative humidity and temperature, the EE100Ex calculates dew point [Tf] and frost point temperature [Td]. The intrinsically safe humidity and temperature sensor features two galvanically isolated 4-20 mA outputs in 2-wire technology. Typical Applications Explosive, hazardous storage rooms Utility tunnels Pharmaceutical industry
Datasheet
Description
The EE100Ex intrinsically safe sensor is dedicated for measurement of relative humidity [RH] and temperature [T] in explosion hazard areas. It complies with the ATEX (Europe) and IECEx (international) classifications for application in gas up to Zone 1. Measurement Performance With the very robust sensing head, the proprietary sensor protection and the encapsulated measurement electronics inside the probe, the EE100Ex stands for best accuracy and long term stability. Reliable in Harsh Environment Due to the robust metal IP65 enclosure and the wide choice of filter caps, the EE100Ex performs reliably in demanding applications such as utility tunnels, hazardous storage rooms or pharmaceutical industry. Power Supply and Outputs Besides measurement of relative humidity and temperature, the EE100Ex calculates dew point [Tf] and frost point temperature [Td]. The intrinsically safe humidity and temperature sensor features two galvanically isolated 4-20 mA outputs in 2-wire technology. Typical Applications Explosive, hazardous storage rooms Utility tunnels Pharmaceutical industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Humidity and Temperature Sensor - EE100Ex - E+E Elektronik
Engerwitzdorf, Austria
Intrinsically Safe Humidity and Temperature Sensor
EE100Ex
Intrinsically Safe Humidity and Temperature Sensor EE100Ex
The EE100Ex intrinsically safe sensor is dedicated for measurement of relative humidity [RH] and temperature [T] in explosion hazard areas. It complies with the ATEX (Europe) and IECEx (international) classifications for application in gas up to Zone 1. Measurement Performance With the very robust sensing head, the proprietary sensor protection and the encapsulated measurement electronics inside the probe, the EE100Ex stands for best accuracy and long term stability. Reliable in Harsh Environment Due to the robust metal IP65 enclosure and the wide choice of filter caps, the EE100Ex performs reliably in demanding applications such as utility tunnels, hazardous storage rooms or pharmaceutical industry. Power Supply and Outputs Besides measurement of relative humidity and temperature, the EE100Ex calculates dew point [Tf] and frost point temperature [Td]. The intrinsically safe humidity and temperature sensor features two galvanically isolated 4-20 mA outputs in 2-wire technology. Typical Applications Explosive, hazardous storage rooms Utility tunnels Pharmaceutical industry

The EE100Ex intrinsically safe sensor is dedicated for measurement of relative humidity [RH] and temperature [T] in explosion hazard areas. It complies with the ATEX (Europe) and IECEx (international) classifications for application in gas up to Zone 1.

Measurement Performance
With the very robust sensing head, the proprietary sensor protection and the encapsulated measurement electronics inside the probe, the EE100Ex stands for best accuracy and long term stability.

Reliable in Harsh Environment
Due to the robust metal IP65 enclosure and the wide choice of filter caps, the EE100Ex performs reliably in demanding applications such as utility tunnels, hazardous storage rooms or pharmaceutical industry.

Power Supply and Outputs
Besides measurement of relative humidity and temperature, the EE100Ex calculates dew point [Tf] and frost point temperature [Td]. The intrinsically safe humidity and temperature sensor features two galvanically isolated 4-20 mA outputs in 2-wire technology.

Typical Applications

  • Explosive, hazardous storage rooms
  • Utility tunnels
  • Pharmaceutical industry
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE100Ex
Product Name Intrinsically Safe Humidity and Temperature Sensor
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2410448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
View Details