E+E Elektronik Capacitive Humidity Sensor with Leads HC201

Description
HC201 is the ideal solution for large volume cost-effective applications in indoor climate control. For the range of 20...90% RH, linear approximation is possible, errors will be lower than ± 2% RH. The version with plastic housing, HC201/H is available for easy manual mounting on PCBs.
Description
HC201 is the ideal solution for large volume cost-effective applications in indoor climate control. For the range of 20...90% RH, linear approximation is possible, errors will be lower than ± 2% RH. The version with plastic housing, HC201/H is available for easy manual mounting on PCBs.
Datasheet
Datasheet Summary
Powered by GS/AI

The HC201 is a capacitive humidity sensor designed for low-cost applications, operating within a humidity range of 20 to 90 %RH with an accuracy of better than ±2 %RH. It features a leaded design that allows for flexible mounting options, including an offset installation to minimize interference from nearby heat sources. The sensor is suitable for wettable conditions, ensuring accurate measurements even in humid environments. This sensor is characterized by high repeatability, sensitivity, and long-term stability, along with good resistance to pollutants. It is available in different packaging options, including a version for easy manual mounting on printed circuit boards (PCBs). Typical applications include HVAC systems, handheld devices, humidifiers, and dehumidifiers.

Datasheet Summary
Powered by GS/AI

The HC201 is a capacitive humidity sensor designed for low-cost applications, operating within a humidity range of 20 to 90 %RH with an accuracy of better than ±2 %RH. It features a leaded design that allows for flexible mounting options, including an offset installation to minimize interference from nearby heat sources. The sensor is suitable for wettable conditions, ensuring accurate measurements even in humid environments. This sensor is characterized by high repeatability, sensitivity, and long-term stability, along with good resistance to pollutants. It is available in different packaging options, including a version for easy manual mounting on printed circuit boards (PCBs). Typical applications include HVAC systems, handheld devices, humidifiers, and dehumidifiers.

Suppliers

Company
Product
Description
Supplier Links
Capacitive Humidity Sensor with Leads - HC201 - E+E Elektronik
Engerwitzdorf, Austria
Capacitive Humidity Sensor with Leads
HC201
Capacitive Humidity Sensor with Leads HC201
HC201 is the ideal solution for large volume cost-effective applications in indoor climate control. For the range of 20...90% RH, linear approximation is possible, errors will be lower than ± 2% RH. The version with plastic housing, HC201/H is available for easy manual mounting on PCBs.

HC201 is the ideal solution for large volume cost-effective applications in indoor climate control.

For the range of 20...90% RH, linear approximation is possible, errors will be lower than ± 2% RH.

The version with plastic housing, HC201/H is available for easy manual mounting on PCBs.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HC201
Product Name Capacitive Humidity Sensor with Leads
Technology Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2184309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details