E+E Elektronik Datasheets for Air Flow Sensors
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more
| Product Name | Notes |
|---|---|
| EE650 employs the new VTQ air flow sensor element, which operates on the thermal anemometer principle and is manufactured by E+E in state-of-the-art thin film technology. Due to its... | |
| EE671 is a compact air velocity probe for HVAC applications. The built-in flow sensing element VTQ combines the advantages of state-of-the-art E+E thin-film manufacturing and of the newest transfer molding... | |
| Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure. | |
| The EE576 is a compact air velocity transmitter designed for measurement of lowest velocity. Equipped with a newly developed sensor head and utilizing the proven E+E hot-film element, already tested... | |
| The EE660 air velocity sensor operates on the hot film anemometer principle and is optimised for precise measurement of very low air velocity in laminar flow monitoring and clean room... | |
| The EE75 air velocity transmitters are optimized for high accuracy up to 40 m/s (8000 ft/min) over the temperature range -40...120 °C (-40...248 °F). The high-end air velocity sensor element... |