E+E Elektronik Humidity and Temperature Transmitter EE23

Description
The EE23 is a cost optimised, reliable transmitter for industrial and high-end climate control applications in the range -40...180 °C (-40...356 °F). It measures accurately relative humidity (RH) and temperature (T) and calculates the dew point (Td) and the frost point (Tf). EE23 is available for wall or duct mount, with remote probe, as well as with miniature remote probe. The modular enclosure facilitates mounting, wiring, replacement and maintenance. The measured data is available on two analogue outputs, an alarm output and on the LCD display. The E+E proprietary coating protects the sensing elements against corrosive and electrically conductive pollution. EE23 is user configurable and adjustable with push buttons on the electronics board or via software. Typical Applications Industrial process control High-end climate control
Datasheet
Description
The EE23 is a cost optimised, reliable transmitter for industrial and high-end climate control applications in the range -40...180 °C (-40...356 °F). It measures accurately relative humidity (RH) and temperature (T) and calculates the dew point (Td) and the frost point (Tf). EE23 is available for wall or duct mount, with remote probe, as well as with miniature remote probe. The modular enclosure facilitates mounting, wiring, replacement and maintenance. The measured data is available on two analogue outputs, an alarm output and on the LCD display. The E+E proprietary coating protects the sensing elements against corrosive and electrically conductive pollution. EE23 is user configurable and adjustable with push buttons on the electronics board or via software. Typical Applications Industrial process control High-end climate control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Transmitter - EE23 - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Transmitter
EE23
Humidity and Temperature Transmitter EE23
The EE23 is a cost optimised, reliable transmitter for industrial and high-end climate control applications in the range -40...180 °C (-40...356 °F). It measures accurately relative humidity (RH) and temperature (T) and calculates the dew point (Td) and the frost point (Tf). EE23 is available for wall or duct mount, with remote probe, as well as with miniature remote probe. The modular enclosure facilitates mounting, wiring, replacement and maintenance. The measured data is available on two analogue outputs, an alarm output and on the LCD display. The E+E proprietary coating protects the sensing elements against corrosive and electrically conductive pollution. EE23 is user configurable and adjustable with push buttons on the electronics board or via software. Typical Applications Industrial process control High-end climate control

The EE23 is a cost optimised, reliable transmitter for industrial and high-end climate control applications in the range -40...180 °C (-40...356 °F). It measures accurately relative humidity (RH) and temperature (T) and calculates the dew point (Td) and the frost point (Tf).

EE23 is available for wall or duct mount, with remote probe, as well as with miniature remote probe. The modular enclosure facilitates mounting, wiring, replacement and maintenance.

The measured data is available on two analogue outputs, an alarm output and on the LCD display. The E+E proprietary coating protects the sensing elements against corrosive and electrically conductive pollution.

EE23 is user configurable and adjustable with push buttons on the electronics board or via software.

Typical Applications

  • Industrial process control
  • High-end climate control
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EE23
Product Name Humidity and Temperature Transmitter
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.3 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 2410448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Multifunction Relative Humidity Meter - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details