Beckhoff Automation LLC Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| The Conformance Test Tool (CTT) enables in-house testing of EtherCAT slave devices. Use of the CTT supports EtherCAT device development, helps to ensure conformance prior to device release and to... | |
| The counter module has two fast counters running at up to 100 kHz. It counts binary pulses and transmits the counter state to the higher-level automation unit. The up/down input... | |
| The counter module has two fast counters running at up to 100 kHz. It counts binary pulses, and transmits the counter state to the higher-level automation unit. The up/down input... | |
| The digital IE2403 I/O module has sixteen channels with eight inputs and eight outputs. The device can therefore be flexibly adapted to the requirements of the application. The outputs handle... | |
| The digital input terminal KL1501 is an up/down counter and transports the counter value electrically isolated to the higher-level automation device. When used as a single-channel up/down counter (32 bits),... | |
| The digital KL1362 input terminal analyzes the input signals of break-in sensors with the aid of a current loop. It enables safe monitoring of alarm contacts with fixed resistance ratio. | |
| The digital KL2784 Bus Terminal provides four switches that can be used like a relay contact for AC/DC voltages. The electronic switch is realized through high-performance MOSFET transistors with low... | |
| The digital KL2794 Bus Terminal provides four potential-free semiconductor switches that can be used like a relay contact for AC/DC voltages. The electronic switch is realized through high-performance MOSFET transistors... | |
| The digital KL2798 Bus Terminal provides eight switches that can be used like a relay contact for AC/DC voltages. The electronic switch is realized through high-performance MOSFET transistors with low... | |
| The EL1722 digital input terminal acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The direct connection... | |
| The EL1862 digital input terminal offers 16 channels in a very compact design. A 20-pin connector enables the secure connection of plug connectors using insulation displacement contact, as is usual... | |
| The EP6224-0522 IO-Link module enables the connection of up to four IO-Link devices. These can be actuators, sensors, or a combination of both. On the M12 sockets with the Class... | |
| The EPP2809-0021 EtherCAT P Box is designed for processing digital/binary signals. It connects the binary control signals from the automation device on to the actuators at the process level. The... | |
| The EPP2809-0022 EtherCAT P Box is designed for processing digital/binary signals. It connects the binary control signals from the automation device on to the actuators at the process level. The... | |
| The EPP2816-0003 EtherCAT P Box module is intended for processing digital/binary signals. It connects the binary control signals of the automation device to the actuators at process level. The outputs... | |
| The EPP2816-0004 EtherCAT P Box is designed for processing digital/binary signals. It connects the binary control signals from the automation device on to the actuators at the process level. The... | |
| The EPP2816-0008 EtherCAT P Box is designed for processing digital/binary signals. It connects the binary control signals from the automation device on to the actuators at the process level. The... | |
| The EPP2816-0010 EtherCAT P Box is designed for processing digital/binary signals. It connects the binary control signals from the automation device on to the actuators at the process level. The... | |
| The EPP2817-0008 EtherCAT P Box is designed for processing digital/binary signals. It connects the binary control signals from the automation device on to the actuators at the process level. The... | |
| The EPP2839-0022 EtherCAT P Box module is intended for processing digital/binary signals. It connects the binary control signals of the automation device to the actuators at process level. The outputs... | |
| The EPP3048-0002 EtherCAT P Box has eight channels and processes 20 mA standard signals with 16-bit resolution and up to 2000 measured values per second. Each channel can be parameterized... | |
| The EPP3174-0002 EtherCAT P Box has four analog inputs which can be individually parameterized, so that they process signals either in the -10…+10 V or the 0/4…20 mA range. The... | |
| The EPP3184-0002 EtherCAT P Box has four analog inputs which can be individually parameterized, so that they process signals either in the -10/0…+10 V or the 0/4…20 mA range. The... | |
| The EPP3184-0802 EtherCAT P Box allows the direct connection of HART-capable field devices. It supplies measuring transducers located in the field and transmits their analog measuring signals electrically isolated to... | |
| The EPP3204-0002 EtherCAT P Box with analog inputs allows resistance sensors to be connected directly. The module’s circuitry can operate the sensors using 2-, 3- or 4-wire connection techniques. Linearization... | |
| The EPP3314-0002 EtherCAT P Box with analog inputs permits four thermocouples to be directly connected. The module’s circuit can operate thermocouple sensors using the 2-wire technique. Linearization over the full... | |
| The EPP3356-0022 EtherCAT P Box module allows direct connection of a resistance bridge (strain gauge) or load cell in a 4-wire terminating system. The ratio of the UD bridge... | |
| The EPP3504-0023 EtherCAT P Box is designed for the evaluation of measuring bridges in full-bridge, half-bridge and quarter-bridge configuration. It also supports the potentiometer, Pt1000 (RTD) and ±10 V measuring... | |
| The EPP3632-0001 EtherCAT P Box is a 2-channel oversampling interface for up to two IEPE sensors with 2-wire connection. The current of the integrated constant current source can be set... | |
| The EPP3744-0041 EtherCAT P Box, equipped with six digital inputs, two digital outputs and four pressure inputs, acquires these signals and transmits them – electrically isolated – to the controller. | |
| The EPP3744-1041 EtherCAT P Box, equipped with six digital inputs, two digital outputs and four pressure inputs, acquires these signals and transmits them – electrically isolated – to the controller. | |
| The EPP3752-0000 EtherCAT P Box has two internal 3-axis accelerometers with 10 bits and a selectable measuring range of ±2 g, ±4 g, ±8 g and ±16 g. The sampling... | |
| The EPP3754-0002 EtherCAT P Box has four analog multi-functional inputs, which can be parameterized individually and extensively: voltage measurement: -10…+10 V, 0...10 V current measurement: ±20 mA, 4...20 mA, 0...20... | |
| The EPP3754-0702 EtherCAT P Box has four analog multi-functional inputs, which can be parameterized individually and extensively: voltage measurement: -10…+10 V, 0...10 V current measurement: ±20 mA, 4...20 mA, 0...20... | |
| The EPP4174-0002 EtherCAT P Box has four analog outputs which can be individually parameterized, so that they generate signals either in the -10 to +10 V or the 0/4 to... | |
| The EPP4304-1002 EtherCAT P Box has two analog inputs, two analog outputs and two digital inputs, which can be parameterized individually, so that they either process or generate signals in... | |
| The EPP4314-1002 EtherCAT P Box combines two analog inputs, two analog outputs and two digital inputs which can be individually parameterized, so that they process/generate signals either in the ±10... | |
| The EPP4374-0002 EtherCAT P Box combines two analog inputs and two analog outputs which can be individually parameterized, so that they process/generate signals either in the -10…+10 V or the... | |
| The EPP5001-0002 EtherCAT P Box is an SSI master for the direct connection of an absolute encoder with SSI (synchronous serial interface). Single-turn and multi-turn encoders are supported. An 8-pin... | |
| The EPP5101-0002 EtherCAT P Box is an interface for direct connection of incremental encoders with differential signals (RS422) or TTL single-ended signals. Input frequencies up to 1 MHz can be... | |
| The EPP5101-0011 EtherCAT P Box is an interface for direct connection of incremental encoders with differential signals (RS422) or TTL single-ended signals. Input frequencies up to 1 kHz can be... | |
| The EPP5101-1002 EtherCAT P Box is an interface for direct connection of incremental encoders with differential signals (RS422) or TTL single-ended signals. Input frequencies up to 1 MHz can be... | |
| The EPP5151-0002 EtherCAT P Box is an interface to 24 V DC single-ended signals. Two additional 24 V digital inputs are available for saving, locking and setting the counter value. | |
| The EPP6001-0002 serial interface module allows the connection of devices with an RS232 or RS422/RS485 interface. The module transmits the data in a fully transparent manner to the higher-level automation... | |
| The EPP6090-0000 display box has an illuminated, low-reflection LC display with two lines of 16 characters. It can be used, for example, for displaying status messages or diagnostic information. A... | |
| The EPP6224-0002 IO-Link master module enables connection of up to four IO-Link devices, e.g. actuators, sensors or combinations of both. In addition, the the EPP6224-0002 offers an additional digital input... | |
| The EPP6228 IO-Link module enables connection of up to eight IO-Link devices. These can be IO-Link box modules, actuators, sensors or combinations of both. Point-to-point connection between the module and... | |
| The EPP7041-1002 EtherCAT P Box is intended for the direct connection of different Stepper Motors. The PWM output stages for two motor coils with compact design are located in the... | |
| The EPP7041-3002 EtherCAT P Box is intended for the direct connection of different stepper motors. The PWM output stages for two motor coils cover a wide voltage and current range. | |
| The EPP7342 EtherCAT P Box enables direct operation of two DC motors. The speed or position is specified by the automation device via a 16-bit value. By connection of an... | |
| The EPP9001-0060 EtherCAT P Box converts the incoming EtherCAT P signal (red M8 socket, P-coded) into an EtherCAT signal (green M8 socket). In addition, the voltage output from the U... | |
| The EPP9022-0060 EtherCAT P Box can be used for diagnosing and measuring the voltages US and UP and currents IS and IP, both temporarily during... | |
| The EPP9022-9060 EtherCAT P Box in space-saving form factor can be used for diagnosing and measuring the voltages US and UP and currents IS and IP... | |
| The EPX1058-0022 EtherCAT Box acquires signals from NAMUR field devices according to IEC 60947-5-6. The sensors are supplied with a voltage of 8.2 V and return a diagnosable current signal. | |
| The EPX2004-0022 EtherCAT Box enables direct connection of intrinsically safe actuators from zone 0/20 and 1/21 hazardous areas. The EPX2004-0022 supplies an output voltage of 24 V DC and a... | |
| The EPX3158-0022 EtherCAT Box allows the direct connection of intrinsically safe field devices located in hazardous areas classified zone 0/20 or 1/21. It supplies measuring transducers located in the field... | |
| The EPX3184-0022 analog EtherCAT Box allows intrinsically safe HART-capable field devices from hazardous areas of zones 0/20 and 1/21 to be directly connected. It supplies measuring transducers located in the... | |
| The EPX3184-0092 analog EtherCAT Box allows intrinsically safe HART-capable field devices from hazardous areas of zones 0/20 and 1/21 to be directly connected. It supplies measuring transducers located in the... | |
| The EPX3204-0022 EtherCAT Box enables direct connection of RTDs from zone 0/20 and 1/21 hazardous areas. The EPX3204-0022 circuit can operate sensors in 2-wire, 3-wire and 4-wire technology. Linearization takes... | |
| The EPX3314-0022 EtherCAT Box allows direct connection of thermocouples from zone 0/20 and 1/21 hazardous areas. The EPX3314-0022 circuit can operate sensors in 2-wire technology. Linearization takes place across the... | |
| The EQ1008-0002 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The EQ1809-0022 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The EQ2008-0002 EtherCAT Box is intended for processing digital/binary signals. It relays the binary control signals from the controller to the actuators at the process level. The eight outputs handle... | |
| The EQ2339 EtherCAT Box has 16 digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The EQ2809 EtherCAT Box with digital outputs connects the binary control signals from the controller on to the actuators at the process level. The 16 outputs handle load currents of... | |
| The EQ3174 EtherCAT Box has four analog inputs which can be individually parameterized, so that they process signals either in the -10…+10 V or the 0/4…20 mA range. The voltage... | |
| The EQ3204 EtherCAT Box with analog inputs allows resistance sensors to be connected directly. The module’s circuitry can operate the sensors using 2-, 3- or 4-wire connection techniques. Linearization over... | |
| The EQ3314 EtherCAT Box with analog inputs permits four thermocouples to be directly connected. The module’s circuit can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature... | |
| The ER1008-0001 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER1008-0002 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER1008-0022 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER1018-0001 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER1018-0002 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER1098-0001 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER1258-0001 EtherCAT Box with digital inputs acquires the fast binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The signals... | |
| The ER1258-0002 EtherCAT Box with digital inputs acquires the fast binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The signals... | |
| The ER1518-0002 EtherCAT Box with digital inputs acquires binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The signal state is... | |
| The ER1809-0021 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER1809-0022 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER1819-0021 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER1819-0022 EtherCAT Box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ER2008-0001 EtherCAT Box with digital outputs connects binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The ER2008-0002 EtherCAT Box with digital outputs connects binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The ER2008-0022 EtherCAT Box with digital outputs connects the binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of... | |
| The ER2028-0001 EtherCAT Box with digital outputs connects binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The ER2028-0002 EtherCAT Box with digital outputs connects binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The ER2028-1032 EtherCAT Box with digital outputs connects the binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of... | |
| The ER2038-0001 EtherCAT Box with digital outputs connects binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The ER2038-0002 EtherCAT Box with digital outputs connects binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The ER2308-0001 EtherCAT Box combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit proof and protected... | |
| The ER2308-0002 EtherCAT Box combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit proof and protected... | |
| The ER2318-0001 EtherCAT Box combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit proof and protected... | |
| The ER2318-0002 EtherCAT Box combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit proof and protected... | |
| The ER2328-0001 EtherCAT Box combines four digital inputs and four digital outputs in one device. A filter constant of 3.0 ms is available for the inputs. The outputs handle load... | |
| The ER2328-0002 EtherCAT Box combines four digital inputs and four digital outputs in one device. A filter constant of 3.0 ms is available for the inputs. The outputs handle load... | |
| The ER2338-0001 EtherCAT Box has eight digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ER2338-0002 EtherCAT Box has eight digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ER2338-1001 EtherCAT Box has eight digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ER2338-1002 EtherCAT Box has eight digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ER2339-0021 EtherCAT Box has 16 digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ER2339-0022 EtherCAT Box has 16 digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ER2349-0021 EtherCAT Box has 16 digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ER2349-0022 EtherCAT Box has 16 digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ER2624-0002 EtherCAT Box has four relays each of which has a single contact. The relay contact is suitable for use at up to 25 V AC or 30 V... | |
| The ER2809-0021 EtherCAT Box with digital outputs connects the binary control signals from the controller on to the actuators at the process level. The 16 outputs handle load currents of... | |
| The ER2809-0022 EtherCAT Box with digital outputs connects the binary control signals from the controller on to the actuators at the process level. The 16 outputs handle load currents of... | |
| The ER3174-0002 EtherCAT Box has four analog inputs which can be individually parameterized, so that they process signals either in the -10…+10 V or the 0/4…20 mA range. The voltage... | |
| The ER3184-0002 EtherCAT Box has four analog inputs which can be individually parameterized, so that they process signals either in the -10/0…+10 V or the 0/4…20 mA range. The voltage... | |
| The ER3184-1002 EtherCAT Box has four analog inputs which can be individually parameterized, so that they process signals either in the -10/0…+10 V or the 0/4…20 mA range. The voltage... | |
| The ER3204-0002 EtherCAT Box with analog inputs allows resistance sensors to be connected directly. The module’s circuitry can operate the sensors using 2-, 3- or 4-wire connection techniques. Linearization over... | |
| The ER3314-0002 EtherCAT Box with analog inputs permits four thermocouples to be directly connected. The module’s circuit can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature... | |
| The ER4174-0002 EtherCAT Box has four analog outputs which can be individually parameterized, so that they generate signals either in the -10…+10 V or the 0/4…20 mA range. The voltage... | |
| The ER4374-0002 EtherCAT Box combines two analog inputs and two analog outputs which can be individually parameterized, so that they process/generate signals either in the -10…+10 V or the 0/4…20... | |
| The ER6001-0002 serial interface module allows the connection of devices with an RS232 or RS422/RS485 interface. The module transmits the data in a fully transparent manner to the higher-level automation... | |
| The ER6002-0002 serial interface module allows the connection of devices with an RS232 or RS422/RS485 interface. The module transmits the data in a fully transparent manner to the higher-level automation... | |
| The ER7041 EtherCAT Box is intended for the direct connection of different stepper motors. The PWM output stages for two motor coils with compact design are located in the module... | |
| The ER7041-1002 EtherCAT Box is intended for the direct connection of different Stepper Motors. The PWM output stages for two motor coils with compact design are located in the module... | |
| The ER7041-2002 EtherCAT Box is intended for the direct connection of different stepper motors. The PWM output stages for two motor coils with compact design are located in the module... | |
| The ER7041-3002 EtherCAT Box is intended for the direct connection of different stepper motors. The PWM output stages for two motor coils cover a wide voltage and current range. The... | |
| The ER7342 EtherCAT Box enables direct operation of two DC motors. The speed or position is specified by the automation device via a 16 bit value. By connection of an... | |
| The ER8309-1022 EtherCAT Box has various digital and analog inputs and outputs: eight digital inputs/outputs, two digital tacho inputs, two analog inputs, one analog output and a 1.2 A PWMi... | |
| The ER9320-0022 EtherCAT Box connects PROFINET RT networks to the EtherCAT Box modules (EPxxxx, ERxxxx and EQxxxx) and converts the telegrams from PROFINET RT to EtherCAT. One station consists of... | |
| The ERI1008-0001 IO-Link box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ERI1008-0002 IO-Link box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ERI1809-0021 IO-Link box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ERI1809-0022 IO-Link box with digital inputs acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The state of... | |
| The ERI2008-0001 IO-Link box with digital outputs connects binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The ERI2008-0002 IO-Link box with digital outputs connects binary control signals from the controller on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The ERI2338-0001 IO-Link box has eight digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ERI2338-0002 IO-Link box has eight digital channels, each of which can optionally be operated as an input or as an output. A configuration for using a channel as input... | |
| The ERI2339-0021 IO-Link box has 16 digital channels, each of which can optionally be operated as an input or as an output. A filter constant of 3.0 ms is available... | |
| The ERI2339-0022 IO-Link box has 16 digital channels, each of which can optionally be operated as an input or as an output. A filter constant of 3.0 ms is available... | |
| The ERI2809-0021 IO-Link box with digital outputs connects the binary control signals from the controller on to the actuators at the process level. The 16 outputs handle load currents of... | |
| The ERI2809-0022 IO-Link box with digital outputs connects the binary control signals from the controller on to the actuators at the process level. The 16 outputs handle load currents of... | |
| The ERI3174-0002 IO-Link box has four analog inputs which can be individually parameterized, so that they process signals either in the -10…+10 V or the 0/4…20 mA range. The voltage... | |
| The ERI4374-0002 IO-Link box combines two analog inputs and two analog outputs which can be individually parameterized, so that they process/generate signals either in the -10…+10 V or the 0/4…20... | |
| The ERP3504-0022 EtherCAT P Box module was developed for evaluating measuring bridges in full, half, and quarter bridge configuration outside the control cabinet. It also supports the potentiometer, Pt1000 (RTD),... | |
| The ET1100 EtherCAT ASIC offers a cost-effective and compact solution for realizing EtherCAT slaves. It processes the EtherCAT protocol in the hardware and therefore ensures high-performance and real-time capability, independent... | |
| The ET9402 FSoE Conformance Test Tool (FSoE CTT) enables in-house testing of Safety over EtherCAT (FSoE) SubInstance devices with EtherCAT interface. The utilization of the ET9402 tool during the development... | |
| The ET9403 FSoE Conformance Test Tool (FSoE CTT) enables in-house testing of Safety over EtherCAT (FSoE) MainInstance devices with EtherCAT interface. The utilization of the ET9403 tool during the development... | |
| The EtherCAT G piggyback controller board offers a complete EtherCAT G connection based on a reloadable FPGA. The FB1400 is suitable for EtherCAT G connections. It is compatible with the... | |
| The EtherCAT G piggyback controller board offers a complete EtherCAT G connection based on a reloadable FPGA. The FB1450 is suitable for EtherCAT G10 connections. It is compatible with the... | |
| The EtherCAT IP core enables the EtherCAT communication function and application-specific functions to be implemented on an FPGA (field programmable gate array, an integrated circuit containing programmable logical components). The... | |
| The EtherCAT Master Sample Code is a user mode Windows application that demonstrates implementation of the EtherCAT master. The TR8200 workshop for EtherCAT master developers is based on the ET9200. | |
| The EtherCAT Slave Stack Code (SSC) is a code written in ANSI C. Its modular and simple structure enables fast entry into slave development. A large number of EtherCAT slaves... | |
| The EtherCAT SubDevice Controller ASIC ET1150 offers additional functions to those already included in the ET1100. drop-in compatible with ET1100 (3.3 V designs) single power supply option, integrated DC/DC increased... | |
| The FB1111 EtherCAT piggyback controller board offers a complete EtherCAT connection based on the ET1100 EtherCAT ASIC. All variants of the FB1111 have the same form factor and can be... | |
| The FC1028 PCIe® EtherCAT card can be used to integrate a PC as a master in an EtherCAT network. The card has 16 EtherCAT channels and a total of eight... | |
| The FC1100 PCI™ EtherCAT card can be used to integrate a PC as a slave in an EtherCAT network. The card has an EtherCAT channel with two ports (IN/OUT) and... | |
| The FC1121 PCIe® (PCI-Express®) EtherCAT card can be used to integrate a PC as a slave in an EtherCAT network. The card has an EtherCAT channel with two ports (IN/OUT)... | |
| The FC1428 EtherCAT card can be used to integrate an industrial PC into an EtherCAT G network as a master. The card has over eight EtherCAT G channels and a... | |
| The FM33xx-B110 Fieldbus Modules allow 12 or 32 thermocouples to be connected to a module. The connecting circuitry for these multiple thermocouples is housed in a compact, splash-proof housing and... | |
| The ground switching KL2512 output terminal enables direct connection of different ohmic loads. The output signal is a pulse-width modulated voltage. The typical load of an LED group or an... | |
| The IE1001 digital input module acquires the binary control signals from the process level and transmits them to the higher-level automation unit. The input filter is 3.0 ms. The state... | |
| The IE1002 digital input module acquires the binary control signals from the process level and transmits them to the higher-level automation unit. The input filter is 3.0 ms. The state... | |
| The IE1011 digital input module acquires the binary control signals from the process level and transmits them to the higher-level automation unit. The input filter is 0.2 ms. The state... | |
| The IE1012 digital input module acquires the binary control signals from the process level and transmits them to the higher-level automation unit. The input filter is 0.2 ms. The state... | |
| The IE2001 digital output module connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The IE2002 digital output module connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The IE2021 digital output module connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The IE2022 digital output module connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The IE2041 digital output module connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The IE2042 digital output module connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up... | |
| The IE2301 digital I/O module combines four digital inputs and four digital outputs in one device. The input filter is 3 ms. The outputs handle load currents of up to... | |
| The IE2302 digital I/O module combines four digital inputs and four digital outputs in one device. The input filter is 3 ms. The outputs handle load currents of up to... | |
| The IE2311 digital I/O module combines four digital inputs and four digital outputs in one device. The input filter is 0.2 ms. The outputs handle load currents of up to... | |
| The IE2312 digital I/O module combines four digital inputs and four digital outputs in one device. The input filter is 0.2 ms. The outputs handle load currents of up to... | |
| The IE2321 digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 2 A, are short-circuit-proof and protected... | |
| The IE2322 digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 2 A, are short-circuit-proof and protected... | |
| The IE2331 digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 2 A, are short-circuit-proof and protected... | |
| The IE2332 digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 2 A, are short-circuit-proof and protected... | |
| The IE2401 digital I/O module has sixteen channels that can be used as eight inputs and eight outputs. The device can therefore be flexibly adapted to the requirements of the... | |
| The IE2808 digital output module connects the binary control signals from the automation unit on to the actuators at the process level. The sixteen outputs handle load currents of up... | |
| The IE3102 analog input module handles signals in the range from -10 to +10 V. The voltage is digitized to a resolution of 16 bits and is transmitted, electrically isolated,... | |
| The IE3112 analog input module handles signals in the range from 0/4 to 20 mA. The input current is digitized to a resolution of 16 bits (the default is 15... | |
| The IE3202 analog input module allows resistance sensors to be connected directly. The module’s circuitry can operate the sensors using 2-, 3- or 4-wire connection techniques. Linearization over the full... | |
| The IE3312 analog input module permits four thermocouples to be directly connected. The module’s circuit can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature range is... | |
| The IE4112 analog output module generates analog output signals in the range from 0/4 to 20 mA. The power is supplied to the process level with a resolution of 15... | |
| The IE4132 analog output module generates analog output signals in the range from -10 to +10 V. The voltage is supplied to the process level with a resolution of 16... | |
| The IE5009 SSI interface module allows an SSI encoder to be connected directly. The encoder is powered via the SSI interface. The interface circuit generates a pulse for reading the... | |
| The IE5109 module is an interface for the direct connection of incremental encoders with differential inputs (RS485) or with single inputs. A 16 bit counter with a quadrature decoder and... | |
| The IE6002 serial interface module allows the connection of devices with an RS232 interface, which operates in conformity with the CCITT V.28/DIN 66 259-1 standards. The module transmits the data... | |
| The IE6012 serial interface module allows the connection of devices with a 20 mA current interface, which operates passively. The module transmits the data in a fully transparent manner to... | |
| The IE6022 serial interface module allows the connection of devices with a RS422 or RS485 interface. The module transmits the data in a fully transparent manner to the higher-level automation... | |
| The IL2300-Bxxx Coupler Box module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit proof and... | |
| The IL2301-Bxxx Coupler Box module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit proof and... | |
| The IP1001-Bxxx digital input acquires the binary control signals from the process level and transmits them to the higher-level automation unit. The state of the signals is indicated by light... | |
| The IP1002-Bxxx digital input acquires the binary control signals from the process level and transmits them to the higher-level automation unit. The state of the signals is indicated by light... | |
| The IP1011-Bxxx digital input acquires the binary control signals from the process level and transmits them to the higher-level automation unit. The state of the signals is indicated by light... | |
| The IP1012-Bxxx digital input acquires the binary control signals from the process level and transmits them to the higher-level automation unit. The state of the signals is indicated by light... | |
| The IP2001-Bxxx digital output connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up to... | |
| The IP2002-Bxxx digital output connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up to... | |
| The IP2021-Bxxx digital output connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up to... | |
| The IP2022-Bxxx digital output connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up to... | |
| The IP2041-Bxxx digital output connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up to... | |
| The IP2042-Bxxx digital output connects the binary control signals from the automation unit on to the actuators at the process level. The eight outputs handle load currents of up to... | |
| The IP2301-Bxxx digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit-proof and protected... | |
| The IP2302-Bxxx digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit-proof and protected... | |
| The IP2311-Bxxx digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit-proof and protected... | |
| The IP2312-Bxxx digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 0.5 A, are short-circuit-proof and protected... | |
| The IP2321-Bxxx digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 2 A, are short-circuit-proof and protected... | |
| The IP2322-Bxxx digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 2 A, are short-circuit-proof and protected... | |
| The IP2331-Bxxx digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 2 A, are short-circuit-proof and protected... | |
| The IP2332-Bxxx digital I/O module combines four digital inputs and four digital outputs in one device. The outputs handle load currents of up to 2 A, are short-circuit-proof and protected... | |
| The IP2401-Bxxx digital I/O module has sixteen channels that can be used as eight inputs and eight outputs. . The signals are connected through M8 screw type connectors, both of... | |
| The IP3102 analog input module handles signals in the range from -10 to +10 V. The voltage is digitized to a resolution of 16 bits and transmitted, electrically isolated, to... | |
| The IP3112 analog input module handles signals in the range from 0/4 to 20 mA. The input current is digitized to a resolution of 16 bits (the default is 15... | |
| The IP3202 analog input module allows resistance sensors to be connected directly. The module’s circuitry can operate the sensors using 2-, 3- or 4-wire connection techniques. Linearization over the full... | |
| The IP3312 analog input module permits four thermocouples to be directly connected. The module’s circuit can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature range is... | |
| The IP4112 analog output module generates analog output signals in the range from 0/4 to 20 mA. The power is supplied to the process level with a resolution of 15... | |
| The IP4132 analog output module generates analog output signals in the range from -10 to +10 V. The voltage is supplied to the process level with a resolution of 16... | |
| The IP5009 SSI interface module allows an SSI encoder to be connected directly. The encoder is powered via the SSI interface. The interface circuit generates a pulse for reading the... | |
| The IP5109 module is an interface for the direct connection of incremental encoders with differential inputs (RS485) or with single inputs. A 16 bit counter with a quadrature decoder and... | |
| The IP6002 serial interface module allows the connection of devices with an RS232 interface, which operates in conformity with the CCITT V.28/DIN 66 259-1 standards. The module transmits the data... | |
| The IP6012 serial interface module allows the connection of devices with a 20 mA current interface. The interface operates passively. The module transmits the data in a fully transparent manner... | |
| The IP6022 serial interface module allows the connection of devices with a RS422 or RS485 interface. The module transmits the data in a fully transparent manner to the higher-level automation... | |
| The KL1002 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1012 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1032 digital input terminal acquires the binary 48 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1052 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1104 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1114 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1124 digital input terminal acquires the binary 5 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1154 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1164 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1184 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1194 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1212 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1302 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1304 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1312 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1314 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1352 digital input terminal analyzes the input signal of NAMUR sensors according to IEC 60947-5-6. The Bus Terminal has two channels. In addition to the display of the signal... | |
| The KL1382 digital input terminal analyzes the input signal from thermistor sensors with the aid of a current loop and a voltage of < 5 V. The bus terminal has... | |
| The KL1402 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1404 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1408 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1412 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1414 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1418 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1434 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1488 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1498 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1512 Bus Terminal is a 2-channel up or down counter and transports the counter value electrically isolated to the higher-level automation device. The pulses for the two counters are... | |
| The KL1702 digital input terminal acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The direct connection... | |
| The KL1704 digital input terminal acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The direct connection... | |
| The KL1712 digital input terminal acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The direct connection... | |
| The KL1712-0060 digital input terminal acquires the binary control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The direct connection... | |
| The KL1804 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1808 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1809 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1814 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1819 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1859 digital input terminal combines eight digital inputs and eight digital outputs in one device. The signal state of the channels is indicated by LEDs. The reference ground for... | |
| The KL1862-0010 digital input terminal offers 16 channels in a very compact design. A 20-pin connector enables the secure connection of plug connectors using insulation displacement contact, as is usual... | |
| The KL1872 digital input terminal offers 16 channels in a very compact design. A 20-pin connector enables the secure connection of plug connectors using insulation displacement contact, as is usual... | |
| The KL1889 digital input terminal acquires the binary 24 V DC control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. | |
| The KL1904 safety Bus Terminal is a digital input terminal for sensors with potential-free contacts for 24 V DC and has four fail-safe inputs. | |
| The KL2012 digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. It handles different load currents,... | |
| The KL2022 digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. It handles different load currents,... | |
| The KL2032 digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. It is protected against reverse... | |
| The KL2114 digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. The load current output of... | |
| The KL2124 digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. The load current outputs of... | |
| The KL2134 digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. The KL2134 is protected against... | |
| The KL2184 digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. It has four ground switching... | |
| The KL2212 digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. The load current output of... | |
| The KL2284 output terminal switches loads in selectable polarity. This means that DC motors can be used in both directions of rotation. A polarity is switched with two output bits... | |
| The KL2404 digital output terminal connects the binary 24 V control signals electrically isolated with the actuators. The Bus Terminal contains four channels that indicate their signal state by means... | |
| The KL2408 digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. It is protected against reverse... | |
| The KL2424 digital output terminal connects the binary 24 V control signals electrically isolated with the actuators. The Bus Terminal contains four channels that indicate their signal state by means... | |
| The KL2442 digital output terminal connects the binary 24 V control signals, electrically isolated, with the actuators. Two channels are available and indicate their signal state via LEDs. The KL2442... | |
| The KL2488 (ground switching) digital output terminal connects the binary control signals from the automation unit on to the actuators at the process level with electrical isolation. It is protected... | |
| The KL2502 output terminal modulates the pulse width of a binary 24 V DC signal and outputs it electrically isolated from the K-bus. The mark/space ratio is prescribed by a... | |
| The KL2521 output terminal alters the frequency of a binary signal and (electrically isolated from the K-bus) outputs it. The frequency is preset by a 16 bit value from the... | |
| The KL2535 output terminal controls an output current via pulse width control of the supply voltage. It is galvanically isolated from the K-bus. The current value (0 to ±1 A)... | |
| The KL2545 output terminal controls an output current via pulse width control of the supply voltage. It is galvanically isolated from the K-bus. The current value (0 to ±3.5 A)... | |
| The KL2602 output terminal has two relays, each with a single contact, and can be used to switch devices requiring mains power and operating at up to 230 V AC. | |
| The KL2602-0010 output terminal has two relays each of which has a single contact. The relay terminal is designed for soft switching at the zero voltage crossing to protect the... | |
| The KL2612 output terminal switches two relays, each having one changeover contact, under control of the automation device. It has potential-free contacts. The power contacts are not looped through. | |
| The KL2622 output terminal has two relays, each with a single contact, and can be used to switch devices requiring mains power and operating at up to 230 V AC. | |
| The KL2622-0010 output terminal has two relays each of which has a single contact. The relay terminal is designed for soft switching at the zero voltage crossing to protect the... | |
| The KL2631 output terminal has a relay which has a single contact. The relay contact is connected to the power contacts, which are suitable for use at up to 400... | |
| The KL2634 output terminal has four relays, each of which has a single contact. The relay contact is suitable for use at up to 250 V AC or 30 V... | |
| The KL2641 output terminal has a relay with a single contact which can be used universally for switching devices requiring mains power. The relay can optionally be switched in manual... | |
| The KL2652 output terminal has two relays, each featuring a change-over contact. The relay contact can be used universally for switching devices requiring mains power up to 230 V AC... | |
| The KL2692 Bus Terminal monitors a bit that is toggled by the controller during each cycle. If the toggle signal fails, the controller switches off two potential-free relay circuits in... | |
| The KL2701 output terminal uses an electronic load relay to switch a mains voltage of up to 230 V AC/DC with an output current of 3 A. The switching element... | |
| The KL2702-xxxx output terminal uses an electronic load relay to switch a mains voltage of up to 230 V AC/DC. The switching element is a high-power MOSFET, which is connected... | |
| The KL2712 output terminal uses a power switch to control mains voltage from 12 to 230 V AC. The switching element is a triac, which is connected to the power... | |
| The KL2722 output terminal uses a power switch to control mains voltage from 12 to 230 V AC. The switching element is a triac, which is connected to the power... | |
| The KL2732 output terminal uses a power switch to control mains voltage from 12 V to 230 V AC. The switching element is a triac. As a semiconductor switch, it... | |
| The KL2751 dimmer Bus Terminal is intended for direct connection of different lighting devices. Dimmable lighting devices such as incandescent lamps, inductive and electronic ballasts, are detected and controlled in... | |
| The KL2761 dimmer Bus Terminal is intended for direct connection of different lighting devices. Dimmable lighting devices such as incandescent lamps, inductive and electronic ballasts, are detected and controlled in... | |
| The KL2808 digital output terminal connects the binary control signals from the automation device on to the actuators at the process level with electrical isolation. The KL2808 is protected against... | |
| The KL2809 digital output terminal connects the binary control signals from the automation device on to the actuators at the process level with electrical isolation. The KL2809 is protected against... | |
| The KL2819 Bus Terminal has 16 digital output channels for the switching of 24 V loads up to 0.5 A. The integrated diagnostics can be evaluated by the controller and... | |
| The outputs of the IE2512 module provide a pulse width modulated version of a binary signal. The keying ratio is prescribed by a 10 bit value from the automation unit. | |
| The outputs of the IP2512 module provide a pulse width modulated version of a binary signal. The keying ratio is prescribed by a 10 bit value from the automation unit. | |
| Through clear definition of the interfaces in the EtherCAT specification an EtherCAT master can be developed without having to develop a configurator at the same time. The EtherCAT configurator is... | |
| With the FB1311 piggyback controller board, the EL9820 evaluation kit can now be used as a fully fledged EtherCAT P slave (powered device). Based on the ET1100 EtherCAT ASIC, the... |
| << Prev | Next >> |