Beckhoff Automation LLC Datasheets for Linear Slides and Linear Stages

Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more

Product Name Notes
The APS4224 XPlanar tile measures 160 mm x 320 mm, making it ideal for the one-way operation of APM43x0 movers (measuring 155 mm wide). The long side of the tile...
The APS4242 XPlanar tile measures 320 mm x 160 mm, making it ideal for the one-way operation of APM43x0 movers (measuring 155 mm wide). The long side of the tile...
The APS4244 XPlanar tile measures 320 mm x 320 mm, making it ideal for the two-way operation of APM43x0 movers (measuring 155 mm wide). The APS4244 can be combined with...
The APS4322 XPlanar tile measures 240 mm x 240 mm, making it ideal for the one-way operation of the APM4550 mover (measuring 235 mm wide) or the two-way operation of...
The AT9000 straight guide rails are elements of the Beckhoff XTS guide rail system. They are made of aluminum with an abrasion-resistant hard anodized coating and, in combination with the...
The curved guide rails with the product designation AT9020 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum...
The curved guide rails with the product designation AT9025 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum...
The curved guide rails with the product designation AT9040 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum...
The curved guide rails with the product designation AT9050 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum...
The guide rails of the XTS Hygienic are entirely made of stainless steel. The interface between individuals rails has been revised for simple sealing. A lock allows fast exchange of...
The NCT electronics form the basis for an application-specific adaptation of the NCT technology in third-party applications. In combination with a housing unit, an XTS mover and the AT2100 or...
The straight guide rails with the product designation AT9100 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum...