Beckhoff Automation LLC EPP3754-0002 | EtherCAT P Box, 4-channel analog input, multi-function, M12 New

Description
The EPP3754-0002 EtherCAT P Box has four analog multi-functional inputs, which can be parameterized individually and extensively: voltage measurement: -10…+10 V, 0...10 V current measurement: ±20 mA, 4...20 mA, 0...20 mA resistance measurement: 20 Ω…4 kΩ in 2-/3-/4-wire connection RTD measurement in 2-/3-/4-wire connection thermocouple measurement The measured values are digitized with a 16-bit resolution and transmitted electrically isolated to the higher-level automation device. The input filters and their associated conversion times are configurable in a wide range. The inputs can, if required, be scaled differently, and automatic limit value monitoring is also available. EtherCAT is used for parameterization purposes. The EtherCAT P Box can be used universally for a wide range of measurement tasks thanks to the flexible parameter settings.
Request a Quote
Description
The EPP3754-0002 EtherCAT P Box has four analog multi-functional inputs, which can be parameterized individually and extensively: voltage measurement: -10…+10 V, 0...10 V current measurement: ±20 mA, 4...20 mA, 0...20 mA resistance measurement: 20 Ω…4 kΩ in 2-/3-/4-wire connection RTD measurement in 2-/3-/4-wire connection thermocouple measurement The measured values are digitized with a 16-bit resolution and transmitted electrically isolated to the higher-level automation device. The input filters and their associated conversion times are configurable in a wide range. The inputs can, if required, be scaled differently, and automatic limit value monitoring is also available. EtherCAT is used for parameterization purposes. The EtherCAT P Box can be used universally for a wide range of measurement tasks thanks to the flexible parameter settings.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPP3754-0002 | EtherCAT P Box, 4-channel analog input, multi-function, M12 New -  - Beckhoff Automation LLC
Savage, MN, United States
EPP3754-0002 | EtherCAT P Box, 4-channel analog input, multi-function, M12 New
EPP3754-0002 | EtherCAT P Box, 4-channel analog input, multi-function, M12 New
The EPP3754-0002 EtherCAT P Box has four analog multi-functional inputs, which can be parameterized individually and extensively: voltage measurement: -10…+10 V, 0...10 V current measurement: ±20 mA, 4...20 mA, 0...20 mA resistance measurement: 20 Ω…4 kΩ in 2-/3-/4-wire connection RTD measurement in 2-/3-/4-wire connection thermocouple measurement The measured values are digitized with a 16-bit resolution and transmitted electrically isolated to the higher-level automation device. The input filters and their associated conversion times are configurable in a wide range. The inputs can, if required, be scaled differently, and automatic limit value monitoring is also available. EtherCAT is used for parameterization purposes. The EtherCAT P Box can be used universally for a wide range of measurement tasks thanks to the flexible parameter settings.

The EPP3754-0002 EtherCAT P Box has four analog multi-functional inputs, which can be parameterized individually and extensively:

  • voltage measurement: -10…+10 V, 0...10 V
  • current measurement: ±20 mA, 4...20 mA, 0...20 mA
  • resistance measurement: 20 Ω…4 kΩ in 2-/3-/4-wire connection
  • RTD measurement in 2-/3-/4-wire connection
  • thermocouple measurement

The measured values are digitized with a 16-bit resolution and transmitted electrically isolated to the higher-level automation device. The input filters and their associated conversion times are configurable in a wide range. The inputs can, if required, be scaled differently, and automatic limit value monitoring is also available. EtherCAT is used for parameterization purposes. The EtherCAT P Box can be used universally for a wide range of measurement tasks thanks to the flexible parameter settings.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EPP3754-0002 | EtherCAT P Box, 4-channel analog input, multi-function, M12 New
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products