Beckhoff Automation LLC Datasheets for Programmable Automation Controllers (PAC)

Programmable automation controllers (PAC) are compact industrial controllers used in applications such as data acquisition and control, machine vision control, and process control. PACs are functionally similar to programmable logic controllers (PLC), but provide the advanced software features of personal computers (PC).
Programmable Automation Controllers (PAC): Learn more

Product Name Notes
The BC3100 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for PROFIBUS. It is an intelligent slave and can be used as...
The BC3150 Compact Bus Terminal Controller in a compact housing is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for PROFIBUS. It is an intelligent slave...
The BC8050 Compact Bus Terminal Controller with serial RS485 interface extends the Beckhoff small controller series by a cost-optimized version in a compact housing. An open serial protocol – like...
The BC8150 Compact Bus Terminal Controller with serial RS232 interface extends the Beckhoff small controller series by a cost-optimized version in a compact housing. An open serial protocol – like...
The BC9000 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. It is an intelligent slave that can be used as...
The BC9020 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a bus interface for Ethernet. It is an intelligent slave and can be used as...
The BC9050 Compact Bus Terminal Controller with compact housing is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. It is an intelligent slave that...
The BC9120 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a bus interface for Ethernet. It is an intelligent slave and can be used as...
The Bus Terminal Controller BC7300 is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Modbus. The BC7300 is an intelligent slave and can be used...
The Bus Terminal Controller BC9100 is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. The BC9100 is an intelligent slave and can be used...
The Bus Terminal Controllers are Bus Couplers with integrated PLC functionality. The “Compact” BC5250 Bus Terminal Controller for DeviceNet® extends the Beckhoff small controller series by a cost-optimized version in...
The Bus Terminal Controllers are Bus Couplers with integrated PLC functionality. The Compact BC5150 Bus Terminal Controller for CANopen extends the Beckhoff small controller series by a cost-optimized version in...
The BX3100 Bus Terminal Controller has a PROFIBUS slave interface with automatic baud rate detection up to 12 Mbaud and an address selection switch for address assignment. Up to 244...
The BX5100 Bus Terminal Controller has a CANopen slave interface. It has automatic baud rate detection up to 1 Mbaud and an address selection switch for address assignment. Up to...
The BX5200 Bus Terminal Controller has a DeviceNet® slave interface. It has automatic baud rate detection up to 500 kbaud and an address selection switch for address assignment. Up to...
The BX8000 Bus Terminal Controller is a stand-alone PLC. One unit consists of the BX8000 Bus Terminal Controller with up to 64 Bus Terminals and a bus end terminal. With...
The BX9000 Bus Terminal Controller has an Ethernet slave/master interface. The controller has automatic transmission rate detection up to 100 Mbit. The address can optionally be entered via DHCP, BootP,...
The compact BC9191 room controller has an integrated PLC and the sensor/actuator interfaces necessary for room automation. This way, it can be used as an autonomous or local controller. Compared...
The compact BC9191 room controller has an integrated PLC and the sensor/actuator interfaces necessary for room automation. This way, it can be used as an autonomous or local controller. The...