Beckhoff Automation LLC Datasheets for Serial Interfaces
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more
| Product Name | Notes |
|---|---|
| MATLAB® and Simulink® are developed and distributed by the MathWorks company. The two programming environments are widely used both in science and in industry. Simulink® is a graphic programming environment... | |
| The AS-Interface master terminal is an extended master according to profile M3 and enables the direct connection of AS-Interface slaves. The AS-Interface-complia nt interface supports digital and analog slaves, versions... | |
| The bidirectional EnOcean® technology receives signals from battery-less sensors or transmits data to actuators. With a radio signal range of 30 m, the wiring of buildings can be simplified significantly. | |
| The bidirectional KL5051 SSI interface terminal is used to connect digital servo drives. The interface consists of two logical channels. The first channel is used to position the drive, while... | |
| The FC9224 enables the use of 2.5 Gigabit infrastructure in existing and new applications. With its industrial grade and long term available components the PCIe® card is ideally suited for... | |
| The FM33xx-B310 Fieldbus Modules allow 12 or 32 thermocouples to be connected to a module. The connecting circuitry for these multiple thermocouples is housed in a compact, splash-proof housing and... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO5042-0000-1112 is an interface for connecting two BiSS® C encoders via M12 connectors. | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO5162-0000-1112 is an interface for connecting two 24 V incremental encoders (24 V... | |
| The KL2532 Bus Terminal enables direct operation of two DC motors. It is galvanically isolated from the K-bus. The speed is preset by a 16 bit value from the automation... | |
| The KL2542 Bus Terminal enables direct operation of two DC motors. It is galvanically isolated from the K-bus. The speed or position is specified by the automation device via a... | |
| The KL2552 Bus Terminal enables direct operation of two DC motors. It is galvanically isolated from the K-bus. The speed is specified by the automation device via a 16 bit... | |
| The KL2791-xxxx AC motor speed controller is intended for direct connection of different low-power single-phase AC motors. The KL2791 enables speed reduction of typical motors such as capacitor motors, universal... | |
| The KL5001 Bus Terminal is an SSI master and enables the direct connection of an absolute encoder with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. The... | |
| The KL5101 Bus Terminal is an interface for direct connection of incremental encoders with differential signals (RS422) or TTL single-ended signals. A 16 bit counter with quadrature decoder and a... | |
| The KL5111 Bus Terminal is an interface for the direct connection of 24 V incremental encoders. A 16 bit counter with a quadrature decoder and a 16 bit latch for... | |
| The KL5121 Bus Terminal can be used to implement a linear path control. The terminal reads an incremental signal, which can be supplied by an incremental encoder or a pulse... | |
| The KL5151 Bus Terminal is an interface for connecting a 24 V incremental encoder (24 V HTL). A 32-bit counter with quadrature decoder and a 32-bit latch for the zero... | |
| The KL5152 Bus Terminal is an interface for connecting two 24 V incremental encoders (24 V HTL). A 16-bit counter with quadrature decoder and a 16-bit latch for the zero... | |
| The KL6001 serial interface allows devices with an RS232 interface to be connected. The interface operates in conformity with the CCITT V.28/DIN 66 259-1 standards. The device connected to the... | |
| The KL6011 serial interface allows devices with a 20 mA current interface to be connected. The interface operates passively. The device connected to the KL6011 terminal communicates with the automation... | |
| The KL6021 serial interface allows devices with an RS422 or RS485 interface to be connected. The device connected to the terminal communicates with the automation device via the Bus Coupler. | |
| The KL6031 serial interface allows devices with an RS232 interface to be connected. The interface operates in conformity with the CCITT V.28/DIN 66 259-1 standards. The device connected to the... | |
| The KL6041 serial interface allows devices with an RS422 or RS485 interface to be connected. The device connected to the terminal communicates with the automation device via the Bus Coupler. | |
| The KL6051 serial interface terminal makes it possible to exchange data between different fieldbus systems. Full duplex data exchange is possible, independently of the higher-level fieldbus. Under the terminal’s default... | |
| The KL6301 KNX/EIB Bus Terminal is integrated in an KNX/EIB network and can receive/transmit data from/to other KNX/EIB devices. Due to the integration in the Bus Terminal system, KNX/EIB components... | |
| The KL6781 M-Bus master terminal enables the direct connection of M-Bus devices. The M-Bus (Meter Bus) is a fieldbus for the acquisition of consumption data from electricity, water, gas or... | |
| The KL6811 enables the connection of up to 64 DALI slaves. The KS2000 software enables simple configuration via a PC that is directly coupled with the bus coupler via an... | |
| The KL6821 enables the connection of up to 64 DALI/DALI-2 slaves and 64 DALI-2 input devices. The KS2000 software enables simple configuration via a PC that is directly coupled with... | |
| The KL6831 master terminal connects the Bus Terminal system with the SMI bus system. SMI (Standard Motor Interface) is used for controlling and exact positioning of roller shutter and sun... | |
| The KL6841 master terminal connects the Bus Terminal system with the SMI bus system. SMI (Standard Motor Interface) is used for controlling and exact positioning of roller shutter and sun... | |
| The MO6021-0000-1112 provides an RS422 or RS485 interface and guarantees excellent immunity to interference through electrically isolated signals. The active communication channel operates independently of the higher-level EtherCAT system in... | |
| The MP-Bus master terminal enables direct connection of MP-Bus slave devices. The MP-Bus was developed by Belimo for connecting valves, throttle valves, air valves and fire dampers for window ventilation... | |
| The system modules are connected to the CPU on the left-hand side via a multi-pin connector. Internally they are connected via PCI Express®. For the CX20xx family, up to four... | |
| The system modules for the CX20x3 family are connected to the CPU on the left-hand side via a multi-pin connector. Internally they are connected via PCI Express®. One module can... | |
| The TF3710 function TwinCAT 3 Interface for LabVIEW™ enables the exchange of data between LabVIEW™ and the TwinCAT runtime. ADS Client VIs for LabVIEW™ are provided, which enable ADS communication... | |
| The TwinCAT 3 Interface for Inventor® is a user-friendly tool that can be used to configure a link between TwinCAT and the Inventor® 3D CAD software of Autodesk®. The aim... | |
| The TwinCAT 3 JSON Data Interface is an interface for the exchange of data in JSON format between the TwinCAT system and custom applications. The JSON format enables access with... | |
| TwinCAT 3 Interface for NX™ Mechatronics Concept Designer™ is a tool for easy configuration of a coupling between TwinCAT and the NX™ Mechatronics Concept Designer™ 3D CAD software from Siemens. | |
| TwinCAT 3 Interface for SOLIDWORKS® is a tool for easy configuration of a coupling between TwinCAT and the SOLIDWORKS® 3D CAD software from Dassault Systemès. The aim of this coupling... | |
| TwinCAT 3 XCAD Interface is the latest version of the interface between ECAD tools and TwinCAT 3. Based on the standardized AutomationML (AML) format, I/O topologies created in ECAD tools... | |
| TwinSAFE enables networks with up to 1,024 TwinSAFE devices. The KL6904 TwinSAFE logic Bus Terminal can establish 15 connections (TwinSAFE connection). Multiple logic terminals are cascadable within a network. The... |