Beckhoff Automation LLC Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
| Product Name | Notes |
|---|---|
| The AA2518 ironless tubular motor performs translatory movements without any kind of cogging, allowing it to facilitate dynamic, extremely smooth, and incredibly precise motion profiles. A further benefit is that... | |
| The AT2000 motor modules are elements for building straight XTS track sections. Simply plugging them together establishes an electrical connection between these motor modules. With one power supply, a maximum... | |
| The AT2100 motor modules are elements for building straight XTS line sections with integrated NCT functionality. In combination with electronics mounted on the mover, a power supply and synchronous real-time... | |
| The AT2102 motor modules largely correspond to the AT2100 motor modules with integrated NCT functionality. In addition, they have a plug connector for the power and communication supply of the... | |
| The AT2200 motor module is an element for setting up straight XTS track sections. Simply plugging them together establishes an electrical connection between these motor modules. With one power supply,... | |
| The AT2202 motor module is very similar to the AT2200 motor module. In addition, it has a connector for supplying power and communication, which connection cables in variable lengths can... | |
| The motor modules with the product designation AT2001 largely correspond to the motor modules with the product designation AT2000. In addition, they each have a fixed connection cable for the... | |
| The motor modules with the product designation AT2002 largely correspond to the motor modules with the product designation AT2000. In addition, they have a connector for the supply of power... | |
| The motor modules with the product designation AT2020 are elements for the construction of curved XTS track sections. They represent a 22.5° curve segment (outside curve) of a circle with... | |
| The motor modules with the product designation AT2021 largely correspond to the motor modules with the product designation AT2020. In addition, they each have a fixed connection cable for the... | |
| The motor modules with the product designation AT2025 are elements for the construction of curved XTS track sections. They represent a -22.5° curve segment (inside curve) of a circle with... | |
| The motor modules with the product designation AT2026 largely correspond to the motor modules with the product designation AT2025. In addition, they each have a fixed connection cable for the... | |
| The motor modules with the product designation AT2040 are elements for the construction of curved XTS track sections. They represent a 45° curve segment (outside curve) of a circle with... | |
| The motor modules with the product designation AT2041 largely correspond to the motor modules with the product designation AT2040. In addition, they each have a fixed connection cable for the... | |
| The motor modules with the product designation AT2050 are elements for the construction of curved XTS track sections. They represent a 180° curve segment (outside curve) with a clothoid-shaped geometry. | |
| The motor modules with the product designation ATH200x are elements for the construction of straight XTS track sections for demanding environmental conditions. Via lateral plug-in contacts for the transmission of... | |
| The motor modules with the product designation ATH202x are elements for the construction of curved XTS track sections for demanding environmental conditions. They represent a 22.5° curve segment (outside curve)... | |
| The motor modules with the product designation ATH204x are elements for the construction of curved XTS track sections for demanding environmental conditions. They represent a 45° curve segment (outside curve)... | |
| The motor modules with the product designation ATH205x are elements for the construction of curved XTS track sections for demanding environmental conditions. They represent a 180° curve segment (outside curve)... |