Beckhoff Automation LLC Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| An alternative operating system – TwinCAT/BSD – will be available for selected Beckhoff Industrial PC platforms. TwinCAT/BSD combines the TwinCAT runtime with FreeBSD®, an industrially tested and reliable open source... | |
| CPX27xx for application in hazardous areas, zone 2/22 With the CPX Panel PC series, the proven multi-touch technology of Beckhoff Panel PCs is available in particularly robust versions, complying with... | |
| For optimized operating concepts: The Next multi-touch panel generation The Next multi-touch panel series is advanced and cost-optimized, and further expands the diversity of Beckhoff's broad portfolio. As usual, this... | |
| Industrial-grade Linux® for automation systems The Beckhoff RT Linux® distribution is a Linux® platform specially developed for industrial use. It is based on the free Debian operating system and has... | |
| Microsoft Windows Embedded Compact 7 is a full-fledged operating system from the Embedded range with very low memory requirements. As the successor to the Windows CE 5 and Windows CE... | |
| Microsoft Windows Embedded Standard 7 is available in the 32 and 64-bit versions and also supports multi-core architectures and multi-threading. It includes a number of innovative technologies and new features... | |
| Motivated by the success of the C6015, in particular in IoT and Industrie 4.0 applications, Beckhoff has extended its range of ultra-compact control cabinet Industrial PCs by the C6030. Whether... | |
| Multi-core capability directly at the machine Following the current trend, this space-saving IP65 Industrial PC hardware with flexible mounting options is ideally suited for implementing advanced Industrie 4.0 solutions. A... | |
| Multi-touch can be used directly in the field with the CP32xx-1600 Panel PC series. The devices in robust aluminum housing feature complete IP65 protection and are designed for mounting arm... | |
| Multi-touch can be used directly in the field with the CP37xx-1600 Panel PC series. The devices in robust aluminum housing feature complete IP65 protection and are designed for mounting arm... | |
| The addition of the even more powerful C6040-0090 to the ultra-compact C60xx Industrial PC series from Beckhoff is opening up a whole new world of possibilities for users. This leap... | |
| The built-in Panel PCs of the CP66xx series are designed for installation in the front of a control cabinet or control housing. They have a wide range of uses including... | |
| The C5xxx Industrial PCs series is designed for 19-inch slide-in installation. They are equipped with maximum performance class components and are ideally suited for machine construction and plant engineering applications,... | |
| The C6025 ultra-compact Industrial PC is designed as a fanless device and offers high computing power despite its small dimensions of 82 x 127 x 50 mm. Depending on the... | |
| The C6027 ultra-compact Industrial PC is designed as a fanless device and offers the high Intel® Core™ i computing power despite its small dimensions of 82 x 127 x 69... | |
| The C6043 Industrial PC with NVIDIA® GPU handles applications with high demands on 3D graphics or deeply integrated Vision and AI program blocks with minimal cycle times. It extends the... | |
| The C65xx Industrial PC series is designed to be installed in the panels of the control cabinet or in the rear panel of a control housing or console housing. The... | |
| The C6675 Industrial PC is equipped with components of the highest performance class: Either the Intel® Processor 300 or the Intel® Core™ 3/5/7/9 Series 2 processors are used on an... | |
| The C69xx Industrial PC series is characterized by its compact design, the robust aluminum housings, and an especially wide choice of components and interfaces. Equipped with 3½-inch Beckhoff motherboards, C69xx... | |
| The compact Industrial PC C6640 is equipped with components of the highest performance class: Either the Intel® Processor 300 or the Intel® Core™ 3/5/7/9 Series 2 processors are used on... | |
| The control cabinet PC series C62xx is equipped with maximum performance class components: with Intel® Celeron®, Pentium® or Core™ i3/i5/i7 of the latest generation on an ATX motherboard. The PCs... | |
| The CP22xx built-in Panel PC series is characterized by a modern operating concept with multi-touch display as well as an advanced, elegant device design. It is designed for installation in... | |
| The CP26xx built-in Panel PC series is characterized by a modern operating concept with dual-touch display as well as an advanced, elegant device design. It is designed for installation in... | |
| The CP27xx built-in Panel PC series is characterized by a modern operating concept with multi-touch display as well as an advanced, elegant device design. It is designed for installation in... | |
| The CP62xx built-in Panel PC series is designed for installation in the front of a control cabinet. The CP62xx series combines the Beckhoff Control Panel design with state-of-the-art Industrial PC... | |
| The CP6600 and CP6606 built-in Panel PCs are designed for installation in the front of a control cabinet or control housing. They are available with two different touch screen displays... | |
| The CP6700 and CP6706 built-in Panel PCs are designed for installation in the front of a control cabinet or control housing and, with their highly integrated 3½-inch motherboard, they represent... | |
| The CP6700-1400 and CP6706-1400 built-in Panel PCs with stainless steel finish are designed for installation in the front of a control cabinet or control housing and, with their highly integrated... | |
| The CP67xx built-in Panel PC series is designed for installation in the front of a control cabinet or control housing. The CP67xx series combines the Beckhoff Control Panel design with... | |
| The CP72xx Economy Panel PC series is designed for mounting arm installation. Control Panels form the front of the IP65 Panel PC. The right display size and keyboard are thus... | |
| The CP77xx Panel PC series is designed for mounting arm installation. Control Panels form the front of the IP65 Panel PC. The right display size and keyboard are thus available... | |
| The CX2033 is a modularly expandable Embedded PC for DIN rail mounting and has an AMD Ryzen™ V1202B CPU with a clock speed of 2.3 GHz and two cores. The... | |
| The CX2042 has an Intel® Xeon® CPU with a clock rate of 2.2 GHz (four cores). A fan with ball bearings and speed monitoring is integrated into the basic CPU... | |
| The CX2043 is a modularly expandable Embedded PC for DIN rail mounting and has an AMD Ryzen™ V1807B CPU with a clock speed of 3.35 GHz and four cores. The... | |
| The CX2062 has an Intel® Xeon® CPU with a clock rate of 2.0 GHz (eight cores). A fan with ball bearings and speed monitoring is integrated into the basic CPU... | |
| The CX2072 has an Intel® Xeon® CPU with a clock rate of 2.1 GHz (12 cores). A fan with ball bearings and speed monitoring is integrated into the basic CPU... | |
| The CX5110-01xx-9020 is a well-adapted, functional, and economical replacement version of the CX9020. The CX5110-01xx-9020 has a 1.20-GHz Intel Atom® single-core processor. The processor clocks at 1.20 GHz instead of... | |
| The CX5120 has an Intel Atom® single-core processor with a clock rate of 1.46 GHz. The hardware interfaces in this series are oriented and implemented identically to those of the... | |
| The CX5120-01xx-9020 has been technically adapted to the CX5110 and also features a 1.20-GHz Intel Atom® single-core processor. The CX5120-01xx-9020 is therefore 100% binary and functionally compatible with the CX5110... | |
| The CX5130 has an Intel Atom® dual-core processor with a clock rate of 1.75 GHz. This makes genuine multi-core technology possible in the Embedded PC segment. The hardware interfaces in... | |
| The CX5140 has an Intel Atom® quad-core processor with a clock rate of 1.91 GHz. This makes genuine multi-core technology possible in the Embedded PC segment. The hardware interfaces in... | |
| The CX5230 is an Embedded PC based on the Intel Atom® x5-E3930 with a clock speed of 1.3 GHz (dual-core) and 4 GB DDR4-RAM. The basic equipment includes two independent,... | |
| The CX5240 is an Embedded PC based on the Intel Atom® x5-E3940 with a clock speed of 1.6 GHz (quad-core) and 8 GB DDR4-RAM. The basic equipment includes two independent,... | |
| The CX5330 is an embedded PC based around an x6214RE Intel Atom® processor with 1.4 GHz (dual-core) and 4 GB LPDDR4 RAM (expandable ex factory to 8 GB). The basic... | |
| The CX5340 is an embedded PC based on an x6425RE Intel Atom® processor with 1.9 GHz (quad-core) and 8 GB LPDDR4 RAM. The basic equipment includes two independent Gigabit-capable Ethernet... | |
| The CX5620 is an Embedded PC based on the AMD Ryzen™ R1102G processor with a clock speed of 1.2 GHz (dual-core) and 4 GB DDR4-RAM. The basic equipment includes two... | |
| The CX5630 is an Embedded PC based on the AMD Ryzen™ R1505G processor with a clock speed of 2.0 GHz (dual-core) and 8 GB DDR4-RAM. The basic equipment includes two... | |
| The CX7000 Embedded PC has an Arm® Cortex®-M7 single-core processor with 480 MHz. In the basic configuration, the CX7000 has a slot for a microSD card and an Ethernet interface. | |
| The CX7031 Embedded PC has an Arm® Cortex®-M7 single-core processor with 480 MHz. In the basic configuration, the CX7031 has a slot for a microSD card and an Ethernet interface. | |
| The CX7050 Embedded PC has an Arm® Cortex®-M7 single-core processor with 480 MHz. In the basic configuration, the CX7050 has a slot for a microSD card and an Ethernet interface. | |
| The CX7051 Embedded PC has an Arm® Cortex®-M7 single-core processor with 480 MHz. In the basic configuration, the CX7051 has a slot for a microSD card and an Ethernet interface. | |
| The CX7080 Embedded PC has an Arm® Cortex®-M7 single-core processor with 480 MHz. In the basic configuration, the CX7080 has a slot for a microSD card and an Ethernet interface. | |
| The CX7291 Embedded PC has an Arm® Cortex®-A9 single-core processor with 720 MHz. In the basic configuration, the CX7291 has a slot for a microSD card and an Ethernet interface. | |
| The CX7293 Embedded PC has an Arm® Cortex®-A9 single-core processor with 720 MHz. In the basic configuration, the CX7293 has a slot for a microSD card and an Ethernet interface. | |
| The CX8030 is a controller with a PROFIBUS master interface. Alternatively K-bus or E-bus terminals can be series-connected; the CX8030 automatically detects which system is connected during the start-up phase. | |
| The CX8031 is a control system with PROFIBUS slave interface. The PROFIBUS address is set via two rotary selection switches. The CX8031 offers automatic baud rate detection. K-bus or E-bus... | |
| The CX8050 is a controller with a CANopen master interface. Apart from functioning as a CANopen master, it can also be used to support CAN-Layer-2 communication. Alternatively K-bus or E-bus... | |
| The CX8051 is a control system with CANopen slave interface. The CANopen address is set via two rotary selection switches. The CX8051 offers automatic baud rate detection. K-bus or E-bus... | |
| The CX8080 has two serial interfaces: one with RS232 and one with RS485 physics. Both serial interfaces are on the D-sub socket. They are not bound to a particular protocol... | |
| The CX8090 is a control system with a switched Ethernet port. It supports protocols such as real-time Ethernet, ADS UDP/TCP, Modbus TCP client/server or open TCP/IP-UDP/IP communication. K-bus or E-bus... | |
| The CX8091 is a control system with a switched Ethernet port. It supports either the BACnet or OPC UA protocols. Simultaneous use is not recommended due to the small memory. | |
| The CX8093 is a control system with PROFINET RT device interface. The PROFINET interface is designed as a 2-port switch for realization of daisy-chain cabling. K-bus or E-bus terminals can... | |
| The CX8095 is a control system with EtherNet/IP™ adapter interface. The EtherNet/IP™ interface is designed as a 2-port switch for realization of daisy-chain cabling. K-bus or E-bus terminals can be... | |
| The CX8180 has two serial interfaces: one with RS232 and one with RS485 physics. Both serial interfaces are on the D-sub socket. They are not bound to a particular protocol... | |
| The CX8190 is a controller with two Ethernet ports, one of which is switched to two RJ45 sockets. It supports protocols such as real-time Ethernet, ADS UDP/TCP or EAP (EtherCAT... | |
| The CX8191 is a control system with a switched Ethernet port. It supports the BACnet protocol. E-bus or K-bus terminals can be attached as required; the CX8191 automatically recognizes the... | |
| The CX8200 Embedded PC features an Arm® Cortex®-A53 dual-core processor running at 1.2 GHz. The basic configuration of the CX8200 includes a 1 Gbit Ethernet interface, a USB 3.0 interface,... | |
| The CX8280 Embedded PC has two serial interfaces, one with RS232 and one with RS485 physics. These are both located on the D-sub socket. They are not bound to any... | |
| The CX8290 Embedded PC is a controller with a second, switched Ethernet port. Protocols such as real-time Ethernet, ADS UDP/TCP, and EAP (EtherCAT Automation Protocol) are supported, and additional real-time... | |
| The CX9020 is a compact, DIN rail-mountable Ethernet control system with 1 GHz Arm® Cortex®-A8 CPU. The connection for the Beckhoff I/O systems is directly integrated into the CPU module. | |
| The CX9240 Embedded PC is a compact, DIN rail-mountable Ethernet control system with a 1.2 GHz Arm® Cortex®-A53 CPU. It represents a further development of the existing CX9020 and relies... | |
| The MC6015-0030-1217 IPC module enables an industrial PC to be integrated into the MX-System. The foundations for this are laid by the full integration and compatibility of TwinCAT and EtherCAT. | |
| The MC6030-0080-2217 IPC module enables an industrial PC to be integrated into the MX-System. The foundations for this are laid by the full integration and compatibility of TwinCAT and EtherCAT. | |
| The Panel PC series CP65xx is designed for installation in the front of a control cabinet. A built-in Control Panel with DVI and USB interface is the front of the... | |
| The universal Industrial PC C6650 is equipped with components of the highest performance class: Either the Intel® Processor 300 or the Intel® Core™ 3/5/7/9 Series 2 processors are used on... | |
| The Windows Server operating systems are an optimal basis for server applications in an industrial environment. Microsoft Windows Server 2016 is based on Windows 10 version 1607. Use of the... | |
| The Windows Server operating systems are an optimal basis for server applications in an industrial environment. Microsoft Windows Server 2019 is based on Windows 10 version 1809. Use of the... | |
| The Windows Server operating systems are an optimal basis for server applications in an industrial environment. Microsoft Windows Server 2022 is based on Windows 10 version 21H2. Use of the... | |
| The Windows Server operating systems are an optimal basis for server applications in an industrial environment. Microsoft Windows Server 2025 is based on Windows 11 version 24H2. Use of the... | |
| With a mounting space of just 82 x 82 x 40 mm, the C6015 Industrial PC represents Beckhoff's most compact entry-level Industrial PC and price savings of 25% or more... | |
| With Microsoft Windows 10 IoT Enterprise 2019 LTSC (version 1809), Beckhoff introduces the successor to Microsoft Windows 10 IoT Enterprise 2016 LTSB (version 1607). Windows 10 supports multi-touch operating concepts... | |
| With Microsoft Windows 10 IoT Enterprise 2021 LTSC (version 21H2), Beckhoff introduces the successor to Microsoft Windows 10 IoT Enterprise 2019 LTSC (version 1809). Windows 10 supports multi-touch operating concepts... | |
| With Microsoft Windows 11 IoT Enterprise 2024 LTSC (version 24H2), Beckhoff introduces the successor to Microsoft Windows 10 IoT Enterprise 2021 LTSC (version 21H2). Windows 11 supports multi-touch operating concepts... | |
| With the C6017, Beckhoff is extending its range of ultra-compact Industrial PCs by a modular variant with scalable interface extensions and a 1-second UPS for the backup of persistent data. | |
| With the C6032, Beckhoff is extending its range of ultra-compact Industrial PCs by a modular variant with scalable interfaces and functional extensions. Whether for complex axis control, elaborate HMI applications,... | |
| With the CP32xx series, a high-end Panel PC with multi-touch can be used directly in the field. The devices in a slender aluminum housing feature complete IP65 protection and are... | |
| With the CP37xx series, a Panel PC with multi-touch can be used directly in the field. The devices in a robust aluminum housing feature complete IP65 protection and are designed... | |
| With the CPX Panel PC series, the proven multi-touch technology of Beckhoff Panel PCs is available in particularly robust versions, complying with the requirements for use in hazardous areas classified... | |
| With the introduction of Microsoft Windows 10 IoT Enterprise 2016 LTSB (version 1607), Beckhoff demonstrated that it consistently implements modern operating systems. The support period ends in October 2026 Windows... |