Beckhoff Automation LLC Datasheets for Power Distribution Units (PDU)

Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. 
Power Distribution Units (PDU): Learn more

Product Name Notes
distribution box: 1 x 5-pin plug, 4 x 5-pin socket
power distribution box, 4 x M8, 4-pin, 1 x 7/8“ 5-pin
power distribution box, 8 x M8, 4-pin, 1 x 7/8“ 5-pin
The KL9180 Bus Terminal allows the supply voltage to be accessed a number of times via spring force terminals. The Bus Terminal makes it unnecessary to use additional terminal blocks...
The KL9184 potential distribution terminal provides the potential of the 24 V DC contact at 8 terminal points and the potential of the 0 V contact at 8 terminal points.
The KL9185 Bus Terminal allows the supply voltage to be accessed a number of times via spring force terminals. The Bus Terminal makes it unnecessary to use additional terminal blocks...
The KL9188 potential distribution terminal provides 16 terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring. The HD Bus...
The KL9189 potential distribution terminal provides 16 terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring. The HD Bus...
The potential distribution terminal KL9181 provides 16 terminal points for potential distribution and enables the voltage to be picked up without further bus terminal blocks or wiring. The power contacts...
The potential distribution terminal KL9182 provides 16 terminal points for potential distribution and enables the voltage to be picked up without further bus terminal blocks or wiring. The power contacts...
The potential distribution terminal KL9183 provides 16 terminal points for potential distribution and enables the voltage to be picked up without further bus terminal blocks or wiring. The power contacts...
The potential distribution terminal KL9186 provides eight terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring.
The potential distribution terminal KL9187 provides eight terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring.
Via the AMP8805 distribution module, the AMP8000 system can be cascaded using just one short cable in such a way that even complex machines and lines can be implemented in...