Beckhoff Automation LLC Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2
Product Name Notes
Ø8, plug, straight, male, 3-pin – open end
7/8“, flange, straight, female, 5-pin – open end
7/8“, flange, straight, male, 5-pin – open end
7/8“, plug, angled, male, 5-pin – 7/8“, socket, angled, female, 5-pin
7/8“, plug, straight, male, 5-pin – 7/8“, socket, angled, female, 5-pin
7/8“, plug, straight, male, 5-pin – 7/8“, socket, straight, female, 5-pin
7/8“, socket, angled, female, 5-pin – open end
7/8“, socket, straight, female, 5-pin – open end
AS2000 encoder extension cable, drag-chain suitable, (5 x 0.25 mm²), shielded, for the extension of ZK4000-51xx-xxxx cable
AS2000 motor extension cable, drag-chain suitable, (4 x 0.75 mm²), shielded, for the extension of ZK4000-7700-xxxx and ZK4000-6877-xxxx cable
B12, flange, straight, long, female+ female, pins 2+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, long, female+ female, pins 2+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, long, female+ female, pins 2+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, long, female+male, pins 2+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, long, female+male, pins 2+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, long, female+male, pins 2+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, long, male+female, pins 2+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, long, male+female, pins 2+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, long, male+female, pins 2+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, long, male+male, pins 2+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, long, male+male, pins 2+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, long, male+male, pins 2+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, short, female+ female, pins 2+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, short, female+ female, pins 2+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, short, female+ female, pins 2+4, square flange, P-coded – 1 x M8, plug,straight | 1 x open end
B12, flange, straight, short, female+male, pins 2+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, short, female+male, pins 2+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, short, female+male, pins 2+4, square flange, EtherCAT-coded – 1 x M8, plug, angled | 1 x open end
B12, flange, straight, short, female+male, pins 2+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, short, male+female, pins 2+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, short, male+female, pins 2+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, short, male+female, pins 2+4, square flange, EtherCAT-coded – 1 x M8, plug, angled | 1 x open end
B12, flange, straight, short, male+female, pins 2+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B12, flange, straight, short, male+male, pins 2+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, short, male+male, pins 2+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B12, flange, straight, short, male+male, pins 2+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B12, plug, straight, female+ female, pins 2+4, P-coded – B12, plug, straight, male+male, pins 2+4, P-coded
B12, plug, straight, female+ female, pins 2+4, P-coded – open end
B12, plug, straight, female+male, pins 2+4, EtherCAT-coded – open end
B12, plug, straight, male+ male, pins 2+4, P-coded – open end
B12, plug, straight, male+female, pins 2+4, EtherCAT-coded – B12, plug, straight, female+male, pins 2+4, EtherCAT-coded
B12, plug, straight, male+female, pins 2+4, EtherCAT-coded – open end
B12, socket, straight, male+female, pins 2+4, EtherCAT-coded – B12, plug, straight, female+male, pins 2+4, EtherCAT-coded
B12, socket, straight, male+male, pins 2+4, P-coded – B12, plug, straight, female+female, pins 2+4, P-coded
B17, flange, straight, long, female+ female, pins 3+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, female+ female, pins 3+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, female+ female, pins 3+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, female+ female, pins 5+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, female+ female, pins 5+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, female+ female, pins 5+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, female+male, pins 3+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, female+male, pins 3+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, female+male, pins 3+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, female+male, pins 5+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, female+male, pins 5+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, female+male, pins 5+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, male+female, pins 3+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, male+female, pins 3+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, male+female, pins 3+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, male+female, pins 5+4, front assembly, EtherCAT-coded – 1 x M8, plug, straight | 1 x M8, socket, straight
B17, flange, straight, long, male+female, pins 5+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, male+female, pins 5+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, male+female, pins 5+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, long, male+male, pins 3+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, male+male, pins 3+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, male+male, pins 3+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, male+male, pins 5+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, long, male+male, pins 5+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, male+female, pins 5+4, EtherCAT-coded – open end
B17, flange, straight, short, female+ female, pins 3+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, female+ female, pins 3+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, female+ female, pins 3+4, square flange, P-coded – 1 x M8, plug,straight | 1 x open end
B17, flange, straight, short, female+ female, pins 3+4, square flange, P-coded – 2 x open end
B17, flange, straight, short, female+ female, pins 5+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, female+ female, pins 5+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, female+ female, pins 5+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, female+male, pins 3+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, female+male, pins 3+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, female+male, pins 3+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, female+male, pins 5+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, female+male, pins 5+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, female+male, pins 5+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, male+female, pins 3+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, male+female, pins 3+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, male+female, pins 3+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, male+female, pins 5+4, front assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, male+female, pins 5+4, rear assembly, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, male+female, pins 5+4, square flange, EtherCAT-coded – 1 x RJ45, plug, straight | 1 x open end
B17, flange, straight, short, male+male, pins 3+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, male+male, pins 3+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, male+male, pins 3+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, male+male, pins 5+4, front assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, male+male, pins 5+4, rear assembly, P-coded – 1 x M8, plug, straight | 1 x open end
B17, flange, straight, short, male+male, pins 5+4, square flange, P-coded – 1 x M8, plug, straight | 1 x open end
B17, plug, straight, female+ female, pins 3+4, P-coded – B17, plug, straight, male+male, pins 3+4, P-coded
B17, plug, straight, female+ female, pins 3+4, P-coded – open end
B17, plug, straight, female+ female, pins 4+4, P-coded – B17, plug, straight, male+male, pins 4+4, P-coded
B17, plug, straight, female+ female, pins 4+4, P-coded – open end
B17, plug, straight, female+ female, pins 5+4, P-coded – B17, plug, straight, male+male, pins 5+4, P-coded
B17, plug, straight, female+female, 5+4 pin, P-coded – open end
B17, plug, straight, female+male, pins 3+4, EtherCAT-coded – open end
B17, plug, straight, female+male, pins 4+4, EtherCAT-coded – B17, plug, straight, male+female, pins 4+4, EtherCAT-coded
B17, plug, straight, female+male, pins 4+4, EtherCAT-coded – open end
B17, plug, straight, female+male, pins 5+4, EtherCAT-coded – open end
B17, plug, straight, male+female, pins 3+4, EtherCAT-coded – B17, plug, straight, female+male, pins 3+4, EtherCAT-coded
B17, plug, straight, male+female, pins 3+4, EtherCAT-coded – open end
B17, plug, straight, male+female, pins 4+4, EtherCAT-coded – open end
B17, plug, straight, male+female, pins 4+PE+4, EtherCAT-coded – B17, socket, straight, female+male, pins 4+PE+4, EtherCAT-coded
B17, plug, straight, male+female, pins 5+4, EtherCAT-coded – B17, plug, straight, female+male, pins 5+4, EtherCAT-coded
B17, plug, straight, male+female, pins 5+4, EtherCAT-coded – open end
B17, plug, straight, male+male, 5+4 pin, P-coded – open end
B17, plug, straight, male+male, pins 3+4, P-coded – open end
B17, plug, straight, male+male, pins 4+4, P-coded – open end
B17, socket, straight, male+female, pins 2+PE+4, EtherCAT-coded – B17, plug, straight, female+male, pins 2+PE+4, EtherCAT-coded
B17, socket, straight, male+female, pins 4+4, EtherCAT-coded – B17, plug, straight, female+male, pins 4+4, EtherCAT-coded
B17, socket, straight, male+female, pins 4+PE+4, EtherCAT-coded – B17, plug, straight, female+male, pins 4+PE+4, EtherCAT-coded
B17, socket, straight, male+male, pins 2+PE+4, P-coded – B17, plug, straight, female+ female, pins 2+PE+4, P-coded
B17, socket, straight, male+male, pins 4+4, P-coded – B17, plug, straight, female+ female, pins 4+4, P-coded
B17, socket, straight, male+male, pins 4+PE+4, P-coded – B17, plug, straight, female+ female, pins 4+PE+4, P-coded
cables for fixed installation, min. bending radius = 50 mm (5 x OD), (4 x 1.0 mm² + (2 x 0.5 mm²) + (2 x AWG26)), max. cable length (in...
cables for fixed installation, min. bending radius = 61 mm (5 x OD), (4 x 1.5 mm² + (2 x 0.75 mm²) + (2 x AWG22)), from 25 m motor...
cables for fixed installation, min. bending radius = 61 mm (5 x OD), (4 x 1.5 mm² + (2 x 0.75 mm²) + (2 x AWG22)). The cable is UL...
cables for fixed installation, min. bending radius = 69 mm (5 x OD), (4 x 2.5 mm² + (2 x 1 mm²) + (2 x AWG22)), from 25 m motor...
cables for fixed installation, min. bending radius = 69 mm (5 x OD), (4 x 2.5 mm² + (2 x 1 mm²) + (2 x AWG22)), The cable is UL...
cables for fixed installation min. bending radius = 35 mm (5 x OD), (4 x 0.75 mm² + (2 x 0.25 mm²) + (2 x AWG26)) The cable is UL...
cables for fixed installation min. bending radius = 69 mm (5 x OD), (4 x 2.5 mm² + (2 x 1 mm²) + (2 x AWG22)), from 25 m motor...
cables for fixed installation min. bending radius = 69 mm (5 x OD), (4 x 2.5 mm² + (2 x 1 mm²) + (2 x AWG22)) The cable is UL...
DC link connection cable between AX8620 supplied AX-Bridge and AX8600, straight, male, Power: 2-pin – open end, 2-wire
DC link connection cable between AX8640/AX85xx supplied AX-Bridge and AX8600, straight, male, Power: 2-pin – open end, 2-wire
DC link connection cable incl. DC fuses between AX8000 AX-Bridge and AX8820 universal energy recovery, straight, male, Power: 2 – open end, 2-wire
DVI-D, plug, straight, male, 18 + 1-pin – DVI-D, plug, straight, male, 18 + 1-pin
DVI-D, plug, straight, male, 18 + 1-pin – M16, plug, straight, female, 19-pin
DVI-D, plug, straight, male, 24 + 1-pin – DisplayPort, plug, straight, male, 20-pin
DVI-D, plug, straight, male, 24 + 1-pin – M16, plug, straight, female, 19-pin
EtherCAT/Ethernet cable, ENP, PUR, drag-chain suitable, B17, flange, straight, short, male+female, pins 5+4, rear assembly, EtherCAT-coded – 1 x M12, plug, straight | 1 x open end
extension cable for motor cable ZK4704-0421-2xxx motor cable with 0.75 mm² wire gauge, highly flexible, drag-chain suitable
Fiber-optic duplex cable, SC connector on both sides
Flexible, drag-chain suitable cable with 5 million bending cycles, max. 120 m/min, max. 4 m/s², min. bending radius = 75 mm (10 x OD), max. drag-chain length horizontal 20 m,...
flexible, drag-chain suitable cable with 5 million bending cycles, max. 180 m/min, max. 5 m/s², min. bending radius = 210 mm (7.5 x OD), max. drag-chain length horizontal 20 m,...
flexible, drag-chain suitable cable with 5 million bending cycles, max. 180 m/min, max. 5 m/s², min. bending radius = 220 mm (7.5 x OD), max. drag-chain length horizontal 20 m,...
flexible, drag-chain suitable cable with 5 million bending cycles, max. 180 m/min, max. 5 m/s², min. bending radius = 250 mm (7.5 x OD), max. drag-chain length horizontal 20 m,...
flexible, drag-chain suitable cable with 5 million bending cycles, max. 180 m/min, max. 5 m/s², min. bending radius = 280 mm (7.5 x OD), max. drag-chain length horizontal 20 m,...
flexible, drag-chain suitable cable with 5 million bending cycles, max. 180 m/min, max. 5 m/s², min. bending radius = 210 mm (7.5 x OD), max. drag-chain length horizontal 20 m,...
flexible, drag-chain suitable cable, (4 x 0.75 mm² + (2 x 0.5 mm²)) suitable for: AM31xx with ytec® plug AM81xx with ytec® plug EL7201
flexible, drag-chain suitable cable, 3 x 2 x 0.25 mm² suitable for: AM31xx (Resolver) Servo-I/Os mit Resolver-Feedback
flexible, drag-chain suitable cable, 3 x 2 x 0.25 mm² suitable for: ZK4724-0410-2xxx
Highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 81 mm (7 x OD), max. drag-chain length horizontal 20...
highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 225 mm (10 x OD), max. drag-chain length horizontal 20...
Highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 81 mm (7 x OD), max. drag-chain length horizontal 20...
Highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 111 mm (7 x OD), max. drag-chain length horizontal 20...
Highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 209 mm (10 x OD), max. drag-chain length horizontal 20...
highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 53 mm (7 x OD), max. drag-chain length horizontal 20...
highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 53 mm (7 x OD), max. drag-chain length horizontal =...
Highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 81 mm (7 x OD), max. drag-chain length horizontal 20...
Highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 89 mm (7 x OD), max. drag-chain length horizontal 20...
Highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 97 mm (7 x OD), max. drag-chain length horizontal 20...
Highly flexible, drag-chain suitable cable, with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 81 mm (7 x OD), max. drag-chain length horizontal 20...
Highly flexible, torsion-resistant cable with 2 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 144 mm (12 x OD), max. drag-chain length horizontal 20 m,...
Highly flexible, torsion-resistant cable with 2 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 164 mm (12 x OD), max. drag-chain length horizontal 20 m,...
Highly flexible, torsion-resistant cable with 2 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 183 mm (12 x OD), max. drag-chain length horizontal 20 m,...
Industrial Ethernet cable, S/FTP, PUR, 2 x 4 x AWG26, fixed installation, CAT7, green
K-bus cable, shielded, PVC, 4x2xAWG26, fixed installation, red, Cat.5, RJ45, plug, straight, IP20, 8-pin – RJ45, plug, straight, IP20, 8-pin
KS2000-Zx-USB | USB cable for the connection between PC and fieldbus components
M12, A-coded, socket, angled, female, 4-pin - open end
M12, A-coded, socket, straight, female, 5-pin - open end
M12, flange housing, straight, female, 5-pin, L-coded – open end, 5-wire
M12, flange rear assembly, straight, female, 12-pin, A‑coded – open end, 12-wire
M12, flange rear assembly, straight, female, 4-pin, A‑coded – open end, 4-wire
M12, flange rear assembly, straight, male, 4-pin, A‑coded – open end, 4-wire
M12, flange, angled, female, 4-pin, B-coded – M12, plug, straight, male, 4-pin, B-coded
M12, flange, angled, female, 4-pin, B-coded – open end
M12, flange, angled, female, 5-pin – open end
M12, flange, rear assembly, straight, female, 5-pin, A-coded – open end
M12, flange, rear assembly, straight, male, 5-pin, A‑coded – open end, 5-wire
M12, flange, straight, female, 4-pin, B-coded – M12, plug, straight, male, 4-pin, B-coded
M12, flange, straight, female, 4-pin, B-coded – open end
M12, flange, straight, female, 5-pin – open end
M12, flange, straight, female, 5-pin, A‑coded – open end, 5-wire
M12, flange, straight, female, 5-pin, shielded, A-coded – open end
M12, flange, straight, female, 8-pin, A‑coded – open end, 8‑wire + shield
M12, flange, straight, female, 8-pin, A‑coded – open end, 8‑wire
M12, plug, angled, male, 4-pin, A-coded – M12, socket, angled, female, 4-pin, A-coded
M12, plug, angled, male, 4-pin, A-coded – M12, socket, straight, female, 4-pin, A-coded
M12, plug, angled, male, 4-pin, A-coded – open end
M12, plug, angled, male, 4-pin, B-coded – M12, flange, angled, female, 4-pin, B-coded
M12, plug, angled, male, 4-pin, B-coded – open end
M12, plug, angled, male, 5-pin – open end
M12, plug, angled, male, 5-pin, A‑coded – open end, 5-wire
M12, plug, angled, male, 5-pin, A-coded – M12, plug, angled, male, 5-pin, A-coded
M12, plug, angled, male, 5-pin, A-coded – M12, socket, angled, female, 5-pin, A-coded
M12, plug, angled, male, 5-pin, L-coded - M12, socket, angled, female, 5-pin, L-coded
M12, plug, angled, male, 5-pin, shielded, A-coded – open end
M12, plug, anlged, male, 5-pin – M12, flange, angled, female, 5-pin
M12, plug, straight, male + female (PE inverse), 5-pin (4+FE), L-coded – 7/8"-16 UN, socket, angled, female, 5-pin, A‑coded
M12, plug, straight, male, 12-pin, A‑coded – M12, socket, angled, female, 12-pin, A‑coded
M12, plug, straight, male, 12-pin, A‑coded – M12, socket, straight, female, 12- pin, A‑coded
M12, plug, straight, male, 4-pin, A-coded – DUO: 2 x M12, socket, straight, female, 2 x 4-pin
M12, plug, straight, male, 4-pin, A-coded – DUO: 2 x M8, socket, straight, female, 2 x 3-pin
M12, plug, straight, male, 4-pin, A-coded – DUO: 2 x open end
M12, plug, straight, male, 4-pin, A-coded – M12, socket, angled, female, 4-pin, A-coded, LED
M12, plug, straight, male, 4-pin, A-coded – M12, socket, angled, female, 4-pin, A-coded
M12, plug, straight, male, 4-pin, A-coded – M12, socket, straight, female, 4-pin, A-coded, LED
M12, plug, straight, male, 4-pin, A-coded – M12, socket, straight, female, 4-pin, A-coded
M12, plug, straight, male, 4-pin, A-coded – M8, socket, angled, female, 4-pin, A-coded, LED
M12, plug, straight, male, 4-pin, A-coded – M8, socket, angled, female, 4-pin, A-coded
M12, plug, straight, male, 4-pin, A-coded – M8, socket, straight, female, 3-pin, A-coded
M12, plug, straight, male, 4-pin, A-coded – M8, socket, straight, female, 4-pin, A-coded
M12, plug, straight, male, 4-pin, A-coded – open end
M12, plug, straight, male, 4-pin, B-coded – open end
M12, plug, straight, male, 4-pin, S-coded – open end
M12, plug, straight, male, 5-pin – M12, flange, angled, female, 5-pin
M12, plug, straight, male, 5-pin – M12, flange, straight, female, 5-pin
M12, plug, straight, male, 5-pin – open end
M12, plug, straight, male, 5-pin, A‑coded – M12, socket, angled, female, 5-pin, A‑coded
M12, plug, straight, male, 5-pin, A‑coded – M12, socket, straight, female, 5-pin, A‑coded
M12, plug, straight, male, 5-pin, A‑coded – open end, 5-wire
M12, plug, straight, male, 5-pin, A-coded – M12, plug, straight, male, 5-pin, A-coded
M12, plug, straight, male, 5-pin, A-coded – M12, socket, angled, female, 5-pin, A-coded
M12, plug, straight, male, 5-pin, A-coded – M12, socket, straight, female, 5-pin, A-coded
M12, plug, straight, male, 5-pin, A-coded – M8, socket, straight, female, 4-pin, A-coded
M12, plug, straight, male, 5-pin, A-coded – open end
M12, plug, straight, male, 5-pin, L-coded – M12, socket, angled, female, 5-pin, L-coded
M12, plug, straight, male, 5-pin, L-coded – M12, socket, straight, female, 5-pin, L-coded
M12, plug, straight, male, 5-pin, L-coded – open end (5 G 1.5 mm²)
M12, plug, straight, male, 5-pin, L-coded - M12, socket, straight, female, 5-pin, L-coded (5 G 2.5 mm²)
M12, plug, straight, male, 5-pin, shielded, A‑coded – M12, socket, straight, female, 5-pin, shielded, A‑coded
M12, plug, straight, male, 5-pin, shielded, A-coded – M12, plug, straight, male, 5-pin, shielded, A-coded
M12, plug, straight, male, 5-pin, shielded, A-coded – M8, socket, straight, female, 3-pin, shielded
M12, plug, straight, male, 5-pin, shielded, A-coded – open end
M12, plug, straight, male, 8-pin, A‑coded – M12, plug, straight, male, 8-pin, A‑coded
M12, plug, straight, male, 8-pin, A‑coded – M12, socket, straight, female, 5-pin, A‑coded
M12, plug, straight, male, 8-pin, A‑coded – M12, socket, straight, female, 8-pin, A‑coded
M12, plug, straight, male, 8-pin, A‑coded – open end, 8‑wire + shield
M12, plug, straight, male, 8-pin, A‑coded – open end, 8‑wire
M12, plug, straight, male, 8-pin, A‑coded - M12, plug, straight, male, 8-pin, A‑coded
M12, socket, angled, female, 12-pin, A‑coded – open end, 12-wire
M12, socket, angled, female, 4-pin, A-coded – open end
M12, socket, angled, female, 4-pin, A-coded, LED – open end
M12, socket, angled, female, 5-pin, A‑coded – open end, 5-wire
M12, socket, angled, female, 5-pin, A-coded – open end
M12, socket, angled, female, 5-pin, L-coded – open end (5 G 1.5 mm²)
M12, socket, angled, female, 5-pin, L-coded – open end (5 G 2.5 mm²)
M12, socket, angled, female, 8-pin, A‑coded – open end, 8-wire + shield
M12, socket, straight, female, 12-pin, A‑coded – open end, 12-wire
M12, socket, straight, female, 4-pin, A-coded – M12, plug, straight, male, 4-pin, A-coded
M12, socket, straight, female, 4-pin, A-coded – open end
M12, socket, straight, female, 4-pin, A-coded, LED – open end
M12, socket, straight, female, 4-pin, shielded, A-coded – M12, plug, straight, male, 4-pin, shielded, A-coded
M12, socket, straight, female, 4-pin, T-coded – M12, plug, straight, male, 4-pin, A-coded
M12, socket, straight, female, 4-pin, T-coded – open end
M12, socket, straight, female, 5-pin, A‑coded – open end, 4-wire + shielding
M12, socket, straight, female, 5-pin, A‑coded – open end, 5-wire
M12, socket, straight, female, 5-pin, L-coded – open end (5 G 1.5 mm²)
M12, socket, straight, female, 5-pin, L-coded – open end (5 G 2.5 mm²)
M12, socket, straight, female, 8-pin, A‑coded – open end, 8‑wire
M12, socket, straight, female, 8-pin, A‑coded – open end, 8-wire + shield
M12, X-coded, plug, straight, male, IP67, 8-pin - M12, X-coded, plug, straight, male, IP67, 8-pin
M12, X-coded, plug, straight, male, IP67, 8-pin - RJ45, plug, straight, male, IP20, 4-pin
M12, X-coded, straight, plug, male, IP67, 8-pin - RJ45, plug, straight, male, IP20, 8-pin
M23, socket, straight, female, 12-pin – open end, 12-wire
M23, socket, straight, female, 19-pin – open end
M8, flange, straight, female, 3-pin, A-coded – open end, 3-wire
M8, flange, straight, female, 4-pin, A‑coded – open end, 4-wire
M8, flange, straight, male, 4-pin, A‑coded – open end, 4-wire
M8, plug, angled, male, 3-pin – M12, socket, angled, female, 4-pin, A-coded
M8, plug, angled, male, 3-pin – M12, socket, straight, female, 4-pin, A-coded
M8, plug, angled, male, 3-pin – M8, socket, angled, female, 3-pin, LED
M8, plug, angled, male, 3-pin – M8, socket, angled, female, 3-pin
M8, plug, angled, male, 3-pin – M8, socket, straight, female, 3-pin
M8, plug, angled, male, 3-pin – open end
M8, plug, angled, male, 4-pin – M8, plug, angled, male, 4-pin
M8, plug, angled, male, 4-pin – M8, socket, angled, female, 4-pin
M8, plug, angled, male, 4-pin – M8, socket, straight, female, 4-pin
M8, plug, angled, male, 4-pin – open end
M8, plug, angled, male, 4-pin, A‑coded – M8, socket, angled, female, 4‑pin, A‑coded
M8, plug, straight, male, 3-pin – M12, socket, angled, female, 4-pin, A-coded
M8, plug, straight, male, 3-pin – M12, socket, straight, female, 4-pin, A-coded
M8, plug, straight, male, 3-pin – M8, socket, angled, female, 3-pin, LED
M8, plug, straight, male, 3-pin – M8, socket, angled, female, 3-pin
M8, plug, straight, male, 3-pin – M8, socket, straight, female, 3-pin, LED
M8, plug, straight, male, 3-pin – M8, socket, straight, female, 3-pin
M8, plug, straight, male, 3-pin – M8, socket, straight, female, 4-pin
M8, plug, straight, male, 3-pin – open end
M8, plug, straight, male, 3-pin, A‑coded – M12, socket, angled, female, 4-pin, A‑coded
M8, plug, straight, male, 3-pin, A‑coded – M8, plug, straight, male, 3-pin, A‑coded
M8, plug, straight, male, 3-pin, A‑coded – M8, socket, angled, female, 3-pin, A‑coded
M8, plug, straight, male, 3-pin, A‑coded – M8, socket, angled, female, 4-pin, A‑coded
M8, plug, straight, male, 3-pin, A‑coded – M8, socket, straight, female, 3-pin, A‑coded
M8, plug, straight, male, 3-pin, A‑coded – open end
M8, plug, straight, male, 3-pin, a-coded – DUO: 2 x M8, socket, straight, female, 3-pin, A-coded
M8, plug, straight, male, 3-pin, A-coded – open end
M8, plug, straight, male, 4-pin – DUO: 2 x M8, socket, straight, female, 2 x 3-pin
M8, plug, straight, male, 4-pin – DUO: 2 x M8, socket, straight, female, 2 x 4-pin
M8, plug, straight, male, 4-pin – DUO: 2 x open end
M8, plug, straight, male, 4-pin – M8, plug, straight, male, 4-pin
M8, plug, straight, male, 4-pin – M8, socket, angled, female, 4-pin
M8, plug, straight, male, 4-pin – M8, socket, straight, female, 4-pin
M8, plug, straight, male, 4-pin – open end
M8, plug, straight, male, 4-pin, A‑coded – M12, socket, straight, female, 4-pin, A‑coded
M8, plug, straight, male, 4-pin, A‑coded – M8, flange, straight, female, 4-pin, A‑coded
M8, plug, straight, male, 4-pin, A‑coded – M8, socket, straight, female, 4-pin, A‑coded
M8, plug, straight, male, 4-pin, A-coded – M8, socket, angled, female, 4-pin, A-coded
M8, plug, straight, male, 4-pin, A-coded – open end
M8, plug, straight, male, 5-pin, B-coded – M8, plug, straight, male, 4-pin, A-coded
M8, plug, straight, male, 5-pin, B-coded – open end
M8, socket, angled, female, 3-pin – open end
M8, socket, angled, female, 3-pin, LED – open end
M8, socket, angled, female, 4-pin – open end
M8, socket, angled, female, 4-pin, LED – open end
M8, socket, straight, female, 3-pin – open end
M8, socket, straight, female, 3-pin, LED – open end
M8, socket, straight, female, 4-pin – open end
M8, socket, straight, female, 4-pin, A‑coded – M8, plug, straight, male, 3-pin, A‑coded
M8, socket, straight, female, 4-pin, A‑coded – open end
M8, socket, straight, female, 4-pin, LED – open end
M8, socket, straight, male, 4-pin – open end
Mini DisplayPort, push-pull V4, plug, straight, male, 20-pin – DVI-D, plug, straight, male, 24 + 1-pin
Mini DisplayPort, push-pull V4, plug, straight, male, 20-pin – DVI-D, plug, straight, female, 24+1-pin
Mini DisplayPort, push-pull V4, plug, straight, male, 20-pin – M16, plug, straight, female, 19-pin
Mini DisplayPort, push-pull V4, plug, straight, male, 20-pin – Mini DisplayPort, push-pull V4, plug, straight, male, 20-pin
motor cable, not assembled, 10 mm², for AX5140, flexible, drag-chain suitable with 5 million bending cycles, (4 x 10 mm² + (2 x 1 mm²) + (2 x 1.5 mm²))...
motor cable, not assembled, 16 mm², for AX5160, flexible, drag-chain suitable with 5 million bending cycles, (4 x 16 mm² + 2 x (2 x 1.5 mm²))
motor cable, not assembled, 25 mm², for AX5172, flexible, drag-chain suitable with 5 million bending cycles, (4 x 25 mm² + 2 x (2 x 1.5 mm²))
motor cable, not assembled, 35 mm², for AX5190, flexible, drag-chain suitable with 5 million bending cycles, (4 x 35 mm² + 2 x (2 x 1.5 mm²))
motor cable, not assembled, 4 mm², for AX8118 and AX5000 (12…25 A), flexible, drag-chain suitable with 5 million bending cycles, (4 x 4 mm² + (2 x 1 mm²) +...
motor cable, not assembled, 50 mm², for AX5191, flexible, drag-chain suitable with 5 million bending cycles, (4 x 50 mm² + 2 x (2 x 2.5 mm²))
motor cable, not assembled, 6 mm², for AX5125, flexible, drag-chain suitable with 5 million bending cycles, (4 x 6 mm² + (2 x 1 mm²) + (2 x 1.5 mm²))...
Motor cable, single-phase, AM8000 at AX1000 with M23 connector, 3 million bending cycles, max. 30 m/s, max. 240 m/s², for flexible installation, min. bending radius = 45 mm (5 x...
motor cable, single-phase, AM8000 at AX1000 with M23 connector, for fixed installation - min. bending radius = 42 mm (5 x OD), (4 x 0.75 mm² + (2 x 0.25...
Motor cable, single-phase, AM8000 at AX1000 with yTec/iTec connector, 3 million bending cycles, max. 30 m/s, max. 240 m/s², for flexible installation, min. bending radius = 45 mm (5 x...
motor cable, single-phase, AM8000 at AX1000 with yTec/iTec connector, for fixed installation - min. bending radius = 42 mm (5 x OD), (4 x 0.75 mm² + (2 x 0.25...
Motor cable, three-phase, AM8000 at AX1000 with M23 connector, 3 million bending cycles, max. 30 m/s, max. 240 m/s², for flexible installation, min. bending radius = 45 mm (5 x...
Motor cable, three-phase, AM8000 at AX1000 with M23 connector, for fixed installation - min. bending radius = 42 mm (5 x OD), (4 x 0.75 mm² + (2 x 0.25...
Motor cable, three-phase, AM8000 at AX1000 with yTec/iTec connector, 3 million bending cycles, max. 30 m/s, max. 240 m/s², for flexible installation, min. bending radius = 45 mm (5 x...
motor cable, three-phase, AM8000 at AX1000 with yTec/iTec connector, for fixed installation - min. bending radius = 42 mm (5 x OD), (4 x 0.75 mm² + (2 x 0.25...
Motor cables for AM81xx servomotors to EL72xx-0010 and EL72xx-9014 servomotor terminal with OCT Motor cable with 0.75 mm² wire gauge, highly flexible, drag-chain suitable
Power / motor cable, PUR, 4 x 0.5 mm², drag-chain suitable
Power cable, no complete shield, drag-chain suitable, 5 G 4 mm², black
Power cable, no complete shield, for fixed Installation, 5 G 4 mm², black
Power cable, PUR, 4 x 0.34 mm², drag-chain suitable
Power cable, PUR, 4 x 1.5 mm², drag-chain suitable, black
Power cable, PUR, 4 x 2.5 mm², drag-chain suitable, black
Power cable, PVC, 3 x 1.5 mm² + 2 x 0.75 mm², fixed installation, black
Power cable, PVC, 4 x 0.34 mm²
Power cable, PVC, 8 x 1.00 mm², fixed installation, gray, M23, socket, straight, female, IP65, 12-pin – open end
Power cable, shielded, PVC, 1 x 2 x AWG18, fixed installation, black, open end, 2-wire + shielding – open end, 2-wire + shielding
Power/Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black
Power/Sensor cable, PVC, 4 x 0.34 mm², fixed installation, gray, CMG, CSA, PLTC-ER
Pre-assembled IP-Link cable, drag-chain suitable
PUR, TORSION, 3 x 0.34 mm², capable of torsion, black
PUR, TORSION, 4 x 0.5 mm², capable of torsion, black
Push-pull V4, Power, plug, straight, male, IP65/67, 4-pin - open End
Push-pull V4, USB-A, 2.0, plug, straight, IP65/67 - USB-B, 2.0, plug, straight, IP20
Push-pull V4, USB-A, 3.0, plug, straight, IP65/67 - push-pull V4, USB-A, 3.0, plug, straight, IP65/67
Push-pull V4, USB-A, 3.0, plug, straight, IP65/67 - USB-A, 3.0, plug, straight, IP20
Push-pull V4, USB-A, 3.0, plug, straight, IP65/67 - USB-B, 3.0, plug, straight, IP20
push-pull, plug, straight, male, 8-pin, crimp type, IP50, LEMO FGG.1B.308.CYCD76 – open end
RJ45, plug, straight, IP20, 8-pin – Push-Pull V4, RJ45, plug, straight, IP65/67, 8-pin
RJ45, plug, straight, IP20, 8-pin - RJ45, plug, straight, IP20, 8-pin
RJ45, plug, straight, male, 8-pin – M9, plug, straight, female, 8-pin
RJ45, plug, straight, male, 8-pin – RJ45, plug, straight, male, 8-pin
RJ45, plug, straight, male, IP20, 8-pin - RJ45, plug, straight, male, IP20, 8-pin
sensor cable, drag-chain suitable, PUR
sensor cable, PVC
Splitter cable, for XPlanar system, PVC, for fixed installation, 3G1.5 + 2 x 0.75 mm², 4 x M12, socket, angled, female, 5-pin, K-code + 1 x open end 5 m...
Splitter cable, for XPlanar system, PVC, for fixed installation, 3G1.5 + 2 x 0.75 mm², 4 x M12, socket, straight, female, 5-pin, K-code + 1 x open end 5 m...
Splitter cable, for XPlanar system, PVC, for fixed installation, 3G1.5 + 2 x 0.75 mm², 6 x M12, socket, angled, female, 5-pin, K-code + 1 x open end 5 m...
Splitter cable, for XPlanar system, PVC, for fixed installation, 3G1.5 + 2 x 0.75 mm², 6 x M12, socket, straight, female, 5-pin, K-code + 1 x open end 5 m...
Splitter cable, for XPlanar system, PVC, for fixed installation, 3G1.5 + 2 x 0.75 mm², 6 x M12, socket, straight, female, 5-pin, K-code + 1 x open end, 5 m...
USB 2.0, type A, plug, straight, male, IP20, 4-pin – USB 2.0, type A, plug, straight, female, IP20, 4-pin, 1.50 m
USB A, plug, straight, male, 4-pin – M9, plug, straight, female, 5-pin
USB A, plug, straight, male, 4-pin – USB B, plug, straight, male, 4-pin
USB A, plug, straight, male, 9-pin – USB B, plug, straight, male, 9-pin
valve plug, angled, DIN design C, LED – open end
ZB9070 | Feedback cable, encoder, PUR, 5 x 0.25 mm², drag-chain suitable
ZB9071 | Feedback cable, resolver, PUR, 3 x 2 x 0.25 mm², drag-chain suitable
ZK2020-3134-3xxx | Power cable, PVC, 4 x 0.34 mm², fixed installation
ZK2053-5152-0xxx | Power cable, PUR, drag-chain suitable, 5 x 0.75 mm²
ZK2053-5200-0xxx | Power cable, PUR, drag-chain suitable, 5 x 0.75 mm²
ZK2053-5400-0xxx | Power cable, PUR, drag-chain suitable, 5 x 0.75 mm²
ZK4519-0000-zzzz | Encoder cable, not assembled, (7 x 2 x 0.14 mm² + 2 x 0.5 mm²)
ZK4519-0020-zzzz | Encoder cable, not assembled, (7 x 2 x 0.14 mm² + 2 x 0.5 mm²)
ZK7210-1900-0xxx | B17, ECP cable, PUR, 3 G 2.5 mm² + (1 x 4 x AWG22), drag-chain suitable, key 1 (24 V DC)

Next >>