Beckhoff Automation LLC Datasheets for Network Cards and Network Controllers

Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more

Product Name Notes
CFast cards are used for data exchange between PCs or for data storage.
MicroSD cards are used for data exchange between PCs or for data storage.
PROFIBUS DP and DP-V1: the PROFIBUS PCIe® (PCI Express®) Fieldbus Cards from Beckhoff can master the following PROFIBUS features: master, slave and PROFIBUS monitor up to 12 Mbit/s powerful parameter...
PROFIBUS DP, DP-V1 and DP-V2 (MC): the PROFIBUS PCI™ Fieldbus Cards from Beckhoff can master the PROFIBUS protocol with all its features. Thanks to the PROFIBUS chip developed in-house, the...
The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and...
The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and...
The Ethernet PCIe® network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation...
The FC510x PC plug-in cards link the PC to a CANopen network. They optionally act as network master or slave. In addition, general CAN messages can be sent or received...
The FC512x PC plug-in cards link the PC (PCI Express®) to a CANopen network. They optionally act as network master or slave. In addition, general CAN messages can be sent...
The FC520x PC plug-in cards link the PC to a DeviceNet® network. They can act there as master or as slave modules. The PCI™ bus interface ensures both high transmission...
The FC532x PC plug-in cards connect the PC (PCI Express®) to a CAN FD network. CAN FD is a further development of the very common CAN hardware. The advantage of...
The SERCOS II PCI™ Fieldbus Cards from Beckhoff allow direct access to the SERCON816-ASIC. The driver for these passive cards is incorporated into the TwinCAT software and allows optimum access...
With the CU8880 USB-to-LAN adapter, Industrial PCs can be extended with an additional industrially-suited and independent Ethernet interface. The CU8880 is used for necessary IT communication. It is not suitable...