Beckhoff Automation LLC EPP5001-0002 | EtherCAT P Box, 1-channel encoder interface, SSI, M12

Description
The EPP5001-0002 EtherCAT P Box is an SSI master for the direct connection of an absolute encoder with SSI (synchronous serial interface). Single-turn and multi-turn encoders are supported. An 8-pin M12 socket is used as encoder connection. The encoder is supplied with 24 V directly via the M12 socket of the Box. Extensive parameterization options allow optimum adaptation to different encoder types. Special features: baud rate: up to 1 MHz max. coding: gray and binary data length: up to 32 bits, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data The distributed clocks function is used to read the position value, precisely synchronized with other processes. If the distributed clock function is disabled, the EPP5001-0002 cycles synchronously with the EtherCAT cycle. The encoder profile allows simple and fast linking of the process data to the motion control application.
Request a Quote
Description
The EPP5001-0002 EtherCAT P Box is an SSI master for the direct connection of an absolute encoder with SSI (synchronous serial interface). Single-turn and multi-turn encoders are supported. An 8-pin M12 socket is used as encoder connection. The encoder is supplied with 24 V directly via the M12 socket of the Box. Extensive parameterization options allow optimum adaptation to different encoder types. Special features: baud rate: up to 1 MHz max. coding: gray and binary data length: up to 32 bits, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data The distributed clocks function is used to read the position value, precisely synchronized with other processes. If the distributed clock function is disabled, the EPP5001-0002 cycles synchronously with the EtherCAT cycle. The encoder profile allows simple and fast linking of the process data to the motion control application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPP5001-0002 | EtherCAT P Box, 1-channel encoder interface, SSI, M12 -  - Beckhoff Automation LLC
Savage, MN, United States
EPP5001-0002 | EtherCAT P Box, 1-channel encoder interface, SSI, M12
EPP5001-0002 | EtherCAT P Box, 1-channel encoder interface, SSI, M12
The EPP5001-0002 EtherCAT P Box is an SSI master for the direct connection of an absolute encoder with SSI (synchronous serial interface). Single-turn and multi-turn encoders are supported. An 8-pin M12 socket is used as encoder connection. The encoder is supplied with 24 V directly via the M12 socket of the Box. Extensive parameterization options allow optimum adaptation to different encoder types. Special features: baud rate: up to 1 MHz max. coding: gray and binary data length: up to 32 bits, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data The distributed clocks function is used to read the position value, precisely synchronized with other processes. If the distributed clock function is disabled, the EPP5001-0002 cycles synchronously with the EtherCAT cycle. The encoder profile allows simple and fast linking of the process data to the motion control application.

The EPP5001-0002 EtherCAT P Box is an SSI master for the direct connection of an absolute encoder with SSI (synchronous serial interface). Single-turn and multi-turn encoders are supported. An 8-pin M12 socket is used as encoder connection. The encoder is supplied with 24 V directly via the M12 socket of the Box. Extensive parameterization options allow optimum adaptation to different encoder types.

Special features:

  • baud rate: up to 1 MHz max.
  • coding: gray and binary
  • data length: up to 32 bits, flexibly adjustable
  • separate evaluation of a status error bit (power fail bit) in the process data

The distributed clocks function is used to read the position value, precisely synchronized with other processes. If the distributed clock function is disabled, the EPP5001-0002 cycles synchronously with the EtherCAT cycle. The encoder profile allows simple and fast linking of the process data to the motion control application.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EPP5001-0002 | EtherCAT P Box, 1-channel encoder interface, SSI, M12
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products