Beckhoff Automation LLC Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| CU8110-0060 is a capacitive, uninterruptible power supply (UPS) providing up to 0.3 Wh with a maximum output power of 55 W. If the external 24 V DC input voltage is... | |
| CU8110-0120 is a capacitive, uninterruptible power supply (UPS) providing up to 0.9 Wh with a maximum output power of 110 W. If the external 24 V DC input voltage is... | |
| CU8130-0120 is a battery-backed, uninterruptible power supply (UPS) providing up to 15 Wh with a maximum output power of 110 W. If the external 24 V DC input voltage is... | |
| CU8130-0240 is a battery-backed, uninterruptible power supply (UPS) providing up to 30 Wh with a maximum output power of 220 W. If the external 24 V DC input voltage is... | |
| The MS8132-0120-1212 UPS module monitors the 24 V control voltage and detects an undervoltage. In the event of undervoltage, the M12 connectors on the front are powered from the battery. |