Beckhoff Automation LLC Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| B12, flange, metal, shielded, print, straight, long, female+female, 2+4-pin, EtherCAT P-coded, IP65/67 | |
| B12, flange, metal, shielded, print, straight, long, male+male, 2+4-pin, EtherCAT P-coded, IP65/67 | |
| B12, plug, straight, female+male, 2+4-pin, EtherCAT-coded | |
| B12, plug, straight, male+female, 2+4-pin, EtherCAT-coded | |
| B17, flange rear assembly, straight, short, female+male, pins 2+PE+4, EtherCAT-coded, IP65/67, Ø 10.0…11.5 mm | |
| B17, flange, shielded, long, straight, female+male, 5+4-pin, EtherCAT-coded, IP65/67, Ø 20.2 mm/11.0 mm | |
| B17, flange, shielded, long, straight, female+male, 5+4-pin, EtherCAT-coded, IP65/67, Ø 20.2 mm/20.2 mm | |
| B17, flange, shielded, long, straight, male+female, 5+4-pin, EtherCAT-coded, IP65/67, Ø 20.2 mm/11.0 mm | |
| B17, flange, shielded, long, straight, male+female, 5+4-pin, EtherCAT-coded, IP65/67, Ø 20.2 mm/20.2 mm | |
| B17, plug, metal, shielded, crimp, straight, male+blanking plug, 4-pin, EtherCAT P-coded, IP65/67, Ø 10.0…11.5 mm | |
| B17, socket, metal, shielded, crimp, 1.5 mm², straight, male+male, 4+4-pin, P-coded, IP65/67, Ø 10.8 mm | |
| B17, socket, metal, shielded, crimp, straight, female+male, 3+4-pin, EtherCAT-coded, IP65/67, Ø 9.5…10.5 mm | |
| B17, socket, metal, shielded, crimp, straight, male+female, 3+4-pin, EtherCAT-coded, IP65/67, Ø 10.0…11.5 mm, for power contact 2.5 mm², PinØ 1.8 mm | |
| B17, socket, metal, shielded, crimp, straight, male+male, 3+4-pin, P-coded, IP65/67, Ø 10.0…11.5 mm | |
| B17, socket, metal, shielded, crimp, straight, male+male, 5+4-pin, P-coded, IP65/67, Ø 11 mm | |
| B23, flange, metal, shielded, crimp, straight, short, female+female, 5+4-pin, front assembly, EtherCAT P-coded | |
| B23, flange, metal, shielded, crimp, straight, short, male+male, 5+4-pin, front assembly, EtherCAT P-coded | |
| B23, plug, metal, shielded, crimp, straight, male+female, 6+4-pin, EtherCAT-coded, IP65/67 | |
| B23, socket, metal, shielded, crimp, straight, male+female, 5+4-pin, EtherCAT-coded, IP65/67 | |
| B23, socket, metal, shielded, crimp, straight, male+female, 6+4-pin, EtherCAT-coded, IP65/67 | |
| B23, socket, metal, shielded, crimp, straight, male+male, 5+4-pin, EtherCAT P-coded, IP65/67 | |
| B23, socket, metal, shielded, crimp, straight, male+male, 5+4-pin, P-coded, IP65/67 | |
| Cable adapter M8 socket EtherCAT P input to M8 socket EtherCAT output. | |
| Contents: 10 x blanking plugs, plastic, black, for IP-Link connection 1 x blanking plugs, plastic, black, for M8 socket 1 x blanking plug, plastic, black, for M12 socket 1 x... | |
| Contents: 2 x blanking plugs, plastic, black, for IP-Link connection 1 x blanking plugs, plastic, black, for M8 socket 5 x blanking plug, plastic, black, for M12 socket 1 x... | |
| Contents: 2 x blanking plugs, plastic, black, for IP-Link connection 9 x blanking plugs, plastic, black, for M8 socket 1 x blanking plug, plastic, black, for M12 socket 1 x... | |
| EtherCAT cable, no complete shield, PUR, drag-chain suitable, 4 G 4 mm² + 2 x 2.5 mm² + (1 x 4 x AWG22), black with yellow stripe, OD = 14.1... | |
| EtherCAT P cable, no overall shield, PUR, drag-chain suitable, 2 x 0.75 mm² + (1 x 4 x AWG22), black with red stripe, OD = 9.0 mm (±0.2 mm) | |
| EtherCAT P cable, no overall shield, PUR, drag-chain suitable, 3 G 1.5 mm² + (1 x 4 x AWG22), black with red stripe, OD = 10.0 mm (±0.2 mm) | |
| EtherCAT P cable, no overall shield, PUR, drag-chain suitable, 3 G 2.5 mm² + (1 x 4 x AWG22), black with red stripe, OD = 11.1 mm (±0.2 mm) | |
| EtherCAT P cable, no overall shield, PUR, drag-chain suitable, 3 x 4.0 mm²+2 x 2.5 mm²+(1x4xAWG22), black with yellow stripe, OD = 13.1 mm (±0.2 mm) | |
| EtherCAT P cable, no overall shield, PUR, drag-chain suitable, 4 x 1.5 mm² + (1 x 4 x AWG22), black with red stripe, OD = 10.8 mm (±0.2 mm) | |
| EtherCAT P cable, no overall shield, PUR, drag-chain suitable, 5 G 1.5 mm² + (1 x 4 x AWG22), black with red stripe, OD = 11.0 mm (±0.2 mm) | |
| EtherCAT P cable, no overall shield, PUR, drag-chain suitable, 5 G 16 mm² + (1 x 4 x AWG22), black with red stripe, OD = 24.0 mm (±0.2 mm) | |
| EtherCAT P cable, no overall shield, PUR, drag-chain suitable, 5 G 4 mm² + (1 x 4 x AWG22), black with red stripe, OD = 15.0 mm (±0.2 mm) | |
| EtherCAT P cable, shielded, PUR, drag-chain suitable, (1 x 4 x AWG22/7), black with red stripe, OD = 6.5 mm (±0.2 mm) | |
| EtherCAT P cable, shielded, PUR, drag-chain suitable, (1 x 4 x AWG24), black with red stripe, OD = 5.7 mm (±0.3 mm) | |
| EtherCAT P cable, shielded, PUR, drag-chain suitable, (1 x 4 x AWG24/7), black with red stripe, OD = 5.2 mm (±0.2 mm) | |
| EtherCAT P cable, shielded, PUR, fixed installation, (1 x 4 x AWG22/7), black with red stripe, OD = 5.1 mm (±0.15 mm) | |
| EtherCAT P cable, total screen, PUR, drag-chain suitable, 4x4 mm²+2x2.5 mm²+1x4xAWG22), black with yellow stripe, OD = 15,0 (±0.2 mm) | |
| EtherCAT P flange for rear assembly. | |
| EtherCAT P flange M8 for rear assembly. | |
| EtherCAT-/Ethernet cable, no total screen, PUR, drag-chain suitable, 3G4 mm² + 2 x 1.5 mm² (1 x 4 x AWG22), black with yellow stripe, OD = 10.9 mm (±0.4 mm)... | |
| EtherCAT/Ethernet cable, no complete shield, PUR, drag-chain suitable, 5 G 16 mm² + (1 x 4 x AWG22), black with yellow stripe, OD = 24.0 mm (±0.2 mm) | |
| EtherCAT/Ethernet cable, no overall shield, PUR, drag-chain suitable, 2 x 0.75 mm² + (1 x 4 x AWG22), black with yellow stripe, OD = 9.0 mm (±0.2 mm) | |
| EtherCAT/Ethernet cable, no overall shield, PUR, drag-chain suitable, 3 G 1.5 mm² + (1 x 4 x AWG22), black with yellow stripe, OD = 10.0 mm (±0.2 mm) | |
| EtherCAT/Ethernet cable, no overall shield, PUR, drag-chain suitable, 3 G 2.5 mm² + (1 x 4 x AWG22), black with yellow stripe, OD = 11.1 mm (±0.2 mm) | |
| EtherCAT/Ethernet cable, no overall shield, PUR, drag-chain suitable, 4 x 1.5 mm² + (1 x 4 x AWG22), black with yellow stripe, OD = 10.8 mm (±0.2 mm) | |
| EtherCAT/Ethernet cable, no overall shield, PUR, drag-chain suitable, 5 G 1.5 mm² + (1 x 4 x AWG22), black with yellow stripe, OD = 11.0 mm (±0.2 mm) | |
| EtherCAT/Ethernet cable, no overall shield, PUR, drag-chain suitable, 5 G 4 mm² + (1 x 4 x AWG22), black with yellow stripe, OD = 15.0 mm (±0.2 mm) | |
| EtherCAT/Ethernet cable, no overall shield, PVC, fixed installation, 5 G 4 mm² + (1 x 4 x AWG22), black with yellow stripe, OD = 13.8 mm (±0.2 mm) | |
| Flange rear assembly, EtherCAT, print contact, 3.8 mm, with counter nut, 2-pieces: separate contact carrier and housing, shielded, packaging unit = 75 pieces | |
| Flange rear assembly, EtherCAT, print contact, 8.2 mm, with counter nut, 2 pieces: separate contact carrier and housing, shielded, packaging unit = 25 pieces | |
| If processes are to be synchronized in large, distributed systems, this can be done via the network, e.g., based on IEEE1588 (Precision Time Protocol), or via a physical toggling signal... | |
| Industrial Ethernet/EtherCAT cable, shielded, PUR, 1 x 4 x AWG22, capable of torsion, Cat.5, green | |
| Industrial Ethernet/EtherCAT cable, shielded, PUR, 1 x 4 x AWG22, drag-chain suitable, Cat.5, green | |
| Industrial Ethernet/EtherCAT cable, shielded, PUR, 1 x 4 x AWG22, drag-chain suitable, Cat.5, yellow | |
| Industrial Ethernet/EtherCAT cable, shielded, PUR, 1 x 4 x AWG26, drag-chain suitable, Cat.5, green | |
| Industrial Ethernet/EtherCAT cable, shielded, PUR, 1 x 4 x AWG26, drag-chain suitable, Cat.5, yellow | |
| Industrial Ethernet/EtherCAT cable, shielded, PUR, 1 x 4 x AWG26, fixed installation, Cat.5, green | |
| Industrial Ethernet/EtherCAT cable, shielded, PUR, 1 x 4 x AWG26, fixed installation, Cat.5, yellow | |
| Industrial Ethernet/EtherCAT cable, shielded, PVC, 1 x 4 x AWG22, fixed installation, Cat.5, green, CMG, CSA, PLTC-ER | |
| Industrial Ethernet/EtherCAT cable, shielded, PVC, 1 x 4 x AWG22, fixed installation, Cat.5, green | |
| Industrial Ethernet/EtherCAT cable, shielded, PVC, 1 x 4 x AWG22, fixed installation, Cat.5, yellow | |
| Industrial Ethernet/EtherCAT cable, shielded, PVC, 1 x 4 x AWG26, fixed installation, Cat.5, green | |
| ix Industrial®, plug, straight, male, 10-pin, Type A – RJ45, connector, straight, female, 8-pin | |
| M12 socket field assembly for EtherCAT and fieldbus cables. | |
| M12, bayonet, flange, straight, socket, 8-pin, X-coded - DUO: 2 x RJ45, plug, straight, male, 4-pin | |
| M12, flange, angled, female, 4-pin, D-coded – open end | |
| M12, flange, angled, female, 4-pin, D-coded – RJ45, plug, straight, male, 8-pin | |
| M12, flange, angled, female, 8-pin, X-coded – RJ45, plug, straight, male, 8-pin | |
| M12, flange, straight, female, 4-pin, D-coded – open end | |
| M12, flange, straight, female, 4-pin, D-coded – RJ45, plug, straight, male, 4-pin | |
| M12, flange, straight, female, 4-pin, D-coded – RJ45, plug, straight, male, 8-pin | |
| M12, flange, straight, female, 4-pin, D-coded – RJ45, socket, straight, female, 8-pin | |
| M12, flange, straight, female, 8-pin, X-coded - RJ45, plug, straight, male, 8-pin | |
| M12, flange, straight,female, 4-pin, D coded – M12, flange, straight, female, 4-pin, D-coded | |
| M12, plug, angled, male, 4-pin, D-coded – M12, flange, straight, female, 4-pin, D-coded | |
| M12, plug, angled, male, 4-pin, D-coded – M12, plug, angled, male, 4-pin, D-coded | |
| M12, plug, angled, male, 4-pin, D-coded – M8, socket, straight, female, 4-pin, A-coded | |
| M12, plug, angled, male, 4-pin, D-coded – open end | |
| M12, plug, angled, male, 4-pin, D-coded – RJ45, plug, straight, male, 8-pin | |
| M12, plug, angled, male, 8-pin, X-coded – RJ45, plug, straight, male, 8-pin | |
| M12, plug, angled, male, 8-pin, X-coded - M12, plug, angled, male, 8-pin, X-coded | |
| M12, plug, bayonet, straight, male, 8-pin, X-coded – M12, plug, bayonet, straight, male, 8-pin, X-coded | |
| M12, plug, bayonet, straight, male, 8-pin, X-coded – RJ45, plug, straight, male, 8-pin | |
| M12, plug, male, 4-pin, D-coded – M12, plug, male, 4-pin, D-coded | |
| M12, plug, straight, male, 4-pin, D‑coded – M12, socket, straight, female, 4-pin, D‑coded | |
| M12, plug, straight, male, 4-pin, D-coded – M12, flange, straight, female, 4-pin, D-coded | |
| M12, plug, straight, male, 4-pin, D-coded – M12, plug, angled, male, 4-pin, D-coded | |
| M12, plug, straight, male, 4-pin, D-coded – M12, plug, straight, male, 4-pin, D-coded | |
| M12, plug, straight, male, 4-pin, D-coded – M12, plug, straight, male, 4-pin, D-coded You can find the advantages and further information on using the slim cable here. | |
| M12, plug, straight, male, 4-pin, D-coded – open end | |
| M12, plug, straight, male, 4-pin, D-coded – RJ45, plug, straight, male, 8-pin | |
| M12, plug, straight, male, 8-pin, X-coded – ix Industrial®, plug, straight, male, 10-pin, Type A | |
| M12, plug, straight, male, 8-pin, X-coded – RJ45, plug, straight, male, 8-pin | |
| M12, plug, straight, male, 8-pin, X-coded - M12, flange, straight, female, 8-pin, X-coded | |
| M12, plug, straight, male, 8-pin, X-coded - M12, plug, straight, male, 8-pin, X-coded | |
| M12, socket, straight, female, 4-pin, D-coded – RJ45, plug, straight, male, 8-pin | |
| M8 contact carrier, angled, turned 180°, print contact, P-coded for ZS7002-0005 and ZS7002-0006, packaging unit = 25 pieces | |
| M8, flange, straight, female, 4-pin, A-coded – open End | |
| M8, flange, straight, female, 4-pin, A-coded – RJ45, plug, straight, male, 8-pin | |
| M8, plug, angled, male, 4-pin, A‑coded – M12, plug, straight, male, 4-pin, D‑coded | |
| M8, plug, angled, male, 4-pin, A‑coded – RJ45, plug, straight, male, 4-pin | |
| M8, plug, angled, male, 4-pin, A-coded – M12, plug, angled, male, 4-pin, D-coded | |
| M8, plug, angled, male, 4-pin, A-coded – M8, flange, straight, female, 4-pin, A-coded | |
| M8, plug, angled, male, 4-pin, A-coded – M8, plug, angled, male, 4-pin, A-coded | |
| M8, plug, angled, male, 4-pin, A-coded – M8, socket, angled, female, 4-pin, A-coded | |
| M8, plug, angled, male, 4-pin, A-coded – M8, socket, straight, female, 4-pin, A-coded | |
| M8, plug, angled, male, 4-pin, A-coded – open end | |
| M8, plug, angled, male, 4-pin, A-coded – RJ45, plug, straight, male, 4-pin | |
| M8, plug, angled, male, 4-pin, A-coded – RJ45, plug, straight, male, 8-pin | |
| M8, plug, angled, male, 4-pin, P-coded – M8, flange, straight, female, 4-pin, P-coded | |
| M8, plug, angled, male, 4-pin, P-coded – M8, plug (4-pin/angled), P-coded | |
| M8, plug, angled, male, 4-pin, P-coded – M8, plug, angled, male, 4-pin, P-coded | |
| M8, plug, angled, male, 4-pin, P-coded – M8, socket, straight, 4-pin, P-coded | |
| M8, plug, angled, male, 4-pin, P-coded – open end | |
| M8, plug, straight, male, 4-pin, A-coded – M12, flange, straight, female, 4-pin, D-coded | |
| M8, plug, straight, male, 4-pin, A-coded – M12, plug, angled, male, 4-pin, D-coded | |
| M8, plug, straight, male, 4-pin, A-coded – M12, plug, straight, male, 4-pin, D-coded | |
| M8, plug, straight, male, 4-pin, A-coded – M12, socket, straight, female, 4-pin, D-coded | |
| M8, plug, straight, male, 4-pin, A-coded – M8, flange, straight, female, 4-pin, A-coded | |
| M8, plug, straight, male, 4-pin, A-coded – M8, plug, angled, male, 4-pin, A-coded | |
| M8, plug, straight, male, 4-pin, A-coded – M8, plug, straight, male, 4-pin, A-coded | |
| M8, plug, straight, male, 4-pin, A-coded – M8, plug, straight, male, 4-pin, A-coded You can find the advantages and further information on using the slim cable here. | |
| M8, plug, straight, male, 4-pin, A-coded – M8, socket, angled, female, 4-pin, A-coded | |
| M8, plug, straight, male, 4-pin, A-coded – M8, socket, straight, female, 4-pin, A-coded | |
| M8, plug, straight, male, 4-pin, A-coded – open end, 4-wire + shielding | |
| M8, plug, straight, male, 4-pin, A-coded – open end | |
| M8, plug, straight, male, 4-pin, A-coded – RJ45, plug, straight, male, 4-pin | |
| M8, plug, straight, male, 4-pin, A-coded – RJ45, plug, straight, male, 8-pin | |
| M8, plug, straight, male, 4-pin, D-coded – M12, plug, straight, male, 4-pin, D-coded | |
| M8, plug, straight, male, 4-pin, P-coded – M8, plug (4-pin/straight), P-coded | |
| M8, plug, straight, male, 4-pin, P-coded – M8, plug, angled, male, 4-pin, P-coded | |
| M8, plug, straight, male, 4-pin, P-coded – M8, plug, straight, female, 4-pin, P-coded | |
| M8, plug, straight, male, 4-pin, P-coded – M8, socket (4-pin/straight), P-coded | |
| M8, plug, straight, male, 4-pin, P-coded – open end | |
| M8, plug, straight, male, stainless steel, 4-pin – M8, plug, straight, male, stainless steel, 4-pin | |
| M8, plug, straight, male, stainless steel, 4-pin – M8, socket, straight, female, stainless steel, 4-pin | |
| M8, plug, straight, male, stainless steel, 4-pin – open end | |
| M8, plug, straight, male, stainless steel, 4-pin, A-coded – RJ45, plug, straight, male, 8-pin | |
| M8, socket, straight, female, 4-pin – RJ45, plug, straight | |
| M8, socket, straight, female, 4-pin, A‑coded – RJ45, plug, straight, male, 8-pin | |
| M8, socket, straight, female, 4-pin, A-coded – M12, plug, straight, male, 4-pin, D-coded | |
| M8, socket, straight, female, 4-pin, A-coded – M8, socket, straight, female, 4-pin, A-coded | |
| M8, socket, straight, female, 4-pin, A-coded – open end | |
| M8, socket, straight, female, 4-pin, A-coded – RJ45, plug, straight, male, 4-pin | |
| M8, socket, straight, female, 4-pin, A-coded – RJ45, plug, straight, male, 8-pin | |
| M8, socket, straight, female, 4-pin, P-coded – M8, socket, straight, female, 4-pin, P-coded | |
| M8, socket, straight, female, 4-pole, A-coded – M8, socket, straight, female, 4-pole, A-coded | |
| M8, socket, straight, female, stainless steel, 4-pin – open end | |
| plastic fiber optic, core Ø 1000 μm, single core, Ø 2.2 mm | |
| Plastic optical fiber for application in harsh industrial environments, for flexible applications as well as layout in cable conduits, pipes and cable racks, drag-chain suitable and direct connector assembly. | |
| RJ45, plug, straight, male, 4-pin – RJ45, plug, straight, male, 4-pin | |
| RJ45, plug, straight, male, 4-pin – RJ45, plug, straight, male, 4-pin You can find the advantages and further information on using the slim cable here. | |
| RJ45, plug, straight, male, 8-pin – RJ45, plug, straight, male, 8-pin | |
| RJ45, socket, straight, female, 8-pin – RJ45, socket, straight, female, 8-pin | |
| Shielding bracket for EtherCAT connection of EtherCAT Box modules with a width of 30 mm, packaging unit = 10 pieces | |
| Shielding bracket for EtherCAT connection of EtherCAT Box modules with a width of 60 mm, packaging unit = 10 pieces | |
| Straight, EtherCAT-coded B17 flange for EtherCAT cables. | |
| Straight, P-coded M8 contact carrier for ZS7002-0003, ZS7002-0004, ZS7002-0007 and ZS7002-0008. | |
| Straight, P-coded M8 contact carrier for ZS7002-0005 and ZS7002-0006 | |
| Straight, shielded, EtherCAT P-coded B12 plug for EtherCAT P cables. | |
| Straight, shielded, EtherCAT P-coded B17 plug for EtherCAT P cables. | |
| Straight, shielded, EtherCAT P-coded B23 plug for EtherCAT P cables. | |
| Straight, shielded, EtherCAT P-coded B40 plug for EtherCAT P cables. | |
| Straight, shielded, EtherCAT-coded B17 plug for EtherCAT cables. | |
| Straight, shielded, EtherCAT-coded B17 socket for EtherCAT cables. | |
| Straight, shielded, EtherCAT-coded B23 plug for EtherCAT cables. | |
| Straight, shielded, EtherCAT-coded B40 plug for EtherCAT cables. | |
| Straight, shielded, P-coded B17 plug for EtherCAT P cables. | |
| The 8-channel KL2828 digital output terminal connects the binary control signals from the electrically isolated automation device on to the actuators at the process level. The KL2828 is protected against... | |
| The analog input terminal KL3404 processes signals in the range between -10 and +10 V. The voltage is digitized to a resolution of 12 bits and is transmitted, electrically isolated,... | |
| The analog input terminal KL3408 processes signals in the range between -10 and +10 V. The voltage is digitized to a resolution of 12 bits and is transmitted, electrically isolated,... | |
| The analog input terminal KL3464 processes signals in the range between 0 and 10 V. The voltage is digitized to a resolution of 12 bits and is transmitted, electrically isolated,... | |
| The analog KM4602 output terminal has two potential-free analog 0 to 10 V outputs. Both are connected internally to common ground. For each channel a switch enables selection between automatic... | |
| The digital KM1644 input terminal is used for manual input directly in the process data. The four switches supply their status to the control system as digital bit information. The... | |
| The digital KM2642 output terminal has two independent relay change-over contacts, which can be used for switching mains current consumers. For each channel a switch enables selection between automatic, manual... | |
| The digital KM2652 output terminal has two independent relay change-over contacts, which can be used for switching mains current consumers. For each channel a switch enables selection between automatic, manual... | |
| The EtherCAT P Sample Box contains various M8 flanges, housings, contact carriers and counter nuts. | |
| The EtherCAT technology enables the realization of cable redundancy. For this purpose, an additional cable connection is established from the last EtherCAT slave to the master. In the event of... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO1008-0000-1111, with eight digital inputs, acquires binary control signals from the process level... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO1008-0000-1112, with eight digital inputs, acquires binary control signals from the process level... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO2008-0000-1111 connects the binary control signals from the automation device on to the... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO2008-0000-1112 connects the binary control signals from the automation device on to the... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO2024-0000-1112 connects the binary control signals from the automation device on to the... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO2414-0000-1110 integrates pneumatic functions by serving as a base module for a Festo... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO2414-0900-1110 integrates pneumatic functions by serving as a base module for a Festo... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO2424-0000-1110 integrates pneumatic functions by serving as a base module for an SMC... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO2424-0900-1110 integrates pneumatic functions by serving as a base module for an SMC... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO3004-2255-1112 can be used with four analog channels, two of which can be... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. The MO3204-6666-1112 allows the direct connection of up to four temperature sensors and can... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. With 16 digital channels, each of which can be operated as inputs or outputs,... | |
| The I/O modules in the MX-System offer a wide choice for all signal types and directions. With eight digital channels, each of which can be operated as inputs or outputs,... | |
| The job of the KL3041 analog input terminal is to supply power to measuring transducers located in the field and to transmit analog measurement signals with electrical isolation to the... | |
| The job of the KL3042 analog input terminal is to supply power to measuring transducers located in the field and to transmit analog measurement signals with electrical isolation to the... | |
| The job of the KL3044 analog input terminal is to transmit analog measurement signals with electrical isolation to the automation device. The input electronics is independent of the supply voltage... | |
| The job of the KL3051 analog input terminal is to supply power to measuring transducers located in the field and to transmit analog measurement signals with electrical isolation to the... | |
| The job of the KL3052 analog input terminal is to supply power to measuring transducers located in the field and to transmit analog measurement signals with electrical isolation to the... | |
| The job of the KL3054 analog input terminal is to transmit analog measurement signals with electrical isolation to the automation device. The input electronics is independent of the supply voltage... | |
| The KL2872 digital output terminal offers a very compact design with its 16 channels. It is thus ideally suited for multi-pin connector valve terminals. A 20-pin connector enables the secure... | |
| The KL2872-0010 digital output terminal (ground switching) offers a very compact design with its 16 channels. It is thus ideally suited for multi-pin connector valve terminals. A 20-pin connector enables... | |
| The KL2889 digital output terminal connects the binary control signals from the automation device on to the actuators at the process level with electrical isolation. The KL2889 is protected against... | |
| The KL2904 safety Bus Terminal is a digital output terminal with four channels. It switches 24 V DC actuators with up to 0.5 A current per channel. If the Bus... | |
| The KL3001 analog input terminal handles signals in the range from -10 to +10 V. The voltage is digitized to a resolution of 12 bits and is transmitted, electrically isolated,... | |
| The KL3002 analog input terminal handles signals in the range from -10 to +10 V. The voltage is digitized to a resolution of 12 bits and is transmitted, electrically isolated,... | |
| The KL3011 analog input terminal handles signals in the range from 0 to 20 mA. The current is digitized to a resolution of 12 bits and is transmitted, in an... | |
| The KL3012 analog input terminal handles signals in the range from 0 to 20 mA. The current is digitized to a resolution of 12 bits and is transmitted, in an... | |
| The KL3021 analog input terminal handles signals in the range from 4 to 20 mA. The current is digitized to a resolution of 12 bits and is transmitted, in an... | |
| The KL3022 analog input terminal handles signals in the range from 4 to 20 mA. The current is digitized to a resolution of 12 bits and is transmitted, in an... | |
| The KL3061 analog input terminal handles signals in the range from 0 to 10 V. The voltage is digitized to a resolution of 12 bits and is transmitted, electrically isolated,... | |
| The KL3062 analog input terminal handles signals in the range from 0 to 10 V. The voltage is digitized to a resolution of 12 bits and is transmitted, electrically isolated,... | |
| The KL3064 analog input terminal handles signals in the range from 0 to 10 V. The voltage is digitized to a resolution of 12 bits and is transmitted, electrically isolated,... | |
| The KL3102 analog input terminal handles signals in the range from -10 to +10 V. The voltage is digitized to a resolution of 16 bits and is transmitted, electrically isolated,... | |
| The KL3112 analog input terminal handles signals in the range from 0 to 20 mA. The current is digitized to a resolution of 16 bits (the default is 15 bits),... | |
| The KL3122 analog input terminal handles signals in the range from 4 to 20 mA. The current is digitized to a resolution of 16 bits (the default is 15 bits),... | |
| The KL3132 analog input terminal processes signals in the range of -10 to +10 V. The voltage is digitized to a resolution of 16 bits and is transmitted, electrically isolated,... | |
| The KL3142 analog input terminal handles signals in the range between 0 and 20 mA. The current is digitized to a resolution of 16 bits, and is transmitted, in an... | |
| The KL3152 analog input terminal handles signals in the range between 4 and 20 mA. The current is digitized to a resolution of 16 bits, and is transmitted, in an... | |
| The KL3162 analog input terminal processes signals in the range of 0 to +10 V. The voltage is digitized to a resolution of 16 bits and is transmitted, electrically isolated,... | |
| The KL3172 analog input terminal processes signals in the range of 0 to 2 V. The voltage is digitized to a resolution of 16 bits and is transmitted, electrically isolated,... | |
| The KL3182 analog input terminal processes signals in the range of -2 to +2 V. The voltage is digitized to a resolution of 16 bits and is transmitted, electrically isolated,... | |
| The KL3201 analog input terminal allows resistance sensors to be connected directly. The Bus Terminal’s circuitry can operate the sensors using 2-wire or 3-wire connection techniques. Linearization over the full... | |
| The KL3202 analog input terminal allows resistance sensors to be connected directly. The Bus Terminal’s circuitry can operate the sensors using 2-wire or 3-wire connection techniques. Linearization over the full... | |
| The KL3204 analog input terminal allows resistance sensors to be connected directly. The Bus Terminal’s circuitry can operate the sensors using 2-wire connection techniques. Linearization over the full temperature range... | |
| The KL3204-0030 analog input terminal enables four NTC resistance sensors to be connected directly. The Bus Terminal's circuitry can handle sensors using the 2-wire technique. Linearization over the full temperature... | |
| The KL3208-0010 analog input terminal enables connection of eight resistance sensors. The Bus Terminal’s circuitry can handle sensors using the 2-wire technique. Linearization over the full temperature range is realized... | |
| The KL3214 analog input terminal allows four resistance sensors to be connected directly. The Bus Terminal circuit can operate sensors using the 3-wire technique in a compact 12 mm housing. | |
| The KL3222 analog input terminal allows resistance sensors to be connected directly. Linearization over the full temperature range is realized with the aid of a microprocessor. The temperature range can... | |
| The KL3228 analog input terminal enables connection of eight resistance sensors. The Bus Terminal’s circuitry can handle sensors using the 1-wire technique. Linearization over the full temperature range is realized... | |
| The KL3311 analog input terminal allows thermocouples to be connected directly. The Bus Terminal’s circuitry can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature range is... | |
| The KL3312 analog input terminal allows thermocouples to be connected directly. The Bus Terminal’s circuitry can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature range is... | |
| The KL3314 analog input terminal allows four thermocouples to be connected directly. The Bus Terminal’s circuitry can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature range,... | |
| The KL3351 analog input terminal permits direct connection of a resistor bridge. The bridge voltage, UD, and the supply voltage, UREF, to the bridge are digitized with a 16-bit resolution,... | |
| The KL3356 analog input terminal permits direct connection of a resistor bridge. An improved input circuit makes the KL3356 significantly more accurate than the KL3351. The ratio between the bridge... | |
| The KL3361 analog input terminal makes it possible to perform non-central preliminary processing of analog values. It is designed to measure a voltage in the mV range, such as occurs... | |
| The KL3362 analog input terminal makes it possible to perform non-central preliminary processing of analog values. The input values are digitized with a 14-bit resolution and written into an internal... | |
| The KL3403 Bus Terminal enables the measurement of all relevant electrical data of the supply network. The voltage is measured via the direct connection of L1, L2, L3 and N. | |
| The KL3444 analog input terminal processes signals in the range between 0 and 20 mA. The current is digitized to a resolution of 12 bits and is transmitted, in an... | |
| The KL3448 analog input terminal processes signals in the range between 0 and 20 mA. The current is digitized to a resolution of 12 bits and is transmitted, in an... | |
| The KL3453 power measurement bus terminal with up to 690 V AC, the voltage inputs are optimized for the direct monitoring of high-capacity generators, as in the wind power industry,... | |
| The KL3454 analog input terminal processes signals in the range between 4 and 20 mA. The current is digitized to a resolution of 12 bits and is transmitted, in an... | |
| The KL3681 Bus Terminal enables measurement of currents and voltages in a wide input range. The measuring ranges are switched automatically, as usual in advanced digital multimeters. For current measurements,... | |
| The KL4001 analog output terminal generates signals in the range from 0 to 10 V. The voltage is supplied to the process level with a resolution of 12 bits and... | |
| The KL4002 analog output terminal generates signals in the range from 0 to 10 V. The voltage is supplied to the process level with a resolution of 12 bits and... | |
| The KL4004 analog output terminal generates signals in the range from 0 to 10 V. The voltage is supplied to the process level with a resolution of 12 bits and... | |
| The KL4011 analog output terminal generates analog output signals in the range from 0 to 20 mA. The power is supplied to the process level with a resolution of 12... | |
| The KL4012 analog output terminal generates analog output signals in the range from 0 to 20 mA. The power is supplied to the process level with a resolution of 12... | |
| The KL4021 analog output terminal generates analog output signals in the range from 4 to 20 mA. The power is supplied to the process level with a resolution of 12... | |
| The KL4022 analog output terminal generates analog output signals in the range from 4 to 20 mA. The power is supplied to the process level with a resolution of 12... | |
| The KL4031 analog output terminal generates signals in the range from -10 to 10 V. The voltage is supplied to the process level with a resolution of 12 bits and... | |
| The KL4032 analog output terminal generates signals in the range from -10 to 10 V. The voltage is supplied to the process level with a resolution of 12 bits and... | |
| The KL4034 analog output terminal generate signals in the range from +10 to -10 V. The power is supplied to the process level with a resolution of 12 bits and... | |
| The KL4112 analog output terminal generates analog output signals in the range from 0 to 20 mA. The power is supplied to the process level with a resolution of 16... | |
| The KL4132 analog output terminal generates signals in the range from -10 to +10 V. The voltage is supplied to the process level with a resolution of 16 bits and... | |
| The KL4404 analog output terminal generates signals in the range between 0 to 10 V. The voltage is supplied to the process level with a resolution of 12 bits and... | |
| The KL4408 analog output terminal generates signals in the range between 0 to 10 V. The voltage is supplied to the process level with a resolution of 12 bits and... | |
| The KL4414 analog output terminal generates signals in the range between 0 to 20 mA. The power is supplied to the process level with a resolution of 12 bits and... | |
| The KL4418 analog output terminal generates signals in the range between 0 to 20 mA. The power is supplied to the process level with a resolution of 12 bits and... | |
| The KL4424 analog output terminal generates signals in the range between 4 to 20 mA. The power is supplied to the process level with a resolution of 12 bits and... | |
| The KL4428 analog output terminal generates signals in the range between 4 to 20 mA. The power is supplied to the process level with a resolution of 12 bits and... | |
| The KL4434 analog output terminal generates signals in the range between -10 to +10 V. The voltage is supplied to the process level with a resolution of 12 bits and... | |
| The KL4438 analog output terminal generates signals in the range between -10 to +10 V. The voltage is supplied to the process level with a resolution of 12 bits and... | |
| The KL4494 Bus Terminal combines two analog inputs and two analog outputs in one housing and can process signals in the range between -10 to +10 V. The voltage is... | |
| The KL6224 IO-Link master terminal enables connection of up to four IO-Link devices, e.g. actuators, sensors or combinations of both. A point-to-point connection is used between the terminal and the... | |
| The KM1002 terminal module combines 16 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like... | |
| The KM1004 terminal module combines 32 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like... | |
| The KM1008 terminal module combines 64 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like... | |
| The KM1012 terminal module combines 16 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like... | |
| The KM1014 terminal module combines 32 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like... | |
| The KM1018 terminal module combines 64 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like... | |
| The KM2002 terminal module combines 16 digital outputs with each eight channels per connector in a compact design. The binary control signals are transferred (electrically isolated) to the actuators at... | |
| The KM2004 terminal module combines 32 digital outputs with each eight channels per connector in a compact design. The binary control signals are transferred (electrically isolated) to the actuators at... | |
| The KM2008 terminal module combines 64 digital outputs with each eight channels per connector in a compact design. The binary control signals are transferred (electrically isolated) to the actuators at... | |
| The KM2604 terminal module combines four pluggable power relays in one fieldbus module. The high switching capacity of 16 A at 230 V AC enables direct mains connection of consumers... | |
| The KM2614 terminal module combines four pluggable power relays in one fieldbus module. The high switching capacity of 16 A at 230 V AC enables direct mains connection of consumers... | |
| The KM3701 analog input terminal measures the differential pressure between two hose connections in a measuring range of ±100 mbar. The pressure value is directly available to the controller as... | |
| The KM3702 analog input terminal measures the pressure value as a difference to the environment (relative pressure measurement) in a measuring range up to 7.5 bar. The pressure value is... | |
| The KM3712 analog input terminal measures the pressure value as a difference to the environment (relative pressure measurement), in the measuring range of ±1 bar. This means that negative pressure... | |
| The MO1918-0000-1112 TwinSAFE component has eight fail-safe, digital inputs for sensors with potential-free contacts for 24 V DC. The signal state is shown on the display; the signal interface and... | |
| The MO2914-0000-1112 TwinSAFE component is equipped with four safe, digital outputs for 24 V DC actuators with up to 2 A per channel. The sum current is limited to 4... | |
| The MO6224-0020-1112 enables the connection of up to four IO-Link devices. The parameterization of the IO-Link devices with service data can take place from within TwinCAT via ADS or, conveniently,... | |
| The MO6224-0039-1112 enables the connection of up to four IO-Link devices – each via an M12 connector. An additional supply voltage, which can be safely switched off, is available on... | |
| The MS2xxx series system modules supply the baseplates and integrate the MX-System into the EtherCAT network. The MS2204-0002-1112 power infeed module enables integration into an existing EtherCAT topology. A separate... | |
| The MS2xxx series system modules supply the baseplates and integrate the MX-System into the EtherCAT network. The MS2210-0021-1114 power infeed module provides 24 V DC or 48 V DC and... | |
| The MS2xxx series system modules supply the baseplates and integrate the MX-System into the EtherCAT network. The MS2620-8001-2255 power infeed module provides 600 V AC and up to 20 A... | |
| The MS2xxx series system modules supply the baseplates and integrate the MX-System into the EtherCAT network. The MS2620-8011-2255 power infeed module provides 600 V AC and up to 20 A... | |
| The MS2xxx series system modules supply the baseplates and integrate the MX-System into the EtherCAT network. The MS2625-0011-2245 power infeed module provides 400/480 V AC and up to 25 A... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4208-2003-1112 EtherCAT power output module provides 24 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4208-2903-1112 EtherCAT power output module provides 24 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4210-1003-1114 EtherCAT power output module provides 24 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4210-1023-1114 EtherCAT power output module provides separately switchable... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4306-2003-1111 EtherCAT power output module provides 24 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4512-2012-2255 EtherCAT power output module provides 600 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4520-1012-2255 EtherCAT power output module provides 600 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4612-2002-2255 EtherCAT power output module provides 600 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4612-2012-2255 EtherCAT power output module provides 600 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4620-1002-2255 EtherCAT power output module provides 600 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4620-1012-2255 EtherCAT power output module provides 600 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4625-1001-2245 EtherCAT power output module provides 400/480 V... | |
| The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4625-1011-2245 EtherCAT power output module provides 400/480 V... | |
| The terminal module KM2042 combines 16 digital outputs in a D-sub plug connector in a compact design with high packing density. It is thus ideally suited for multi-pin connector valve... | |
| The ZB8610 fan cartridge is used for forced ventilation within the terminal housing and ensures better heat dissipation from the housing. It extends the thermal operating range of EtherCAT Terminals... | |
| Universal mounting bracket for a 30 mm EtherCAT, EtherCAT P or Extension Box, stainless steel, 146 mm x 46 mm x 76 mm | |
| Virtual machine commissioning becomes possible if the EtherCAT cable of the machine computer is simply plugged into a simulation computer, without the need for reconfiguration. With the TwinCAT 3 EtherCAT... | |
| ZB7004 | EtherCAT P cable, shielded, PUR, capable of torsion, 1 x 4 x AWG22/7, black with red stripe, OD = 6.3 mm (±0.2 mm) | |
| ZB7306-xxxx | EtherCAT P cable, no overall shield, PUR, drag-chain suitable, 3 G 2.5 mm² + 2 x 1.5 mm² +(1 x 4 x AWG22), black with red stripe, OD... | |
| ZB7307-xxxx | EtherCAT P cable, no overall shield, PUR, drag-chain suitable, (3G2.5 mm² + 2 x 2.5 mm² + (1 x 4 x AWG22)), black with red stripe, OD =... | |
| ZB9061-Rxxx | Industrial Ethernet/EtherCAT cable, SF/UTP, PUR, 4 x 2 x AWG26, drag-chain suitable, Cat.6, green | |
| ZK1090-3133-3xxx | EtherCAT cable, PVC, AWG26, fixed installation | |
| ZK7000-0105-1xxx | EtherCAT P cable, AWG22, PUR, fixed installation | |
| ZK7000-0300-1xxx | EtherCAT P cable, AWG22, PUR, fixed installation | |
| ZK7000-0302-0xxx | EtherCAT P cable, AWG22, PUR, drag-chain suitable | |
| ZK7000-0303-1xxx | EtherCAT P cable, AWG22, PUR, fixed installation | |
| ZS7200-A013 | Socket, field assembly, EtherCAT/Ethernet, IP65/67, shielded | |
| ZS7300-0003 | Plug, field assembly, EtherCAT P, IP65/67, shielded | |
| ZS7300-0004 | Plug, field assembly, EtherCAT P, IP65/67, shielded |
| << Prev |