Beckhoff Automation LLC Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| KS2000-Zx-USB | USB cable for the connection between PC and fieldbus components | |
| Push-pull V4, USB-A, 2.0, plug, straight, IP65/67 - USB-B, 2.0, plug, straight, IP20 | |
| Push-pull V4, USB-A, 3.0, plug, straight, IP65/67 - push-pull V4, USB-A, 3.0, plug, straight, IP65/67 | |
| Push-pull V4, USB-A, 3.0, plug, straight, IP65/67 - USB-A, 3.0, plug, straight, IP20 | |
| Push-pull V4, USB-A, 3.0, plug, straight, IP65/67 - USB-B, 3.0, plug, straight, IP20 | |
| RJ45, plug, straight, male, 8-pin – M9, plug, straight, female, 8-pin | |
| RJ45, plug, straight, male, 8-pin – RJ45, plug, straight, male, 8-pin | |
| USB 2.0, type A, plug, straight, male, IP20, 4-pin – USB 2.0, type A, plug, straight, female, IP20, 4-pin, 1.50 m | |
| USB A, plug, straight, male, 4-pin – M9, plug, straight, female, 5-pin | |
| USB A, plug, straight, male, 4-pin – USB B, plug, straight, male, 4-pin | |
| USB A, plug, straight, male, 9-pin – USB B, plug, straight, male, 9-pin |