Beckhoff Automation LLC Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Product Name Notes
5-pin open style connector for CANopen/DeviceNet® with integrated termination resistor
7/8", plug, plastic, screw type, straight, male, 5-pin, 0.5…1.5 mm², Ø 6…12 mm
9-pin D-sub connector for CX8x80/CX7080 (RS232/RS485) with switchable termination resistor
9-pin D-sub connector for PROFIBUS (12 Mbaud) (180° orientation) with switchable termination resistor
9-pin D-sub connector for PROFIBUS (12 Mbaud) with switchable termination resistor and programming interface
9-pin D-sub connector for PROFIBUS (12 Mbaud) with switchable termination resistor
A common application in machine and plant construction is the simultaneous display of a PC screen on several monitors. Up to four CP29xx, CP39xx, CP68xx, CP69xx, CP79xx or CP79xx DVI/USB...
B23, plug, metal, shielded, crimp, straight, female, 5-pin, power-coded, IP65/67, Ø 13…16 mm incl. 5 contacts
B23, plug, metal, shielded, crimp, straight, female, 5-pin, power-coded, IP65/67
B23, plug, metal, shielded, crimp, straight, male, 5-pin, power-coded, IP65/67, Ø 11…16 mm incl. 5 contacts
B23, plug, metal, shielded, crimp, straight, male, 5-pin, power-coded, IP65/67, Ø 13…16 mm incl. 5 contacts
B23, plug, metal, shielded, crimp, straight, male, 5-pin, power-coded, IP65/67, Ø 9 mm
B23, plug, metal, shielded, crimp, straight, male, 5-pin, power-coded, IP65/67
B40 color coding for connector for field assembly, red, packaging unit = 10 pieces
Blue color coding for B12 connector or square flange.
Blue color coding for B17 connector or square flange.
Blue color coding for B23 connector field assembly.
Blue color coding for B23 connector or square flange.
Blue color coding for B40 connector or square flange.
CAN connector, D-Sub, 9-pin, socket, female, D-Sub, 9-pin, plug, male, with switchable termination resistor
Clamp strap for strain relief for AX8000 connector, width 5 mm, shield diameter 11…19 mm, packaging unit = 25 pieces
Clamp strap for strain relief for AX8000 connector, width 5 mm, shield diameter 7…11 mm, packaging unit = 25 pieces
Connector 4 pole for AF1000: single-phase supply, slot X13/X23, cross-section max. 2.5 mm², PU: 1 pcs
Connector 4 pole for AF1000: single-phase supply, slot X13/X23, cross-section max. 2.5 mm², PU: 10 pcs
Connector 4 pole for AF1000: three-phase supply, slot X13/X23, cross-section max. 2.5 mm², PU: 1 pcs
Connector 4 pole for AF1000: three-phase supply, slot X13/X23, cross-section max. 2.5 mm², PU: 10 pcs
connector for AX5000/AX8000: X07 external braking resistor, 4-pin socket, max. 16 mm², for 40 A
connector for AX5000: X01 mains input connector, 4-pin socket, max. 16 mm² , for 40 A
connector for AX5000: X02 DC link connector, 2-pin socket, max. 16 mm², for 40 A
Connector for AX5000: X11/X21 encoder, connector, plug D-sub, 15-pin with enclosure, for 1.5…170 A
Connector for AX8000: X13/X23 motor connector plug, plug 8-pin, max. 6.0 mm² (power), max. 1.5 mm² (OCT/thermo+brake)
connector for AX8000: X15/X25 I/O connector plug, socket, 4-pin, max. 1 mm²
Connector for AX8128/AX8500: X13 motor connector plug, socket, 4-pin, with shielding plate, 16 mm²
Connector for AX8500: X03 24 V DC supply, socket, 2-pin, max. 6 mm²
Connector for AX8600: X01 mains input, socket, 7-pin, max. 16 mm²
Connector for AX8620: X01 mains input, 24 V DC supply, ext. braking resistor, socket, 10-pin, max. 6 mm²
connector for AX8640: X02 24 V DC supply, ext. braking resistor, socket, 6-pin, max. 16 mm²
connector for AX8640: X07 mains input, socket, 4-pin, max. 16 mm²
connector set for AX5021: X51 socket 3-pin, X52 socket 5-pin
connector set for AX5801 at AX5000: (spare part), 4-pin socket, 6-pin socket
Connector set for AX8820: female, 9-pin, double row, Push in, X01 for mains inout, DC link, 24 V DC supply, grounding bracket incl. 2x nut
Crimp contact female for B12 connectors.
Crimp contact female for B17 connectors.
Crimp contact female for B23 connectors.
Crimp contact female for B40 connectors.
Crimp contact female for Ethernet element.
Crimp contact female for M12 connectors.
Crimp contact female for M8 socket.
Crimp contact male for B12 connectors.
Crimp contact male for B17 connectors.
Crimp contact male for B23 connectors.
Crimp contact male for Ethernet element.
Crimp contact male for M12 connectors.
Crimp contact male for M8 plugs.
D-sub, IP67, plug, plastic, soldered, straight, male, 25-pin, up to 0.5 mm², Ø 6…12 mm
DUO plug field assembly, sensor, IP67, M12, straight, male, 5-pin, A-coded, 0.14…0.75 mm², 2 x Ø 1…3 mm/Ø 4…5 mm
DUO socket field assembly, sensor, IP67, M12, straight, female, 5-pin, A-coded, 0.14…0.75 mm², 2 x Ø 1…3 mm/Ø 4…5 mm
DUO socket field assembly, sensor, IP67, M12, straight, female, 8-pin, A-coded, 0.14…0.5 mm², 2 x Ø 1…3 mm/Ø 4…5 mm
EMC encoder coupling (male), M23, 17-pin, for encoder cable extension ZK4511-00x0-xxxx (counterpart to encoder cable ZK4510-00x0-xxxx)
EMC power connector (female), M23, 9-pin, for motor cable ZK450x-80x3-xxxx and ZK450x-80x4-xxxx (counterpart to motor socket AM8000/AM8500)
EMC power connector (female), M40, 11-pin, for motor cable ZK480x-8x25, ZK4800-8527, ZK450x-8025 and ZK450x-8027 (counterpart to motor socket AM8000/AM8500)
EMC power connector (female), Series 915, 9-pin, for motor cable ZK450x-8022-xxxx and ZK4704-0421-xxxx with OCT feedback (counterpart to motor socket AM8x1x, AM8x2x, AM803x, AM853x and AM813x)
EMC power connector (female), Series 915, 9-pin, for motor cable ZK4704-0411-xxxx for resolver feedback (counterpart to motor socket AM3100/AM8100)
EMC power coupling (male), itec®, 9-pin, for linear servomotors AL8000/AL8100 (counterpart to motor cable ZK4704-0411-xxxx)
EMC power coupling (male), M23, 9-pin, for AM8800 servomotor with cable tail (counterpart to motor cable ZK450x-80x3-xxxx and ZK450x-80x4-xxxx)
EMC power coupling (male), M40, 11-pin, for AL8000 linear motors (counterpart to motor cable ZK480x-8x25, ZK4800-8527, ZK450x-8025 and ZK450x-8027)
EMC power coupling (male),itec®, 9-pol, for motor extension cable ZK4701-0421-xxxx/ZK4 704-0461-xxxx (counter part for motor cable at: AM81xx with OCT feedback)
EMC resolver connector (female), M23, 12-pin, for resolver cable ZK453x-8010-xxxx (counterpart for motor socket AM8x4x up to AM8x7x, AM883x)
EMC resolver connector (female), Series 615, 12-pin, for resolver cable ZK453x-8110-xxxx (counterpart to motor socket AM801x, AM802x, AM803x, AM853x)
EMC resolver coupling, Series 615, socket, straight, male, 12-pin
Female header with push-in termination as plug-in connection level, IP20, black, for ELM721x/ELM722x EtherCAT Terminal, slot X2/X3 motor connector up to 8 A, 2 x 4 pin, packaging unit =...
Female header with push-in termination as plug-in connection level, IP20, black, for ELM723x EtherCAT Terminal, slot X2/X3 motor connector up to 16 A, 1 x 8 pin, packaging unit =...
Female header with push-in termination as plug-in connection level, IP20, black, for ELM72xx modules, slot X1 Digital IO, 2 x 5 pin, packaging unit = 5
female header with spring connection as IP20 plug-in connection level, for KM or EM modules, EPxxxx-0003, EPPxxxx-0003 and IE2403, 1 x 10-pin, with LED
female header with spring connection as IP20 plug-in connection level, for KM or EM modules, EPxxxx-0003, EPPxxxx-0003 and IE2403, 1 x 10-pin, without LED, labeling 1…10
female header with spring connection as IP20 plug-in connection level, for KM or EM modules, EPxxxx-0003, EPPxxxx-0003 and IE2403, 1 x 10-pin, without LED
female header with spring connection as IP20 plug-in connection level, for KM or EM modules, EPxxxx-0003, EPPxxxx-0003 and IE2403, 3 x 10-pin, with LED
For connecting AMP8000 distributed Servo Drives to the PC-based control technology, and more specifically to the EtherCAT-based Servo Drive systems there are two coupling modules available in single-channel and dual-channel...
For Servo Drives up to a rated current of 40 A, the AX59xx AX-Bridge enables the simple and fast connection of several AX5000 units to form a multi-axis system by...
FSMA plug with knurled nut for 1000 µm plastic fiber
Gray color coding for B12 connector or square flange.
Gray color coding for B17 connector or square flange.
Gray color coding for B23 connector field assembly.
Gray color coding for B23 connector or square flange.
Gray color coding for B40 connector or square flange.
Green color coding for B12 connector or square flange.
Green color coding for B17 connector or square flange.
Green color coding for B23 connector field assembly.
Green color coding for B23 connector or square flange.
Green color coding for B40 connector or square flange.
IP-Link connector, for flush mounted extension modules
M12 plug field assembly for EtherCAT and fieldbus cables.
M12 plug field assembly for sensor and power cables
M12 plug field assembly for sensor cables with temperature compensation element. Pt1000 for temperature compensation measurement The M12 plug is suitable for temperature compensation for the EP3314, IE3312 and IP3312-Bxxx...
M12 plug field assembly for sensor cables
M12 socket field assembly for sensor and power cables
M12 socket field assembly for sensor cables
M12 Y splitter field assembly
M12, plug, straight, male, 4-pin, S-coded
M12, plug, straight, male, 4-pin, T-coded
M12, plug, straight, male, 5-pin, L-coded
M12, socket, angled, female, 4-pin, S-coded
M12, socket, angled, female, 4-pin, T-coded
M12, socket, angled, female, 5-pin (4+PE), K-coded
M12, socket, angled, female, 5-pin, L-coded
M12, socket, straight, female, 4-pin, S-coded
M12, socket, straight, female, 4-pin, T-coded
M12, socket, straight, female, 5-pin (4+PE), K-coded
M12, socket, straight, female, 5-pin, A‑coded
M23, plug, metal, soldered, straight, male, 12-pin, 0.14…1.5 mm², Ø 4.5…8.5 mm
M8 plug field assembly for EtherCAT and fieldbus cables.
M8 plug field assembly for EtherCAT P cables.
M8 plug field assembly for EtherCAT P cables
M8 plug field assembly for sensor and power cables
M8 plug field assembly for sensor cables
M8 socket field assembly for EtherCAT P cables.
M8 socket field assembly for sensor and power cables
M8 socket field assembly for sensor cables
M8, plug, angled, female, 4-pin, EtherCAT P-coded
M8, plug, angled, male, 4-pin, A‑coded
M8, plug, angled, male, 4-pin, EtherCAT P-coded
M8, socket, angled, female, 4-pin, A‑coded
Orange color coding for B12 connector or square flange.
Orange color coding for B17 connector or square flange.
Orange color coding for B23 connector field assembly.
Orange color coding for B23 connector or square flange.
Orange color coding for B40 connector or square flange.
plug field assembly, motor/sensor, IP67, M8, straight, male, 5-pin, B-coded
Plug field assembly, power, IP67, 7/8", angled, male, 5-pin
Plug field assembly, Profibus-DP, IP67, M16, angled, male, 6-pin, shielded
Plug T splitter CANopen/DeviceNet®, IP67, M12, male+female, 5-pin, A-coded
plug T splitter for PROFIBUS, Modbus, RS485, IP67, M12, straight, male+female, 5-pin, B-coded, shielded
plug T splitter for PROFIBUS, Modbus, RS485, IP67, without 5 V on the plug, M12, straight, male+female, 5-pin, B-coded, shielded
Plug Y splitter CANopen/DeviceNet®, IP67, M12, male+female, 5-pin, A-coded
plug Y splitter for PROFIBUS, Modbus, RS485, IP67, M12, straight, male+female, 5-pin, B-coded, shielded
plug, field assembly, for PROFIBUS, Modbus, RS485, IP67, M12, angled, female, 5-pin, B-coded, shielded
plug, field assembly, for PROFIBUS, Modbus, RS485, IP67, M12, angled, male, 5-pin, B-coded, shielded
plug, field assembly, for PROFIBUS, Modbus, RS485, IP67, M12, straight, male, 5-pin, B-coded, shielded
plug, field assembly, RJ45, IP20, angled, male, 8-pin, AWG22…26, packaging unit = 10 pieces, Ø 5.0…9.0 mm, shielded Cable outlet 90°, rotatable in four steps
plug, field assembly, RJ45, IP20, angled, male, 8-pin, AWG22, packaging unit = 10 pieces, Ø 5.0…9.0 mm, shielded Cable outlet 90°, rotatable in four steps
plug, field assembly, RJ45, IP20, straight, male, 8-pin, AWG22, packaging unit = 10 pieces, Ø 5.0…9.0 mm, shielded
plug, field assembly, RJ45, IP20, straight, male, 8-pin, AWG24…26, packaging unit = 10 pieces, Ø 5.0…9.0 mm, shielded
Power connector, field assembly, plastic, AWG20…AWG12 (0.25 mm²…4,0 mm²), pin spacing 10 mm, 1-row, grey, straight, female, IP20, 8-pin, cage, 1 Pcs.
Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection, 1 Pcs.
Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection, 1 Pcs.
Push-Pull V4, plug, Power, black/red, straight, male, IP65/67, 4-pole, Crimp, 1 Pcs.
Push-Pull V4, Power, plug, black/red, straight, male, IP65/67, 4-pole, Crimp, 1 Pcs.
push-pull, plug, straight, male, 8-pin, crimp type, IP50, Ø contact 0.7 mm, Ø collet (cable outher diameter) 4.3…5.2 mm, LEMO FGG.1B.308.CYCD52
push-pull, plug, straight, male, 8-pin, crimp type, IP50, Ø contact 0.7 mm, Ø collet (cable outher diameter) 6.3…7.2 mm, LEMO FGG.1B.308.CYCD52
push-pull, plug, straight, male, 8-pin, solder type, IP50, Ø collet (cable outher diameter) 6.3…7.2 mm, LEMO FGG.1B.308.CLADD72
Red color coding for B12 connector or square flange.
Red color coding for B17 connector or square flange.
Red color coding for B23 connector field assembly.
Red color coding for B23 connector or square flange.
Red color coding for B40 connector or square flange.
RJ45 plug field assembly for EtherCAT and fieldbus cables.
Sanding gauge for ZS1020-0xxx, ZS1021-0xxx and ZS1022-0xxx
Single-Mode-Duplex-C able, E9/125, with outer sheath orange, 2x SC-Duplex-Connector
Socket field assembly, power, IP67, 7/8", angled, female, 5-pin
Socket field assembly, Profibus-DP, IP67, M16, angled, female, 6-pin shielded
socket, field assembly, for PROFIBUS, Modbus, RS485, IP67, M12, straight, female, 5-pin, B-coded, shielded
socket, power, IP67, M12, straight, female, 5-pin, L-coded
standard connector for 1000 µm plastic fiber
standard connector for 1000 µm/5.5 mm plastic fiber, IP65
standard connector for 200 µm PCS fiber
standard socket for 1000 µm/5.5 mm plastic fiber, IP65
The Cat.6 EtherCAT/Ethernet plug is suitable for gigabit due to its 8-pole implementation. The robust IP20 die-cast zinc housing is made up of only two parts and can be assembled...
The TwinCAT 3 Vision Beckhoff Camera Connector offers the option of integrating Beckhoff cameras directly into the TwinCAT architecture. The cameras are configured in the same development environment as fieldbus...
thermocouple plug in miniature version, green, thermocouple: NiCr-Ni, type K according to DIN EN 60584, variant: Quick Wire, packaging unit = 10 pieces
With the TwinCAT 3 GigE Vision Connector, you can integrate GigE Vision cameras directly into the TwinCAT architecture. TF700x is also GigE Vision certified. The cameras are configured in the...
X13 motor connector plug, 4-pin, 16 mm², with shroud, for 40 A. Required for the connection of third-party motors. Included in the scope of supply of Beckhoff motor cable.
Y splitter, 1 x M12 (plug) – 2 x M12 (socket), IP67, straight, 5-pin, A-coded, unshielded
Y-connector with stub, 1 m (plug, socket)
Yellow color coding for B12 connector or square flange.
Yellow color coding for B17 connector or square flange.
Yellow color coding for B23 connector field assembly.
Yellow color coding for B23 connector or square flange.
Yellow color coding for B40 connector or square flange.
ZS1090-0008 | Connector set for direct connector assembly for POF cables
ZS2010 | 10 connectors for KS and ES series
ZS2020-2820 | Socket field assembly, Power, IP67
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
ZS7000-C017 | B23 crimp contact, male, 2.5 mm²