Beckhoff Automation LLC Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Product Name Notes
The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR4110-1021-2245 relay module is used to...
The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR4110-1041-2245 relay module is used to...
The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR4110-1941-2245 relay module is used to...
The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR4310-1031-2242 relay module is used to...
The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR4310-1931-2242 relay module is used to...