Beckhoff Automation LLC Datasheets for Battery Packs and Assemblies

Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable.
Battery Packs and Assemblies: Learn more

Product Name Notes
A matching battery pack – CX2900-0192 – is available for the CX2100-0914 power supply module with integrated UPS. The CX2100-0914 module can be used to charge the external battery pack...
All Industrial PCs can be equipped with a 24 V power supply unit and an integrated UPS. The UPS supplies the PC with power if the mains power fails. This...