Beckhoff Automation LLC Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
A power supply module generates the DC link voltage (DC) for the power supply of the axis modules and the option modules from the mains voltage. It already contains a...
The AMP8620 module is directly connected to the mains supply, which minimizes the footprint and the cabling effort for the entire machine. It contains all required circuitry components, such as...
The AX8525 and AX8540 combined power supply and axis modules unite the function of an AX86xx power supply module with an AX81xx axis module in a single device. As a...
The CX2100-0004 power supply module is used for supplying power to the components (CPU modules, system and extension modules) of a CX2033 system. The power supply module is controlled via...
The CX2100-0014 power supply module is used for supplying power to the components (CPU modules, system and extension modules) of a CX20xx system. The power supply module is controlled via...
The CX2100-0904 power supply and UPS module is used for supplying power to the components (CPU modules, system and extension modules) of a CX2033 system. The power supply module is...
The CX2100-0914 power supply and UPS module is used for supplying power to the components (CPU modules, system and extension modules) of a CX20x3 or CX2042 system. The power supply...
The DC supply module is used for DC link expansion (DC voltage) of an upstream AX8000 system. If, for example, the width of the control cabinet is not sufficient for...
The ED9410 power supply terminal is used to refresh the E-bus via which the data exchange between EtherCAT Couplers and Terminals takes place. Each EtherCAT Terminal requires a certain current...
The EJ9400 EtherCAT plug-in module is used in combination with the EJ1101-0022 EtherCAT Coupler to supply the E-bus with power. Data is exchanged between the coupler and the module over...
The EJ9404 EtherCAT plug-in module is used in combination with the EJ1101-0022 EtherCAT Coupler to supply the E-bus with power. Data is exchanged between the coupler and the module over...
The EJ9505 EtherCAT plug-in module generates an output voltage of 5 V DC from the (24 V DC) input voltage. This output voltage can be used to supply power to...
The EL9400 power supply terminal is used to refresh the E-bus via which the data exchange between EtherCAT couplers and Terminals takes place. Each EtherCAT Terminal requires a certain current...
The EL9410 power supply terminal is used to refresh the E-bus. Data is exchanged between the coupler and the EtherCAT Terminal over the E-bus. Each terminal draws a certain amount...
The EL9501 and EL9561 power supply terminals generate an adjustable output voltage from the 24 V DC input voltage. This makes them suitable for use as a source for supplying...
The EL9505 power supply terminal takes the input voltage (24 V DC) and uses it to generate an output voltage of 5 V DC at 0.5 A, which can be...
The EL9508 power supply terminal takes the input voltage (24 V DC) and uses it to generate an output voltage of 8 V DC at 0.5 A, which can be...
The EL9510 power supply terminal takes the input voltage (24 V DC) and uses it to generate an output voltage of 10 V DC at 0.5 A, which can be...
The EL9512 power supply unit terminal generates an output voltage of 12 V DC from the 24 V DC input voltage. The output voltage can be accessed at the terminal.
The EL9515 power supply terminal takes the input voltage (24 V DC) and uses it to generate an output voltage of 15 V DC at 0.5 A, which can be...
The EL9560 power supply terminal generates an electrically isolated output voltage from the 24 V DC input voltage. The output voltage can be tapped at the terminal with a current...
The EL9562 power supply terminal generates two electrically isolated output voltages from the 24 V DC input voltage. The output voltages can be tapped at the terminal with a current...
The EL9562-0015 power supply terminal generates two electrically isolated output voltages at 15 V DC from the 24 V DC input voltage. The output voltages can be tapped at the...
The electrically isolated CX2100-0022 power supply unit extends the existing power supply module portfolio for Embedded PCs by a fanless UPS-OCT-capable version offering a maximum power output of 100 W.
The electrically isolated CX2100-0024 power supply unit extends the existing power supply modules by a more powerful, UPS-OCT-capable version offering a maximum power output of 200 W. It is intended...
The ELM9410 power supply terminal is used to increase the E-bus current. The exchange of data between EtherCAT Couplers and the connected EtherCAT Terminals takes place over the E-bus. Each...
The ELX9410 power supply terminal is used to refresh the E-bus. Data is exchanged between EtherCAT Coupler and EtherCAT Terminals over the E-bus. Each terminal draws a certain amount of...
The ELX9560 power supply terminal generates an electrically isolated output voltage of 24 V EX from an 24 V DC input voltage for supplying downstream ELX terminals. The connected ELX...
The industry is demanding high-quality accessories due to the use of ever faster and more sophisticated servo drives in all areas of machine, plant, and apparatus manufacturing. Compliance with EMC...
The KL9100 power feed terminal makes it possible to set up various potential groups with the standard voltage of 24 V DC.
The KL9110 power feed terminal makes it possible to set up various potential groups with the standard voltage of 24 V DC. In order to monitor the supply voltage, the...
The KL9150 power feed terminal makes it possible to set up various potential groups with the standard voltage of 230 V AC (120 V AC).
The KL9160 power feed terminal makes it possible to set up various potential groups with the standard voltage of 230 V AC (120 V AC). In order to monitor the...
The KL9190 power feed terminal makes it possible to set up various potential groups with any desired voltages up to 230 V AC.
The KL9200 power feed terminal makes it possible to set up various potential groups with the standard voltage of 24 V DC.
The KL9210 power feed terminal makes it possible to set up various potential groups with the standard voltage of 24 V DC. In order to monitor the supply voltage, the...
The KL9250 power feed terminal makes it possible to set up various potential groups with the standard voltage of 230 V AC (120 V AC).
The KL9260 power feed terminal makes it possible to set up various potential groups with the standard voltage of 230 V AC (120 V AC). In order to monitor the...
The KL9290 power feed terminal makes it possible to set up various potential groups with any desired voltages up to 230 V AC.
The KL9400 power supply unit terminal is used to refresh the K-bus. Data is exchanged between the Bus Coupler and Bus Terminal over the K-bus. Each Bus Terminal draws a...
The KL9505 power supply terminal generates an output voltage of 5 V DC from the (24 V DC) input voltage, which can be accessed at the terminal. The following Bus...
The KL9508 power supply terminal generates an output voltage of 8 V DC from the (24 V DC) input voltage, which can be accessed at the terminal. The following Bus...
The KL9510 power supply terminal generates an output voltage of 10 V DC from the (24 V DC) input voltage, which can be accessed at the terminal. The following Bus...
The KL9512 power supply terminal generates an output voltage of 12 V DC from the (24 V DC) input voltage, which can be accessed at the terminal. The following Bus...
The KL9515 power supply terminal generates an output voltage of 15 V DC from the (24 V DC) input voltage, which can be accessed at the terminal. The following Bus...
The KL9528 power supply terminal generates a 30 V DC output voltage from the 24 V DC control voltage with high-frequency decoupling for the operation of an AS-Interface network. The...
The KL9560 power supply unit terminal generates an electrically isolated output voltage from the 24 V DC input voltage, which can be accessed at the terminal. The following Bus Terminals...
The MD6xxx series DC link power supplies generate up to 848 V DC link voltage for the servo drives (MD8xxx) and frequency inverters (MD3xxx) connected to the baseplate. Connection to...
The MS1xxx series system modules supply the baseplates with protective extra-low voltages and low voltages. The MS1010-1002-1334 power infeed module provides 24 V DC and up to 7 A for...
The MS1xxx series system modules supply the baseplates with protective extra-low voltages and low voltages. The MS1132-2001-2349 power infeed module provides 3-phase 400/480 V AC and up to 32 A...
The MS1xxx series system modules supply the baseplates with protective extra-low voltages and low voltages. The MS1132-2201-2349 power infeed module provides 3-phase 400/480 V AC and up to 32 A...
The MS1xxx series system modules supply the baseplates with protective extra-low voltages and low voltages. The MS1163-2001-3449 power infeed module provides 3-phase 400/480 V AC and up to 63 A...
The MS1xxx series system modules supply the baseplates with protective extra-low voltages and low voltages. The MS1163-2201-3449 power infeed module provides 3-phase 400/480 V AC and up to 63 A...
The MS1xxx series system modules supply the baseplates with protective extra-low voltages and low voltages. The MS1332-2001-2349 power infeed module provides 3-phase 400...480 V AC and up to 32 A...
The MS1xxx series system modules supply the baseplates with protective extra-low voltages and low voltages. The MS1332-2001-2349 power infeed module provides 3-phase 400/480 V AC and up to 32 A...
The MS1xxx series system modules supply the baseplates with protective extra-low voltages and low voltages. The MS1363-2001-3449 power infeed module provides 3-phase 400/480 V AC and up to 63 A...
The MS1xxx series system modules supply the baseplates with protective extra-low voltages and low voltages. The MS1363-2201-3449 power infeed module provides 3-phase 400/480 V AC and up to 63 A...
The MS2xxx series system modules supply the baseplates and integrate the MX-System into the EtherCAT network. The MS2625-0011-2245 power infeed module provides 400/480 V AC and up to 25 A...
The MS6xxx series system modules are available in different performance classes and allow power supplies to be used as stand-alone modules. The MS6010-2100-2240 power supply provides 48 V DC and...
The MS6xxx series system modules are available in different performance classes and allow power supplies to be used as stand-alone modules. The MS6010-2100-2250 power supply provides 48 V DC and...
The MS6xxx series system modules are available in different performance classes and allow power supplies to be used as stand-alone modules. The MS6020-1100-2240 power supply provides 24 V DC and...
The MS6xxx series system modules are available in different performance classes and allow power supplies to be used as stand-alone modules. The MS6020-1100-2250 power supply provides 24 V DC and...
The MS6xxx series system modules are available in different performance classes and allow power supplies to be used as stand-alone modules. The MS6020-2100-2240 power supply provides 48 V DC and...
The MS6xxx series system modules are available in different performance classes and allow power supplies to be used as stand-alone modules. The MS6020-2100-2250 power supply provides 48 V DC and...
The power supply PS1011-2410-0000 is a single-phase, 24 V DC power supply with an output current of 10 A and an output power of 240 W. On the input side,...
The power supply PS1011-2420-0000 is a single-phase, 24 V DC power supply with an output current of 20 A and an output power of 480 W. On the input side,...
The power supply PS1021-2405-0000 is a single-phase, 24 V DC power supply with an output current of 5 A and an output power of 120 W. On the input side,...
The power supply PS1061-2405-0000 is a single-phase, 24 V DC power supply with an output current of 5 A and an output power of 120 W. On the input side,...
The power supply PS1061-2410-0000 is a single-phase, 24 V DC power supply with an output current of 10 A and an output power of 240 W. On the input side,...
The power supply PS1061-2420-0000 is a single-phase, 24 V DC power supply with an output current of 20 A and an output power of 480 W. On the input side,...
The power supply PS1111-2402-0002 is a single-phase, 24 V DC power supply with an output current of 2.5 A. On the input side, the device has a wide range input...
The power supply PS1111-2403-0000 is a single-phase, 24 V DC power supply with an output current of 3.8 A. On the input side, the device has a wide range input...
The power supply PS1111-2403-0002 is a single-phase, 24 V DC power supply with an output current of 3.8 A and an output power of 90 W. On the input side,...
The power supply PS2001-2405-0000 is a single-phase, 24 V DC power supply with an output current of 5 A and an output power of 120 W. On the input side,...
The power supply PS2001-2410-0000 is a single-phase, 24 V DC power supply with an output current of 10 A and an output power of 240 W. On the input side,...
The power supply PS2001-2410-1001 is a single-phase, 24 V DC power supply with an integrated EtherCAT interface, an output current of 10 A and an output power of 240 W.
The power supply PS2001-2420-0000 is a single-phase, 24 V DC power supply with an output current of 20 A and an output power of 480 W. On the input side,...
The power supply PS2001-2420-1001 is a single-phase, 24 V DC power supply with an integrated EtherCAT interface, an output current of 20 A and an output power of 480 W.
The power supply PS2001-4810-0000 is a single-phase, 48 V DC power supply with an output current of 10 A and an output power of 480 W. On the input side,...
The power supply PS2001-4810-1001 is a single-phase, 48 V DC power supply with an integrated EtherCAT interface, an output current of 10 A and an output power of 480 W.
The power supply PS2031-2410-0000 is a 3-phase, 24 V DC power supply with an output current of 10 A and an output power of 240 W. On the input side,...
The power supply PS3001-2410-0001 is a 1-phase, 24 V DC power supply with an output current of 10 A and an output power of 240 W. On the input side,...
The power supply PS3001-2420-0001 is a 1-phase, 24 V DC power supply with an output current of 20 A and an output power of 480 W. On the input side,...
The power supply PS3011-2440-0000 is a 1-phase, 24 V DC power supply with an output current of 40 A and an output power of 960 W. On the input side,...
The power supply PS3011-4820-0000 is a 1-phase, 48 V DC power supply with an output current of 20 A and an output power of 960 W. On the input side,...
The power supply PS3031-2420-0001 is a 3-phase, 24 V DC power supply with an output current of 20 A and an output power of 480 W. On the input side,...
The power supply PS3031-2440-0000 is a 3-phase, 24 V DC power supply with an output current of 40 A and an output power of 960/1440 W. On the input side,...
The power supply PS3031-4810-0001 is a 3-phase, 48 V DC power supply with an output current of 10 A and an output power of 480 W. On the input side,...
The power supply PS3031-4820-0000 is a 3-phase, 48 V DC power supply with an output current of 20 A and an output power of 960 W. On the input side,...
The PS9711-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 18 V DC and 35 V DC. It generates an output voltage of 24 V DC.
The PS9731-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 36 V DC and 60 V DC. It generates an output voltage of 24 V DC...
The PS9771-2440-0000 DC/DC converter is a voltage converter that operates with input voltages between 475 V DC and 750 V DC. It generates an output voltage of 24 V DC...