Beckhoff Automation LLC Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| The MO2962-0000-1112 TwinSAFE component is equipped with two safe relay outputs for connecting safety circuits of interlinked machines and systems to each other with electrical isolation. The signal state is... | |
| The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR1310-0011-2242 relay module is used to... | |
| The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR1310-0031-2242 relay module is used to... | |
| ZB2601 | Relay, 230 V AC | |
| ZB2602 | Relay with manual operation |