Beckhoff Automation LLC EPP5101-0002 | EtherCAT P Box, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, M12

Description
The EPP5101-0002 EtherCAT P Box is an interface for direct connection of incremental encoders with differential signals (RS422) or TTL single-ended signals. Input frequencies up to 1 MHz can be evaluated. The C input can optionally be used as a latch input. The encoder is supplied with 5 V directly via the M12 socket of EPP5101-0002. Special features: options for saving, locking and setting the counter integrated frequency and period measurement can optionally be used as 5 V counter microincrements functionality synchronous reading of the position value via distributed clocks timestamp on the last registered incremental edge In addition, the EPP5101 allows measurement of a period or frequency with a resolution of 100 ns. Due to the optional interpolating micro-incremental functionality, the EPP5101-0002 can supply even more precise axis positions for dynamic axes. It supports the synchronous reading of the encoder value together with other input data in the EtherCAT system via high precision EtherCAT distributed clocks (DC). In addition, a timestamp is available for the last registered incremental edge. The use of encoder profiles allows the simple and fast linking of the process data to the motion control application.
Request a Quote
Description
The EPP5101-0002 EtherCAT P Box is an interface for direct connection of incremental encoders with differential signals (RS422) or TTL single-ended signals. Input frequencies up to 1 MHz can be evaluated. The C input can optionally be used as a latch input. The encoder is supplied with 5 V directly via the M12 socket of EPP5101-0002. Special features: options for saving, locking and setting the counter integrated frequency and period measurement can optionally be used as 5 V counter microincrements functionality synchronous reading of the position value via distributed clocks timestamp on the last registered incremental edge In addition, the EPP5101 allows measurement of a period or frequency with a resolution of 100 ns. Due to the optional interpolating micro-incremental functionality, the EPP5101-0002 can supply even more precise axis positions for dynamic axes. It supports the synchronous reading of the encoder value together with other input data in the EtherCAT system via high precision EtherCAT distributed clocks (DC). In addition, a timestamp is available for the last registered incremental edge. The use of encoder profiles allows the simple and fast linking of the process data to the motion control application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPP5101-0002 | EtherCAT P Box, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, M12 -  - Beckhoff Automation LLC
Savage, MN, United States
EPP5101-0002 | EtherCAT P Box, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, M12
EPP5101-0002 | EtherCAT P Box, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, M12
The EPP5101-0002 EtherCAT P Box is an interface for direct connection of incremental encoders with differential signals (RS422) or TTL single-ended signals. Input frequencies up to 1 MHz can be evaluated. The C input can optionally be used as a latch input. The encoder is supplied with 5 V directly via the M12 socket of EPP5101-0002. Special features: options for saving, locking and setting the counter integrated frequency and period measurement can optionally be used as 5 V counter microincrements functionality synchronous reading of the position value via distributed clocks timestamp on the last registered incremental edge In addition, the EPP5101 allows measurement of a period or frequency with a resolution of 100 ns. Due to the optional interpolating micro-incremental functionality, the EPP5101-0002 can supply even more precise axis positions for dynamic axes. It supports the synchronous reading of the encoder value together with other input data in the EtherCAT system via high precision EtherCAT distributed clocks (DC). In addition, a timestamp is available for the last registered incremental edge. The use of encoder profiles allows the simple and fast linking of the process data to the motion control application.

The EPP5101-0002 EtherCAT P Box is an interface for direct connection of incremental encoders with differential signals (RS422) or TTL single-ended signals. Input frequencies up to 1 MHz can be evaluated. The C input can optionally be used as a latch input. The encoder is supplied with 5 V directly via the M12 socket of EPP5101-0002.

Special features:

  • options for saving, locking and setting the counter
  • integrated frequency and period measurement
  • can optionally be used as 5 V counter
  • microincrements functionality
  • synchronous reading of the position value via distributed clocks
  • timestamp on the last registered incremental edge

In addition, the EPP5101 allows measurement of a period or frequency with a resolution of 100 ns. Due to the optional interpolating micro-incremental functionality, the EPP5101-0002 can supply even more precise axis positions for dynamic axes. It supports the synchronous reading of the encoder value together with other input data in the EtherCAT system via high precision EtherCAT distributed clocks (DC). In addition, a timestamp is available for the last registered incremental edge. The use of encoder profiles allows the simple and fast linking of the process data to the motion control application.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EPP5101-0002 | EtherCAT P Box, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, M12
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products