Beckhoff Automation LLC Datasheets for Linear Motors
Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Linear Motors: Learn more
| Product Name | Notes |
|---|---|
| Movers with the product designation AT9011 are elements of the XTS guide rail system from Beckhoff. The mover set-up consists of an aluminum base body, plastic rollers and a magnetic... | |
| Movers with the product designation AT9014 are elements of the XTS guide rail system from Beckhoff. The mover set-up consists of an aluminum base body, partially sprung plastic rollers and... | |
| The APM4220-0000 XPlanar mover is the smallest mover in the APM4xxx family and is compatible with all APS4xxx-type tiles. With a payload of up to 600 g, the mover is... | |
| The APM4221-0000 XPlanar mover is another useful mover from the APM4xxx family and is compatible with all APS4xxx tiles. With a payload of up to 1000 g, the mover is... | |
| The APM4230-0000-0000 XPlanar mover is the smallest rectangular mover in the APM4xxx family and is compatible with all tiles of the type APS4xxx. With a payload of up to 800... | |
| The APM4330-0000 XPlanar mover is the all-rounder of the APM4xxx family and is compatible with all APS4xxx-type tiles. With a load capacity of up to 1.8 kg, the mover is... | |
| The APM4330-0001 XPlanar mover is specifically suitable for all applications with particularly high hygiene requirements. The mover is completely encapsulated in stainless steel and is designed to be easy to... | |
| The APM4350-0000-0000 XPlanar mover is the largest rectangular mover in the APM4xxx product family and is compatible with all APS4xxx-type tiles. With a load capacity of up to 3 kg,... | |
| The APM4550-0000 XPlanar mover is the strongest member of the APM4xxx family and is compatible with all tiles of the type APS4xxx. With a load capacity of up to 4.5... | |
| The new ATH9013 mover is adapted to the new fields of application of the ATH2000 motor modules of the XTS Hygienic in order to guarantee good cleanability. The design and... | |
| The XTS Hygienic movers are optimally matched to the motor modules and guide rails. They are available in two different types of material: a stainless steel mover for particularly hygienically... |