The FM33xx-B110 Fieldbus Modules allow 12 or 32 thermocouples to be connected to a module. The connecting circuitry for these multiple thermocouples is housed in a compact, splash-proof housing and has an EtherCAT IN and an EtherCAT OUT interface. The modules are supplied with power via separate M8 connections and are daisy-chain-capable on both the power supply and EtherCAT sides, i.e. several modules can be wired in series in a line topology.
The module’s circuit can operate thermocouple sensors using a 2-wire connection. Linearization over the full temperature range is realized with the aid of a microprocessor. The temperature range can be selected freely. The error LEDs indicate a broken wire. Compensation for the cold junction is made through a temperature measurement in the connecting plugs. This means that standard extension leads can be connected. The Fieldbus Modules have back-voltage protection circuitry to protect against external voltages applied to the thermocouple inputs. Voltages of up to 230 V AC are withstood without damage to the module. Those thermocouple inputs that are not affected remain functionally operative or are only affected for a short time.
The extended parameterization is carried out via EtherCAT. The parameters are stored in the module. The status of the Fieldbus Module is indicated via LEDs.
The different versions of the FM33xx-B110 Fieldbus Module differ in terms of the number of available thermocouple input channels (12 or 32 channels) and the housing type (clip-on housing A or add-on housing B). The add-on housing (type B) features two locking latches and a continuous rubber seal to provide an IP65 connection to the socket element. In addition, housing type B features two cast brackets with holes for attaching the FM module to mounting plates (through-hole mounting).
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Data Acquisition |
| Product Name | FM33xx-B110 | Thermocouple Fieldbus Modules with EtherCAT interface |
| Data Acquisition | Input/Output Module |