Red Lion Controls, Inc. CSOUT- 4 Channel Analog Output Module CSOUT400

Description
High Density Analog Output Module for the Modular Controller Series Available Outputs include 0 to 5 VDC, 0 to 10 VDC, ±10 VDC, and 0/4-20 mA DC Outputs are Isolated from each other and from the Backplane Outputs are Software Configured and Fully Scalable Auto Addressing Minimizes Configuration Time Can Be Used in Conjunction with any CS Series Modules
Datasheet
Description
High Density Analog Output Module for the Modular Controller Series Available Outputs include 0 to 5 VDC, 0 to 10 VDC, ±10 VDC, and 0/4-20 mA DC Outputs are Isolated from each other and from the Backplane Outputs are Software Configured and Fully Scalable Auto Addressing Minimizes Configuration Time Can Be Used in Conjunction with any CS Series Modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSOUT- 4 Channel Analog Output Module - CSOUT400 - Red Lion Controls, Inc.
York, PA, United States
CSOUT- 4 Channel Analog Output Module
CSOUT400
CSOUT- 4 Channel Analog Output Module CSOUT400
High Density Analog Output Module for the Modular Controller Series Available Outputs include 0 to 5 VDC, 0 to 10 VDC, ±10 VDC, and 0/4-20 mA DC Outputs are Isolated from each other and from the Backplane Outputs are Software Configured and Fully Scalable Auto Addressing Minimizes Configuration Time Can Be Used in Conjunction with any CS Series Modules

High Density Analog Output Module for the Modular Controller Series
Available Outputs include 0 to 5 VDC, 0 to 10 VDC, ±10 VDC, and 0/4-20 mA DC
Outputs are Isolated from each other and from the Backplane
Outputs are Software Configured and Fully Scalable
Auto Addressing Minimizes Configuration Time
Can Be Used in Conjunction with any CS Series Modules

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Data Output Modules
Product Number CSOUT400
Product Name CSOUT- 4 Channel Analog Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Safety IO Modules - 5003442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor DIN Rail; Din rail
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
VIPA SLIO Module, Analog Output - 032-1BD70 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
Host Connection Ethernet
View Details