Heilind Electronics, Inc. Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 10 20 30 40 43 44 45 46 47 48 49 50 51 52 53 54 55 60 70 80 90 100 110 150
Product Name Notes
28840 12#20 JAMNUT RECEPT SKT CAD OD
28840 12#20SKT JAM-NUT RECEPT. TIN-ZINC PLATING
28840 21#20 JAMNUT RECEPT PIN CAD OD
28840 21#20 JAMNUT RECEPT PIN
28840 21#20 JAMNUT RECEPT SKT CAD OD
28840 21#20SKT JAM-NUT RECEPT. TIN-ZINC PLATING
28840 JAM-NUT RECEPT. TIN ZINC LESS CONTACTS
28840 JAM-NUT RECEPT. TIN-ZINC LESS CONTACTS
CONNECT JAM NUT RCPT
M28840 12#20PIN JAM-NUT RECEPT TIN-ZINC PLATING
MIL-DTL-28840 harsh environment connectors consist of wall mount receptacles in-line receptacles box mount receptacles jam nut receptacles box mount receptacles and cable connecting plugs. The plugs and receptacle are available...

<< Prev Next >>