U.S. Tsubaki Power Transmission, LLC ATC Chain SK Type SK04-40-3.75

Description
The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can be supplied fitted with plastic pots. SK Type Tool Holder chain utilizes roller chain components and specially configured side plates. SK Type ATC chain works with standard sprockets. Shanks No. 45 and 60 are available upon request.
Description
The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can be supplied fitted with plastic pots. SK Type Tool Holder chain utilizes roller chain components and specially configured side plates. SK Type ATC chain works with standard sprockets. Shanks No. 45 and 60 are available upon request.

Suppliers

Company
Product
Description
Supplier Links
ATC Chain SK Type - SK04-40-3.75 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
ATC Chain SK Type
SK04-40-3.75
ATC Chain SK Type SK04-40-3.75
The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can be supplied fitted with plastic pots. SK Type Tool Holder chain utilizes roller chain components and specially configured side plates. SK Type ATC chain works with standard sprockets. Shanks No. 45 and 60 are available upon request.

The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can be supplied fitted with plastic pots.
SK Type Tool Holder chain utilizes roller chain components and specially configured side plates.
SK Type ATC chain works with standard sprockets.
Shanks No. 45 and 60 are available upon request.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number SK04-40-3.75
Product Name ATC Chain SK Type
Chain Pitch 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6124821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Stainless Steel Roller Connecting Link, For Roller Chain - A 6Y 7-H25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Cast Iron Chain 488K1/488K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1600 lbs (726 kg)
View Details
Corrosion Resistant Roller Chain - Zinc Plated Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 30573 lbs (? to 13865 kg)
View Details