U.S. Tsubaki Power Transmission, LLC ATC Chain SK-W Type SK4W-40-3

Description
The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots. SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools. The added width provides increased stability. Shanks No. 45 and 60 are available upon request. Consult us.
Description
The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots. SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools. The added width provides increased stability. Shanks No. 45 and 60 are available upon request. Consult us.

Suppliers

Company
Product
Description
Supplier Links
ATC Chain SK-W Type - SK4W-40-3 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
ATC Chain SK-W Type
SK4W-40-3
ATC Chain SK-W Type SK4W-40-3
The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots. SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools. The added width provides increased stability. Shanks No. 45 and 60 are available upon request. Consult us.

The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots.
SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools.
The added width provides increased stability.
Shanks No. 45 and 60 are available upon request. Consult us.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number SK4W-40-3
Product Name ATC Chain SK-W Type
ANSI Pitch 240 (3")
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Cast Iron Chain C188K1/K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1950 lbs (884 kg)
View Details
Roller Chains - 295878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel Alloy
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
 - Standard Attachment Chain - Renold Plc.
Specs
Material Steel / Hardened Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2362 to 1.5 inch (6 to 38.1 mm)
View Details