U.S. Tsubaki TO Crescent Plate chain is used to convey containers and materials in the bottling and canning industries. It is especially useful when the length of the conveyor must be long and the load factor high.
Stronger than TS Top Plate chain.
Can follow any horizontal route.
The use of multiple drives makes long conveyor lengths possible.
A turn-table and guide roller are unnecessary on the return side.
Standard carbon steel chain with 430 stainless steel crescent shaped top plates are provided unless otherwise specified.
Min. radius of TO Crescent Plate chain is 4 inches.
TOS Top plates are made of 430 stainless steel. Chain is carbon steel. TOR Top plates are made of 430 stainless steel. Chain is carbon steel. Consult us for sprocket selection.
U.S. Tsubaki TO Crescent Plate chain is used to convey containers and materials in the bottling and canning industries. It is especially useful when the length of the conveyor must be long and the load factor high.
- Stronger than TS Top Plate chain.
- Can follow any horizontal route.
- The use of multiple drives makes long conveyor lengths possible.
- A turn-table and guide roller are unnecessary on the return side.
- Standard carbon steel chain with 430 stainless steel crescent shaped top plates are provided unless otherwise specified.
- Min. radius of TO Crescent Plate chain is 4 inches.
TOS
Top plates are made of 430 stainless steel.
Chain is carbon steel.
TOR
Top plates are made of 430 stainless steel.
Chain is carbon steel.
Consult us for sprocket selection.